Products/Services for Glass Bead Peening Machine
-
Burnishing and Peening Machines - (22 companies)Burnishing and peening machines impart compressive residual stresses, which improves fatigue strength and corrosion resistance. These surface enhancement machines deform and strengthen a metal surface by hammering the surface with small beads, shot...Burnishing / Peening TypeAbrasive FeedMachine Mounting
-
Peening Shot - (69 companies)Peening shot and beads are small metal balls or glass beads that are used to impact compressive stresses into part surfaces and to deburr sharp edges without removing material. Induced compressive stress improves fatigue strength, the maximum stress...
-
Blasting and Peening Services - (370 companies)Shot peening improves a material's fatigue strength or performance life under a high number of load cycles. In shot peening, smooth glass beads or metal shot are blasted at a surface to impart compressive residual surface stress, which removes... -
Abrasive Blast Machines and Sandblasters - (286 companies)...scale. Other machines peen or burnish glass beads, metal shot or other smooth, rounded shaped media. For example, shafts and turbine blades are sometimes peened or shot blasted because peening improves the fatigue strength of metallic materials... -
Blast and Jet Machine Components - (16 companies)...may overlap. A variety of abrasive materials can be used such as aluminum oxide, glass beads, crushed glass, plastic abrasive, silicon carbide, and staurolite among others. Typically, the blaster will use the finest abrasive needed to attain...
-
Vibratory Finishers and Mass Finishing Machines - (126 companies)Vibratory finishers and mass finishing machines use loose abrasives or tumbling media combined with cleaning or polishing compounds to bulk-finish parts. A mass finishing machine or mass finisher can be used for finishing, cleaning, coloring...
-
Heat Treating Services - (553 companies)...normalizing, precipitation hardening, shot peening, solution treating, spheroidizing, stabilizing, and stress relieving. How to Select Heat Treating Services. Image Credit: SMS Elotherm. Heat treating services perform thermal treatments to modify...
-
Abrasive Grain and Finishing Media - (432 companies)Abrasive grain and finishing media includes crushed grit, metal shot, glass beads or shaped chips for blasting, mass finishing (vibratory or tumbling), bonded wheels, coated abrasives, ball milling, water jet cutting, and other applications. When...
-
Mass Finishing Media - (96 companies)...and ballcones should be used. Mass finishing media are used in a variety of barrel finishing systems, from a light-duty miniature tumbler to a large heavy duty multiple-compartment machine designed for wet or dry processes. Mass finishing media...
-
Finishing and Surface Treatment Services - (795 companies)...by blasting a part's surface with smooth glass beads or metal shot. Shafts and other components subjected to a high number of load cycles often require shot peening treatment. Sandblasting a metal part. Video credit: BlastItClean / CC BY-SA 4.0...
Product News
-
Shenzhen Great Precision Ceramic CO., LTD.
Machinable Glass Ceramic (Macor Ceramic) Machinable: Can be cut, milled, drilled, and tapped using standard metal tools for high-precision complex parts. Excellent Electrical Insulation: Dielectric strength up to 43 kV/mm. Thermal Stability: Operating temperature from -200? C to +800? C, with low thermal expansion. Vacuum Compatible: Extremely low outgassing, suitable for vacuum chambers and semiconductor equipment. Corrosion Resistant: Resistant to acids, alkalis, and organic solvents. Lightweight / Self-Lubricating: Density 2.48?g... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Vimfun Diamond Wire Saw
Optical Glass Cutting Machine Using Diamond Wire Smooth and Controlled Cutting for Optical Glass. Optical glass is widely used in lenses, prisms, and precision optical components. Although it looks solid, it can crack or chip easily when cutting forces are uneven or too aggressive. This optical glass cutting machine is designed to cut glass in a calm and controlled way, helping users achieve clean results without unnecessary damage. By using diamond wire technology, the SG20 endless wire saw separates glass gently rather than forcing it apart... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Coilcraft, Inc.
Wirewound Ferrite Beads Ferrite construction and heavy gauge wire for high current handling. Extremely low DCR for high current applications - as low as 0.15 Ohms. Eliminates high frequency noise in power supplies or RF signal isolation applications. RoHS Compliant, halogen free. 260°C compatible. Matte tin over nickel over silver-platinum-glass frit (read more)Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Beijing Grish Hitech Co., Ltd.
Diamond-bead Polishing Slurry GRlSH diamond-beaded polishing slurry is a kind opolishing slurry formed by dispersing self-manufac-tured powder into the solution through scientific pro-portioning. Combined with appropriate equipmenand process, it can be widely used in the processing osemiconductor substrate materias, optica materialsspecial ceramics and other fields that reguirehigh-precision processing. (read more)Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
Beijing Grish Hitech Co., Ltd.
Diamond-Bead Powder 1. Unique Prepolymer Structure. The product has better self-sharpening, higher grinding force and longer service life during use. 2. Good Surface Polishing Quality. During the use of the product, the prepolymer will break down to form new small particles to participate in grinding and polishing to achieve a good polishing surface. (read more)Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
Marposs Corp
Automotive Glass Inspection Software Automotive Glass Inspection Software. GLASS ADD-ON FOR QUICK SPC. The Marposs Glass AddON has been designed to overcome the incorrect positioning of the glass on the measuring fixture. The software displays and processes the measurement of the digital sensors quickly and intuitively and allows for all types of shape inspection. By compensating for human error, the revolutionary algorithm (Best fit) reduces production rejects. Thanks to the possibility of importing 3D drawings the measuring... (read more) -
Changchun Yutai Optics Co., Ltd.
Sapphire Optical Glass Balls What are the applications of sapphire balls?. Widely used in laser systems, optical sensors, medical equipment, scientific research experiments, industrial testing instruments and high-precision optical systems. What are the advantages of sapphire balls?. Sapphire balls are ideal for optical applications in extreme environments due to their exceptional hardness, wear resistance and chemical stability. Sapphire is a hard material that effectively resists scratches and abrasion, while providing... (read more)Browse Ball Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Insaco, Inc.
Learn more about Glass Ceramics Glass Ceramics. These specialty materials have been formulated by producers to achieve stability of thermal expansion as well as featuring best properties of constituent materials. Some are more transparent like glass, some more opaque like alumina ceramic. All process well by diamond grinding, but where softer than technical ceramics, single-point machining is possible with some. Corning Glass ULE (R). ULE (R) is an ultra-low-expansion glass with a very low coefficient of thermal expansion... (read more) -
Vimfun Diamond Wire Saw
Improving Throughput in Optical Glass Cutting Engineering Context. Optical glass components require tight control over surface quality, thickness consistency, and edge integrity. In many production environments, cutting efficiency is constrained not by machine power, but by process instability that leads to wire breakage, rework, and downstream polishing effort. Process Challenge. In optical glass production, inner diameter (ID) saws are commonly used for slicing circular blanks due to their established process history. However... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Insaco, Inc.
Glass ceramic with zero thermal expansion for some laser assemblies. Zerodur is an inorganic, nonporous lithium aluminum silicon oxide glass ceramic. It is transparent, but with an amber color. Precision parts are machined using a diamond grinding process and parts can then be optically polished as necessary using chemo-mechanical methods. Insaco has many years ' experience fabricating precision parts from this material to exacting customer requirements. The material is readily available in slab form, but can be specified from Schott... (read more)
-
News
of the Vaqua wet glass bead peening machine into .
-
http://dspace.mit.edu/bitstream/handle/1721.1/34746/56606388-MIT.pdf?sequence=2
includes equipment such as the glass bead peen machines , the balance machines, the spin .
-
Characterisation of equivalent initial flaw sizes in 7050 aluminium alloy
Three different surface conditions were considered: chemically etched, glass bead peened and machined .
-
Review of research work in sinking EDM and WEDM on metal matrix composite materials
Another important aspect is investigation into glass bead peening of machined surface.
-
News
In addition, five Vacu-Blast Ventus AXT150 multinozzle auto- matic cabinet machines for glass bead peening and aluminium oxide surface preparation of machined parts are to be introduced into a number of manufacturing cells.
-
CERAMIC ABSTRACTS
Hellmann, L., and Temple, D. L. Glass [ bead ] peening machine and dust-collecting system, P (10) 275b.
-
CERAMIC ABSTRACTS
Glass [ bead ] peening machine and dust-collecting system.
-
Effect of Chemical Compositions and Surface Morphologies of MCrAlY Coating on Its Isothermal Oxidation Behavior
The shot-peening treatment was carried out using a commer- cial shot- peening machine (MT1500) by glass beads of a diameter of 0.3 mm at a working distance of 150 mm between the nozzle and the coating surface.
-
Depth Profiling of Residual Stress for Shot-Peened “U”-Bend Alloy-800 Tubes for the PHWR Steam Generator
For the present study, the glass-bead peening is carried out by an automated glass - bead shot- peening machine manufactured by M/s MURZELLO, Metal Finish System, India having 360 degree coverage.
-
Fatigue of Structures and Materials
Pictures of material surfaces obtained by machining , grinding, glass bead peening and steel grid peening of a Ti-alloy are shown in Figure 14.7 [4].
Indicates content that may require registration and/or purchase.