-
Supplier: Allied Electronics, Inc.
Description: Indicator Light, Incandescent Lamp Type, Glass Filled Polyester Body Material Stainless steel bezel material 5100 series These lamp miniature indicator lights are versatile, industry standard, front panel indicators capable of accepting a variety of T-2 and T-3 1⁄4 miniature
-
Supplier: Newark, An Avnet Company
Description: JUNCTION SHELL, GLASS FILLED POLYESTER; Accessory Type:Solder Plug Junction Backshell; For Use With:20 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Wall Header, Copper Alloy Contact Material 34 pin Straight angle solder pin Optional ejector latches Mounting hole for securing header to board High temperature option
-
-
Supplier: Allied Electronics, Inc.
Description: Header; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 2 A A
-
Supplier: Allied Electronics, Inc.
Description: Header; Glass Filled Polyester; Brass; Nickel (Underplating); 1 A A; Black
-
Supplier: Accuris
Description: POLYESTER, THERMOPLASTIC- , 15% GLASS FILLED
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 60 (X : 1)
- Output Torque: 75 In-lbs
- Reducer Output: Hollow Shaft, Solid Shaft
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 30 (X : 1)
- Output Torque: 120 In-lbs
- Reducer Output: Hollow Shaft, Solid Shaft
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 48 (X : 1)
- Output Torque: 96 In-lbs
- Shaft Alignment: Right Angle
- Reducer Output: Solid Shaft
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 15 (X : 1)
- Output Torque: 102 In-lbs
- Reducer Output: Hollow Shaft, Solid Shaft
- Shaft Alignment: Right Angle
-
Supplier: Accuris
Description: Wound and filled glass fibre reinforced polyester resin pipes - Dimensions
-
Supplier: Accuris
Description: Centrifugally cast and filled glass fibre reinforced polyester resin pipes - Dimensions
-
Supplier: Newark, An Avnet Company
Description: Strain Relief, Strain Relief, Ribbon Cable Connectors, 50, PET (Polyester), Glass Filled
-
Supplier: Newark, An Avnet Company
Description: Strain Relief, Strain Relief, 891 Series IDC Connectors, 24, PET (Polyester), Glass Filled RoHS Compliant: Yes
-
Supplier: Epoxies Etc...
Description: substrates, such as kapton, mylar, glass, polyester, ceramic, etc. It is screen printable and sprayable.
- Viscosity: 14,000 cP
- Use Temperature: -4 to 275 F
- Substrate Compatibility: Ceramic / Glass, Plastic
- Features: Die Bonding Adhesive / Compound, Electrically Conductive, Filled, Liquid, Room Temperature Curing
-
Supplier: Protavic America, Inc.
Description: PTV 28997 The PROTAVIC® C 3513 S is a pure silver-filled electro-conductive ink which is supplied as a single substrates, and is specially adapted for silk screen printing. Its characteristic features are: fineness, good electrical conductivity and good adhesion on all substarates, especially
- Cure / Dry Temperature: 257 F
- Resistivity: 0.0002 ohm-cm
- Coating Material: Aluminum, Metal / Metal Filled, Resin Base / Polymer Binder, Silver
- Substrate: Anodized, Asphalt, Ceramic / Porcelain, Concrete / Masonry, Glass, Metal, Plastic, Steel, Wood
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Rynite® RE15022 NC010 is a 36% glass reinforced product designed for applications that need high burst strength. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins,
- Tensile Strength (Break): 28,282.1836746534 psi
- Tensile Modulus: 2,030.5157510007598 ksi
- Elongation: 2.4 %
- Filler: Fiber Glass
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old PS.249 is a 85 micron glass filament reinforced polyester film coated on one side with a high quality acrylic adhesive system. Designed for holding applications where a high tensile strength combined with good thermal and chemical resistance is required. Applications: Outer
- Thickness: 0.006102362204724409 inches
- Temperature Resistance: -25 C
- Adhesive: Acrylic
- Features: Electrical, Single-Sided Adhesive
-
Supplier: DuPont Plastics, Polymers & Resins
Description: high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded
- Coeff. of Thermal Expansion (CTE): 0.5277777777777778 µin/in-F
- Tensile Strength (Break): 9,702.96455299648 psi
- Tensile Modulus: 2,248.07101003655 ksi
- Elongation: 6 %
-
Supplier: DuPont Plastics, Polymers & Resins
Description: performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to
- Tensile Modulus: 1,479.37576144341 ksi
- Industry: Electronics
- Filler: Fiber Glass
- Chemical System: Polyester (PET, PBT)
-
Supplier: DuPont Plastics, Polymers & Resins
Description: dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high
- Coeff. of Thermal Expansion (CTE): 0.5111111111111111 µin/in-F
- Tensile Strength (Break): 8,006.03353251727 psi
- Tensile Modulus: 1,348.84260602193 ksi
- Elongation: 7.5 %
-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF, 20 POSITION, POLYESTER; Accessory Type:Strain Relief; For Use With:158 Series Ribbon Cable Socket; No. of Positions:20Positions; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: NA
-
Supplier: ASTM International
Description: glass-fiber filled materials in mat form, and has good electrical properties; and Type 6 - high-impact glass-fiber filled materials in putty form. Sampled specimens shall be tested and conform accordingly to material requirements such as specific gravity, flexural
-
Supplier: Radwell International
Description: JUNCTION SHELL, GLASS FILLED POLYESTER, SOLDER PLUG, JUNCTION BACKSHELL, FOR USE WITH 50 POSITION, CABLE EXIT ANGLE 180, CONNECTOR BODY MATERIAL POLYESTER, GLASS FILLED BODY, ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: Radwell International
Description: ENCLOSURE, 30 MM PUSH BUTTON, GLASS FILLED POLYESTER, TYPE 4/4X/13, 3 HOLE, CLASS I DIV. 2 APPLICATION. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: Radwell International
Description: 3 PUSH-BUTTON STATION, 30 MM, 3 HOLE, GLASS-FILLED POLYESTER, TYPE 4/4X/13, BOOTED PUSH BUTTONS, "FOR / REV / STOP" LEGENDS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Epoxies Etc...
Description: 40-3920 is a one component electrically conductive ink. 40-3920 is a silver filled polymer system which exhibits outstanding adhesion to a variety of substrates, such as kapton, mylar, glass, polyester, ceramic, etc. This thick film ink provides excellent conductivity for many
- Viscosity: 9,000 cP
- Use Temperature: -4 to 284 F
- Substrate Compatibility: Ceramic / Glass, Plastic
- Features: Die Bonding Adhesive / Compound, Electrically Conductive, Filled, Flexible / Dampening, Liquid, Room Temperature Curing
-
Supplier: Radwell International
Description: (PRICE/EACH), STRAIN RELIEF, 50WAY, POLYESTER; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:CARD-EDGE 3415-0001 WITHOUT MOUNTING FLANGE; NO. OF POSITIONS:50POSITIONS; STRAIN RELIEF MATERIAL:PET (POLYESTER), GLASS FILLED; PRODUCT RANGE:3448 SERIES ROHS COMPL. FREE 2 YEAR
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Black Primary Product Material : Glass-Filled Polyester Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding &
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Number of Rows: 3 Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Operating Temperature: -40°C ~ 85°C
-
Supplier: NSI Industries LLC
Description: 6061-T6 ALUMINUM ALLOY MATERIAL 4.07 INCH 1.88 INCH 2.31 INCH COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE VOLTAGE RATING 600 VOLT NUMBER OF CIRCUITS 10 MOUNTING BASE MATERIAL GLASS FILLED POLYESTER GBA MODEL
-
Supplier: Win Source Electronics
Description: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
- Features: Other
-
Supplier: Win Source Electronics
Description: (PBT), Polyester, Glass Filled Contact Material: Copper Alloy
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Air Transducer 112kHz ± 4% Part Number: SMATR112H99XDA -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver. Housing Material: Glass filled polyester Dimensions: 25mm X 12mm Nominal frequency fr: 112kHz ± 4% Sound Pressure Level: (1*)
-
Supplier: Win Source Electronics
Description: Solder Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Find Suppliers by Category Top
Featured Products Top
-
Polyester resin for giftware, figurines, sculptures Plaster for covings and cornices, film studios, figurines, fireplaces Ceramics for earthenware pottery Low melt alloys for toys, models Glass for auto windscreens Stone filled resins for replication of (read more)
Browse Datasheets for CHT USA Inc.