-
Description: SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments. The use of pre-wetted glass flake allows for consistent mixing
- Wet / Applied Thickness: 0.01 to 0.026 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 55 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments. The use of pre-wetted glass flake allows for consistent mixing
- Wet / Applied Thickness: 0.01 to 0.026 inch
- Cure / Dry Temperature: 66 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: ExpressCote HCR is a glass flake filled epoxy novolac lining engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. It provides rapid return to service, high film build, and edge retentive protection compared to
- Wet / Applied Thickness: 0.02 to 0.03 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 130 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
-
Supplier: Abrisa Technologies
Description: AGC Dragontrail™, soda lime glass, fused silica, and low or non-alkaline glass (Corning® Eagle XG® or SCHOTT AF32®). Abrisa Technologies is a recognized global supplier of high quality, fabricated glass components, optical thin film coatings, and custom glass
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Substrate: Glass
-
Description: Cor-Cote® HCR FF FLAKE FILLED NOVOLAC EPOXY is a 100% solids, high chemical resistant hybrid novolac epoxy coating and lining that resists aggressive acids, alkalies, and solvents. Overlapping glass flakes reduce permeability, providing excellent performance in immersion
- Wet / Applied Thickness: 0.015 to 0.02 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 50 to 90 F
- Industry: Automotive, Electronics, Food and Beverage, Marine, OEM / Industrial
-
Supplier: AMPP Resources
Description: Much of the data on chemical resistance of commercially available coating materials is inadequate, incomplete, and difficult to interpret. This standard is issued by Group Committee T-6 on Protective Coatings and Linings. It was prepared by Task Group T-6A-23 in Unit Committee T-6A on
-
Description: Much of the data on chemical resistance of commercially available coating materials is inadequate, incomplete, and difficult to interpret. This standard is issued by Group Committee T-6 on Protective Coatings and Linings. It was prepared by Task Group T-6A-23 in Unit Committee T-6A on
-
Supplier: NACE International
Description: standard, can be applied in liquid form (solution, dispersion, etc.) or dry form (powders), using spray, dip, roller, brush, trowel, or other appropriate application techniques. These coatings may contain fillers or reinforcement, such as glass cloth or flakes, silica, mica,
-
Description: standard, can be applied in liquid form (solution, dispersion, etc.) or dry form (powders), using spray, dip, roller, brush, trowel, or other appropriate application techniques. These coatings may contain fillers or reinforcement, such as glass cloth or flakes, silica, mica,
-
Supplier: AMPP Resources
Description: standard, can be applied in liquid form (solution, dispersion, etc.) or dry form (powders), using spray, dip, roller, brush, trowel, or other appropriate application techniques. These coatings may contain fillers or reinforcement, such as glass cloth or flakes, silica, mica,
-
Supplier: Eaton
Description: BECOCEL™ filter cellulose, BECOFLOC® filter flakes) For base coating in diatomite filtration BECOLITE is continually monitored in the laboratory to ensure consistently high product quality levels.
-
Supplier: Eaton
Description: BECOCEL™ filter cellulose, BECOFLOC® filter flakes) For base coating in diatomite filtration BECOLITE is continually monitored in the laboratory to ensure consistently high product quality levels.
Find Suppliers by Category Top
More Information Top
-
The Advantages of Basalt Glass Flake Coating for Marine Anticorrosion
• The Advantages of Basalt Glass Flake Coating for Marine Anticorrosion p.1619 .
-
Research on heat-resistance and corrosion of glass flake/boron modified silicone coating
The Application of Epoxy Glass Flake Coating to the Fields of Heavy Duty Anticorrosion.
-
:: New Materials Zone ::
However, development work over the last three years has enabled Corrocoat to treat pipe internals that can be lined in-situ using vinyl ester glass flake coatings up to 1mm in thickness and the coating does not require post curing.
-
Dentine Hypersensitivity
Fig. 11.23 (a) (Left) SEM cross-section of aligned flakes in a flake glass coating and (b) SEM of top-down view .
-
Pigments, Specialty
Glass flake pigments are based on glass flakes coated by metals and they show brilliant metallic shining color and are used for many applications like aluminum pigments.
-
Insight Weekly - 21st October 2013
PPG also previewed glass flake coatings at the show.
-
PPG presents 70 new shades at automotive colour show
PPG also previewed glass flake coatings at the show.
-
Thirty-Three Year Study of Steel Pilings in Seawater
Coal-tar epoxy coatings and polyester glass flake coatings were top performers in the tidal zone and atmospheric zones.
-
Conference reports
'A new concept in corrosion protec- tion for ships' hulis' by D. E. Friar, Corrocoat Ltd, described the develop- ment of glass flake coatings for marine service.
-
Designing a scrubber for maintenance
The catch tray also provides a good work point to inspect the flake glass coating and stack drain system.
Indicates content that may require registration and/or purchase.