-
Supplier: Lenovo
Description: Designed to make desk space neater, the Lenovo® ThinkVision® LT1913p features a 19-inch LCD in 1280 x 1024 resolution. The tool-less stand offers lift, tilt, pivot, and swivel options, so you can make the display as comfortable as possible. 19"-inch Square Colour In-Plane Switching
- Diagonal Screen Size: 19 inch
- Horizontal Viewing Angle: 178 Degrees
- Environmental Temperature: 32 to 104 F
- Features: AMLCD, Flat Panel Monitor, LCD Display, S-IPS
-
Description: DATS-1-SPDT - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC DATS-1-SPST - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC
- Type: Mercury
-
Supplier: Electro-Sensors, Inc.
Description: MTS Tilt Switches and SCU-200 Control Unit Features • Easy to install, requires little maintenance • Control unit interfaces with any tilt switch probe • Advanced solid state electronic circuitry • Intrinsically safe control unit available • Adjustable time delay prevents false
- Tilt Angle: 15 degrees
- Accuracy: 5 degrees
- Operating Temperature: 32 to 158 F
- Number of Axes: 1
-
-
Description: TS-1 - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC TS-1-3 - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC TS-1-6 - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC TS-1C-L - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC TS-10 - 10 AMP @ 120 VAC TS-10C-L - 10 AMP @ 120 VAC TS-20 - 20 AMP @ 240 VAC TS-20C-L - 20 AMP @ 240 VAC
- Type: Mercury
-
Description: TOS-12-2 - 12 AMP @ 120 VAC TOS-12C-8 - 12 AMP @ 120 VAC TOS-20C-L - 12 AMP @ 120 VAC
- Type: Mercury
-
Description: Apply the switch within the rated voltage and currents. The unit contains a small amount of mercury. If the switch fails, please return in to MDI or dispose of it properly.
- Type: Mercury
Find Suppliers by Category Top
Featured Products Top
-
BinMaster's BM-TSM tilt switch mounts on the top of a bin. It activates an alarm when material rises and tilts the switching mechanism 15° or more. The (read more)
Browse Level Switches Datasheets for BinMaster, Inc.
More Information Top
-
Robot Building for Beginners
Three glass tilt switches with noxious liquid mercury .
-
Getting Started with Electronic Projects
A mercury tilt switch is just a glass tube with two contacts at each .
-
Distributed Algorithms for Self-Disassembly in
Modular Robots
Instead of a typical mercury -filled glass cylinder, each tilt switch uses a small metal ball bear- ing encased in a metal cylinder.
-
Electronics/Print Version - Wikibooks, open books for an open world
The mercury tilt switch consists of a blob of mercury inside a glass bulb.
-
Electronics/Components - Wikibooks, open books for an open world
The mercury tilt switch consists of a blob of mercury inside a glass bulb.
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
When the float is not lifted by the liquid, the mercury switch is tilted , and the mercury remains in the bottom of the glass tube (both ends of the glass tube have an electrical contact point).
-
Discussion on ¿The influence of maintenance requirements on the design of electrical installation equipment¿ before the Northern Ireland Sub-Centre, at Belfast...
For instance, the non- tilting mercury switch which will operate on 150 amp, 250 volts, millions of times without any maintenance whatsoever, breaks the circuit between mercury contacts under controlled atmospheric conditions in a sealed glass tube.
-
Discussion on ¿The influence of maintenance requirements on the design of electrical installation equipment¿ before the Western Centre, at Bristol, 11th Decemb...
For instance, the non- tilting mercury switch which will operate on 150 amp, 250 volts, millions of times without any maintenance whatsoever, breaks the circuit between mercury contacts under controlled atmospheric conditions in a sealed glass tube.
-
CHAPTER 7 DIRECT ELECTRICAL CONTROLS AND DEVICES
7.9 MERCURY TILT SWITCH In a mercury switch (Fig. 7.9), the switch is closed by liquid mercury completing a circuit between a set of fixed contacts. .... The liquid mercury and contacts are contained within a glass tube.
-
Design of an Automatic Water Level Controller Using Mercury
Float Switch
A mercury switch (also known as a mercury tilt switch ) is a switch whose purpose is to allow or interrupt the flow of electric current in an electrical circuit in a manner that is dependent on the switch's physical position or alignment … switches consist of one or more sets of electrical contacts in a sealed glass envelope which contains…
Indicates content that may require registration and/or purchase.