Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Epoxy Technology
Description: Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile environments,
- Viscosity: 5,000 to 7,000 cP
- Use Temperature: 662 F
- Thermal Conductivity: 0.4 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.666666666666668 to 42.22222222222222 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV15X-2GT is a new, easily processable, one component, UV curable glob top, featuring exceptional durability and chemical resistance. UV15X-2GT is a thixotropic paste that handles well when encapsulating selected components and chips on circuit boards. The
- Use Temperature: -80 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 46.99999999999999 to 50 µin/in-F
- Tensile Strength (Break): 5,000 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond EP17HTND-CCM is a single part, heat cured epoxy system for bonding, sealing and glob top applications.
- Use Temperature: -80 to 600 F
- Tensile Strength (Break): 10,000 to 12,000 psi
- Dielectric Constant (Relative Permittivity): 4.4
- Industry: Aerospace, Automotive, OEM / Industrial, Optoelectronics / Photonics, Semiconductors / IC Packaging
-
-
Supplier: Master Bond, Inc.
Description: Well suited for glob top or die attach applications, Master Bond Supreme 3HTND-2GT is a one part epoxy system with limited flow for bonding and sealing. Combining outstanding thermal conductivity and electrical insulation values, this system offers superior protection to electronic
- Use Temperature: -100 to 400 F
- Thermal Conductivity: 1.7307 to 2.0192 W/m-K
- Coeff. of Thermal Expansion (CTE): 12.780000000000001 to 15 µin/in-F
- Tensile Strength (Break): 6,500 psi
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND FP4460, Epoxy, Encapsulant - glob top LOCTITE® ECCOBOND FP4460 encapsulant is designed for protection of bare semiconductor devices. Pressure pot performance on live devices is up to 500 hours with no failures, depending on device and package type. High purity Low
- Use Temperature: 85 to 302 F
- Coeff. of Thermal Expansion (CTE): 11.11111111111111 µin/in-F
- Viscosity: 425,000 cP
- Form / Function: Glob Top / Daub
-
Supplier: Henkel Corporation - Electronics
Description: Clear glob top material with good adhesion to any substrate.
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
- Form / Function: Glob Top / Daub
-
Supplier: Henkel Corporation - Electronics
Description: For protection of wire bonds consider this high purity material as either a dam or a glob top.
- Coeff. of Thermal Expansion (CTE): 44.44444444444444 µin/in-F
- Viscosity: 125,000 cP
- Industry: Electronics (PCB / SMT Assembly)
- Form / Function: Glob Top / Daub
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol FP4460 ) LOCTITE ECCOBOND FP4460 is a high purity, low stress glob top semiconductor encapsulant with improved moisture resistance and working life compared to earlier generation products.
- Coeff. of Thermal Expansion (CTE): 11.11111111111111 µin/in-F
- Viscosity: 420,000 cP
- Industry: Electronics (PCB / SMT Assembly)
- Form / Function: Glob Top / Daub
-
Supplier: Henkel Corporation - Industrial
Description: Sicomet 101 is a very low viscosity fast-curing ethylcyanoacrylate for bonding a wide range of materials including plastics, rubbers and metals.Features and Benefits: Versatile instant adhesive suitable for a wide range of applications Available in low and medium viscosity and a gel formula Henkel
- Form / Function: Glob Top / Daub
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol EO1061 ) LOCTITE ECCOBOND EO1061 is a medium glob formulation for lower CTE and lower ionic than EO1016 content for more demanding applications.
- Coeff. of Thermal Expansion (CTE): 22.22222222222222 µin/in-F
- Viscosity: 50,000 cP
- Industry: Electronics (PCB / SMT Assembly)
- Form / Function: Glob Top / Daub
-
Supplier: DigiKey
Description: SWIR EMITTER 1300NM SMD GLOB TOP
-
Supplier: DigiKey
Description: HF GLOB TOP LABEL-D25-NTAG213
- Frequency: 13,560,000 Hz
- Memory: 144 bits
- Operating Temperature: -25 to 70 C
- Technology: Passive
-
Supplier: Micropac Industries, Inc.
Description: The 66291 contains 2 proton tolerant LEDs optically coupled to 2 silicon planar phototransistors. The optocoupler is in a surface mount Glob Top molded plastic Gull Wing package with 0.050” lead spacing. The package eliminates the need for thru-hole mounting and is well suited for high
- Isolation Voltage: 1,500 volts
- Rise Time: 3 µs
- Collector Emitter Breakdown Voltage: 30 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Master Bond, Inc.
Description: Primarily used for chip coating, glob top and die attach applications, Supreme 3HTND-2CCM is a single component chemical resistant system with low shrinkage upon curing, good thermal conductivity and sound dimensional stability. Its inherent toughness allows it to withstand the most
- Use Temperature: -100 to 400 F
- Thermal Conductivity: 1.44 to 1.59 W/m-K
- Coeff. of Thermal Expansion (CTE): 15 to 16.669999999999998 µin/in-F
- Tensile Strength (Break): 6,000 to 7,500 psi
-
Supplier: Epoxy Technology
Description: optical properties. Additionally, our products are found in dental and surgical tools, catheters and diagnostic probes. EPO-TEK® epoxies also fabricate the circuitry for bench-top instruments, as well as ensure high performance in radiation detection heavy machinery. Even lifestyle devices,
- Viscosity: 100 to 200 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 36.11111111111111 to 108.33333333333333 µin/in-F
- Index of Refraction: 1.511
-
Supplier: Epoxy Technology
Description: optical properties. Additionally, our products are found in dental and surgical tools, catheters and diagnostic probes. EPO-TEK® epoxies also fabricate the circuitry for bench-top instruments, as well as ensure high performance in radiation detection heavy machinery. Even lifestyle devices,
- Viscosity: 225 to 425 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 34.44444444444444 to 83.88888888888889 µin/in-F
- Index of Refraction: 1.5412
-
Encapsulants and Potting Compounds - Biocompatible, Spectrally Transparent Epoxy -- EPO-TEK® MED-301Supplier: Epoxy Technology
Description: optical properties. Additionally, our products are found in dental and surgical tools, catheters and diagnostic probes. EPO-TEK® epoxies also fabricate the circuitry for bench-top instruments, as well as ensure high performance in radiation detection heavy machinery. Even lifestyle devices,
- Viscosity: 100 to 200 cP
- Use Temperature: 545 F
- Coeff. of Thermal Expansion (CTE): 32.77777777777778 to 74.44444444444444 µin/in-F
- Index of Refraction: 1.5193
-
Supplier: Dymax
Description: wide range of applications including glob-top dispensing and dispensing UV light-curable adhesives in medical-device manufacturing. The Model 485 needle valve is available by itself for mounting into automated systems or is also available in a bench-top configuration, paired
- Valve Dispensing Technology: Needle or Spool Valve
- Features: Other
-
Supplier: Protavic America, Inc.
Description: A solvent-free, single component resin with low linear expansion and high ionic purity for protecting semi-conductor silicon crystals.
- Viscosity: 40,000 to 100,000 cP
- Use Temperature: -67 to 392 F
- Thermal Conductivity: 0.05 W/m-K
- Coeff. of Thermal Expansion (CTE): 10 to 41.666666666666664 µin/in-F
-
Supplier: IPC International, Inc.
Description: involved in the preparation and application of potting and encapsulation are also covered. The challenge in developing this handbook is that there has been no clear industry definition that distinguished between potting and encapsulation. From glob-top to dam-and-fill, this document
-
Supplier: Novagard Solutions
Description: No Description Provided
- Tensile Strength (Break): 200 to 240 psi
- Elongation: 600 %
- Features: Ceramic / Glass, Composites, Conformal Coating, Electrical Insulation / Dielectric Material, Electronics, Encapsulanting / Potting, Gap Filling Sealant / FIP Gasket, Grease / Paste, Metal, Non-corrosive Cure, Plastic, UL Approved
- Form / Function: Die Bonding Adhesive / Compound, Glob Top / Daub
-
Supplier: Dymax
Description: Multi-Cure® 9037-F is a resilient chip encapsulant designed for applications where a thixotropic, high-viscosity encapsulant or a damming material is required. This is often the case for conventional glob top encapsulation applications – for chip on glass, chip on board, or chip on
- Viscosity: 55,000 cP
- Features: Encapsulant / Potting Compound
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Dymax
Description: electronic components, and speaker membranes. This adhesive is a thixotropic gel suitable for dams and/or general-purpose bonding. The viscosity is ideal for medium-glob top profiles. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in
- Viscosity: 45,000 cP
- Elongation: 200 %
- Features: Other
- Substrate Compatibility: Plastic
-
Supplier: Siemens EDA
Description: the glob-top option. CSV support for solder ball arrays Solder ball arrays can now be defined in CSV format and uploaded for all BGA packages
-
Supplier: Knowles
Description: is not recommended due to the potential for tin whiskers. Non-standard finishes may incur additional charges or minimum order quantities. Where applicable, sealing is by high purity glob top encapsulant, heat cured. Inductors Inductors are ferrite beads. These may suffer from
-
Supplier: Knowles
Description: is not recommended due to the potential for tin whiskers. Non-standard finishes may incur additional charges or minimum order quantities. Where applicable, sealing is by high purity glob top encapsulant, heat cured. Inductors Inductors are ferrite beads. These may suffer from
- Operating Temperature: -55 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
becomes tack?free in seconds Improved protection and yield in glob top and electronic encapsulation of bare die, wire bonds, and integrated circuits Reduced stress on sensitive components for designs on rigid and flexible PCB platforms, including flex and glass More complete (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax -
Formulated for many electronic applications, Master Bond Supreme 3HTND-2CCM is a multifunctional epoxy that is well suited for chip coating, glob top and die attach applications as well as for bonding, sealing and encapsulation. Since it is a one part system, it does not require mixing and has (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
. Attachment of the extensions directly on the welding pads (see number 2 in image below). Disadvantage - covering the welding points (glob-top) in favor of strain relief can lead to mechanical tension, and the installation of the sensor can result in drifts. Innovative (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Protecting Chip on Board (COB) Devices with Glob Top Encapsulants
Glob tops enhance reliability of space saving bare chip assemblies.
-
Selective Protection for PCBs
Glob Top, Dam and Fill & Flip Chip Underfill - To protect PCBs from damaging outside influences, they are coated with a thin layer of casting resin or protective finish during the conformal coating process. In addition to sealing the entire circuit board, it is possible to pot only sections
-
Filled UV Curable Epoxy Provides Low CTE For Electronic Potting and Encapsulating
, glob-tops, coatings, and bonding. Potting is a process where epoxy is poured on top of a circuit board and allowed to cure. This process "encapsulates" the components of the board, protecting them from unwanted damage. Glob-top is a process where epoxy is selectively dispensed onto a vulnerable
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/41344/34791226-MIT.pdf?sequence=2
We found that a low cost, high stress molding compound in combination with the low stress glob top yields over 75% less failure over the standard process where no stress buffer was used.
-
Thermal and optical aspects of glob-top design for phosphor converted white LED light sources
Fig. 2: Variation of the overall CIE x values in dependency of the reflectivity of the substrate surface and the glob top size for glob-top configurations with hemispherical and ellipsoidal shapes.
-
Characterization of transfer molding effects on RF performance of power amplifier module
Selective glob top encapsulate experiments were conducted on the PA module US PCS hand path, and critical areas for power-out (Pout) drop and baud frequency shift were identified.
-
Challenges in Temperature Cycling Test for Electronic Packages Containing Low-K/Cu Silicon
The package encapsulation is generally accomplished by using the glob top process instead of the over-molding process.
-
Embedded passives in organic substrate for RF module and assembly characterization
Three areas of study were conducted, focusing on dielectric property characterizationof transfer molding compounds; EM simulation on output matching circuits with and without molding, and selective glob top experiments on various parts of the module [3].
-
Glob-top reliability characterization: evaluation and analysis methods
Modifications to normal plastic package inspection techniques were optimized to enable the curved structure and different materials of a glob top assembly to be inspected.
-
Impact of manufacturing variation on the reliability/quality of an Opto-BGA system in package
… reliability test, the samples are made in two groups, one is the typical case and the other is the worst case manufacturing variation in which the bond wire loop goes beyond the opto-coupling dome into the outer glob top coat layer.
-
Measurement of package-induced stress and thermal zero shift in transfer molded silicon piezoresistive pressure sensors
By covering the sensor chip with a low modulus glob top before molding, the stress and thermal zero shift may be considerably reduced. .
-
DoE simulations and measurements with the MicroDAC stress chip for material and package investigations
A plain glob top surface is necessary for better MicroDAC results.
Indicates content that may require registration and/or purchase.