-
Supplier: Appleton Electric
Description: DIRT/DUST TIGHT BAKED EPOXY CLADED HOUSING FINISH 1.5 HUB SIZE IN INCH 1-1/2 HUB SIZE - FRACTIONAL DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED EPOXY CLADED GUARD FINISH APPLETON[R] BRAND APPLICATION CHEMICAL PLANT, FOUNDRY,
- Light Fixture Wattage: 60.00000000000001 to 150 watts
- Features: Other
-
Supplier: Appleton Electric
Description: HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE FINISH MERCMASTER[T] BRAND MODE OF OPERATION EMERGENCY PROVIDED WITH (2) BATTERY PACK HUB SIZE IN INCH - UOM IN KP MODEL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 13 watts
- Features: Ballast Included, Other
- Lamp Type: Fluorescent
-
Supplier: Appleton Electric
Description: CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED GRAY EPOXY CLAD FINISHED GUARD FINISH CLEAR GLOBE FINISH MERCMASTER[T] BRAND MODE OF OPERATION CONTINUOUS PROVIDED WITH (2) AC BALLAST, (2) BATTERY PACK HUB SIZE IN INCH - UOM IN KP MODEL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 13 watts
- Features: Ballast Included, Other
- Lamp Type: Fluorescent
-
-
Supplier: KITZ Corporation of America
Description: KITZ offers cast iron valves cast at KITZ's in-house foundry. KITZ's cast iron valves boast high casting quality based on our long years of manufacturing experience and our unique production technology
- Valve Type: Ball Valves, Check Valves, Gate / Knife Valves, Globe Valves
- Features: Bolt Flange, Swing Check Valves
- Primary Material: Cast Iron
-
Supplier: Appleton Electric
Description: BALLAST BODY FOR GLASS GLOBE TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH UL 884/1598/1598A/60079-15 APPROVAL HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 250 VAC AT 50 HZ BALLAST/LINE VOLTAGE MERCMASTER[TM] III
- Light Fixture Voltage: 250 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included
- Lamp Type: Sodium
-
Supplier: Techsil Limited
Description: BJB TC-1630 Ultracast is best described as a work-horse' material and is a staple product in countless shops around the globe. It's difficult to list all the way this grade is used in the molding and casting world because users are always finding new applications for it. TC-1630 is a very
- Chemical System: Polyurethane
Find Suppliers by Category Top
Featured Products Top
-
Triple/S Dynamics pioneered horizontal motion conveying in the early 1970’s. The first units were sold into foundry and heavy metal operations. The Slipstick’s reliability in these harsh environments is unmatched. Some of the original 1970’s units are still in operation (read more)
Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc.
More Information Top
-
Post-medieval fieldwork in Britain and Northern Ireland in 2006
Established as a textile pin manufactory by T. R. Harding in 1864, Tower Works expanded into the adjacent Globe Foundry in 1899.
-
Hebrew and Aramäisches hand word book on the antique will
Word: äîÈ £ ãàÂäÈ ' îÇ of (?) earth foundry (Noth) 1R 7,46 (~ 2Ch 4,17 ' äÈ éáÄ òÂ; herk. Kj. äîÈ £ ãà øáÇ òÂîÇ or ' äÈ ú $ øaÀ òÀ îÇ the Furt v.
-
Snecma Equipment Division
Globe Motors ( Foundry ) 1944 Troy Street, Dayton, Ohio 45402-2159, USA .
-
The "ecological dynamics of" the social structure in organizations
22 mechanical engineering 23 railways 24 stones and earths 25 foundry 26 glass, 27 Zieherreien, rolling cold works, 28 ice, Metall., sheet metal goods 29 Chemical industry, 30 beverage production 31 electrical engineering 32 plastic processing 33 federal mail 34 fine ceramics …
-
News
In this position he will pro- vide technical support to foundries purchasing Globe products and processes.
-
Use of Spinach, Radish, and Perennial Ryegrass to Assess the Availability of Metals in Waste Foundry Sands
0.09 mg kg−1 , respectively), in radish globes from all foundry sand blends.
-
MEMS Reliability
The growth of MEMS system level design tools and independent foundries around the globe has created a wide variety of design kits and MEMS component libraries [8, 9] that are now routinely used in the concep- tual design phase.
-
Wavelength selective switching for optical bandwidth management
Fortunately, research and development in the field of MEMS has matured in the last decade and multiple foundries around the globe can produce micromirror arrays in a variety of materials (typically silicon is chosen), meeting the required specifications for a telecom product.
Indicates content that may require registration and/or purchase.