Products/Services for Globoidal Cam Software
-
Computer-aided Design and Computer-aided Manufacturing Software (CAD/CAM) - (711 companies)Computer-aided design and computer-aided manufacturing software (CAD/CAM) allows engineers, architects, and designers to create conceptual drawings for assessment and approval. Since both CAD and CAM use computer-based methods...UseOperating SystemSource Code -
Cam Followers - (168 companies)Cam followers or track rollers are rolling element bearings with either an integral stud or an inseparable inner ring for yoke mounting on a pin or shaft. Basic Information. Cam followers, also referred to as track rollers, are specialized bearings... -
Cam Manufacturing Services - (24 companies)How to Select Cam Manufacturing Services. Image Credit: HEINZ AUTOMATIONS-SYSTEME GmbH. Cam manufacturing services fabricate cams to customer specifications and often provide design assistance. Cam Function. A cam converts rotary motion into linear... -
Security Software - (489 companies)Security software programs are used to restrict access to data, files and users on a computer or server. Purpose. Security software is used to restrict access to data, files, and users on a computer or server. Types. Products include: Firewalls... -
Medical Software - (276 companies)Medical and healthcare software is used in hospitals, clinics, and related facilities. This category includes software used to control and monitor medical devices, and software used for medical practice management and patient billing. Medical... -
Drawing Software - (22 companies)There are different types of drawing software to choose from depending on the application. Some of the most well-known drawing software options include: computer-aided design (CAD). mechanical computer-aided design (MCAD). computer-aided manufacturing (CAM). AutoCAD...
-
Barcode Software - (194 companies)Barcode software identifies or decodes barcode symbology, generates output strings corresponding to barcode values, creates barcode fonts, prints barcodes, and/or performs tracking, etc. Barcode software identifies or decodes barcode symbology...
-
Robot Software - (142 companies)Robot Software is used for programming robots to insturt the device to perform certain autonomous tasks. Robot software is used for programming robots to instruct the device to perform certain autonomous tasks. Specifically, it is the coded commands...
-
Computer Numerical Control Software (CNC) - (73 companies)Computer numerical control software (CNC) is used to create tool paths for CNC machine control systems, or to turn a personal computer (PC) into a CNC controller. Computer numerical control (CNC) software is used to create tool paths for CNC machine...
-
Accounting Software - (72 companies)Accounting Software is software that records and processes accounting transactions. Accounting software is application software that records and processes accounting transactions. Accounting software usually includes functional modules...
Product News
-
MOUETTE PLASTIC MOLD CO., LTD
Polyurethane Cam Followers Urethane-coated cam followers from Changzhou Mouette Machinery are engineered for high performance and long service life in demanding industrial applications. Key Features: Enhanced Durability: Urethane coating resists wear, abrasion, and corrosion, extending component lifespan. Noise Reduction: Minimizes metal-to-metal contact for quieter operation. Smooth Motion: Non-stick surface ensures precise and efficient movement. Stud & Yoke Options: Adaptable to different machine designs and mounting... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE PLASTIC MOLD CO., LTD
Cam Followers for Industrial Applications MOUETTE specializes in the design and manufacture of high-quality cam followers that ensure smooth and efficient motion conversion. Ideal for a broad spectrum of applications --from industrial robots to office automation equipment --these cam followers are built with precision and durability in mind. Available in various sizes, materials, and designs, our cam followers are engineered to provide optimal raceway performance, reducing friction and enhancing contact stress distribution... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Southco
E5 Cam Latches Southco E5 Cam Latches are designed to provide a simple, affordable solution for secure enclosure access. With quick quarter-turn operation, these latches allow users to open and close doors efficiently, making them ideal for applications requiring frequent access. The modular design offers extensive flexibility, with a variety of actuation styles, body materials, and dimensional options to meet diverse application needs. This adaptability makes the E5 series suitable for a broad range... (read more)Browse Latches Datasheets for Southco -
MOUETTE PLASTIC MOLD CO., LTD
Industrial Cam Followers for Motion MOUETTE's industrial cam followers are designed to convert rotary motion into linear motion with exceptional precision and low friction. They are perfect for a wide range of industrial applications, from machine tools and industrial robots to office automation and harsh environments. These cam followers are engineered for durability, offering: Wide range of materials: Available in steel, stainless steel, and engineered plastics for versatile application needs. Optimized raceway design: Enhances... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE PLASTIC MOLD CO., LTD
High-Performance Cam Followers Engineers face challenges ensuring smooth motion, load handling, and long-term reliability in industrial automation and conveyor systems, where suboptimal components can increase downtime and maintenance costs. MOUETTE cam followers deliver tailored precision, robust design, and versatile material options including chrome steel, stainless steel, and engineered plastics. Engineered for moderate loads and shock resistance, they enhance efficiency and operational reliability in conveyors, transfer... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE PLASTIC MOLD CO., LTD
Precision Cam Followers Explore the epitome of precision engineering with cam followers designed for consistent and reliable motion. These followers, characterized by low-friction profiles, seamlessly convert rotary motion into linear motion with minimal lubrication requirements. Key Features: Comprehensive Manufacturing: Offering a diverse range of cam followers in catalog-standard and customizable configurations, catering to sizes from 16mm studs to 200mm outside diameter. Ready-to-Mount Units: Streamlining... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
THK America, Inc.
Cam Follower - for a wide range of applications The Cam Follower is a compact bearing with a high-rigidity shaft and a built-in needle bearing. Most suitable as a guide roller for cam mechanisms and linear motion of automated machines and dedicated machines. See Options (read more)Browse Cam Followers Datasheets for THK America, Inc. -
MOUETTE PLASTIC MOLD CO., LTD
Urethane Cam Followers Boost Performance Urethane Cam Followers: Enhance Durability and Efficiency. Engineered for high-performance machinery, urethane-coated cam followers offer superior wear resistance and smooth operation, enabling engineers and buyers to optimize productivity and reduce maintenance costs. Enhanced Durability: Urethane coating protects against wear and abrasion, significantly extending the cam followers ' lifespan. Noise Reduction: Minimizes operational noise, ensuring quieter automotive engines, textile machines... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE PLASTIC MOLD CO., LTD
Hybrid Ceramic Cam Follower Bearings Revolutionary Cam Follower Bearings for Demanding Applications. MOUETTE introduces a breakthrough in Cam Follower Bearings by integrating advanced materials and engineering innovations. Designed for machinery, robotics, and automotive systems, these upgraded bearings deliver superior durability and motion efficiency. High-Strength Stainless Steel: Exceptional corrosion resistance and strength for extended use in harsh environments. Hybrid Ceramic Rollers: Low-friction, wear-resistant rollers... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE PLASTIC MOLD CO., LTD
Reliable Cam Followers for Industrial Lines Cam followers are the unsung heroes of industrial motion systems, quietly ensuring that conveyors, transfer lines, and automated equipment run smoothly across industries like power generation, metal processing, food production, and packaging. Designed for moderate loads and shock resistance, these components combine durability with flexibility, making them indispensable in applications where both reliability and ease of maintenance are critical. Selecting the right cam follower goes beyond... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD
-
A New One-Side Finish Machining Method for Profile of Globoidal Indexing Cam in High Speed
The practical calculation formulas of tool path modification is given, which can be used in developing the CAD/ CAM software of the globoidal indexing cam.
-
Proceedings of International Conference on Advances in Tribology and Engineering Systems
To design and analysis of globoidal cam used Dynacam 10 software [2] and graph of arm rotation angle versus cam rotation angle [1].
-
Modeling Concave Globoidal Cam with
Swinging Roller Follower: A Case Study
The globoidal cam can be modeled by using CAD software .
-
Profile Surface Construction and Pressure Angle Analysis of a New Type of Globoidal Indexing Cam
MATLAB software is used to calculate three-dimensional coordinate points, these coordinate points are imported into Pro/E software , and finally 3D model for globoidal cam is established by three-dimensional modeling function of Pro/E software.
-
Generating High-Accuracy Tool Path for 5-axis
Flank Milling of Globoidal Spatial Cam
However, the commercial CAM software cannot generate NC program for the globoidal spatial cam, which must be designed by incorporating the transmission mechanism.
-
3D Modeling and Simulation of a New Type of Globoidal Indexing Cam Mechanism
3D model of parts of globoidal indexing cam mechanism with steel ball is built by Pro/E software .
-
Materials Processing and Manufacturing III
Meanwhile, the 3D software of Soildworks was used for three-dimensional modeling and parts assembling for the .... The five-axis linkage NC machine of the globoidal indexing cam is shown in Fig 3.
-
Vibration, Structural Engineering and Measurement II
…high-level language [4,5], another is to model using the existing 3D software with supporting software . .... According to the meshing principle of the globoidal indexing cam and the indexing plate, we build the coordinate system as Fig 5.
-
Applied Research and Engineering Solutions in Industry
Because of its particularity, it needs to use the conjugate theory of spatial envelope to calculate and use three dimensional software -Pro/Engineer to extract cam ’s characteristic curves. .... surface, and offset the theoretical profile surface to form the actual contour surface of globoidal indexing cam.
-
A Rapid Cam Design and Manufacturing System and its Verification
Fist of all, the 3D model of globoidal ... .... Application of Conjugate Cam Design Software Platform in Die Cutting Platen Press Mechanism .
Indicates content that may require registration and/or purchase.