-
Supplier: FX PCB Co., Ltd.
Description: times; Good oxidation resistance due to the hard-gold plating process to the PCB pads. Difference between hard gold plating and flash gold plating To make a less valuable metal appear gold, a layer of gold that is less than 0.25 microns thick
-
Supplier: TE Connectivity
Description: Body Features Shell Base Material : Brass Shell Plating Material : Gold Shell Plating Thickness (MICIN) : 30 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Mating Area
- Features: Electrical Contact
- Applications: Motor
-
Supplier: Allied Electronics, Inc.
Description: Female Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V
-
-
Supplier: Luma-Metall AB
Description: The characteristics of gold plated molybdenum wire makes it suitable for different electronic applications. Besides reasons like protection against corrosion another cause for gold plating is to achieve good electrical contact and also an improved wettability for
- Overall Width / OD: 0.0005905515 to 0.00787402 inch
- Elongation: 2 to 25 %
- Tensile Modulus (E): 46,411.788594303 ksi
- Processing, Temper & Finish: Coated / Painted, Polished
-
Supplier: Allied Electronics, Inc.
Description: AMP DIP Socket, Beryllium Copper Contact Material, 0.100 " Centerline, 0.125 " Terminal Post Length Precision Four-Finger Inner Contact Provides Concentric Funnel Entry for Easy Flat and Round Lead Insertion BeCu Inner Contact for Maximum Mechanical and Electrical
-
Supplier: TE Connectivity
Description: Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material
- North American (AWG): 20 AWG
- International (mm2): 0.518 mm2
- Features: RoHS
-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 52 Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Silver, Gold Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact
- Features: RoHS
-
Supplier: Allied Electronics, Inc.
Description: Female Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V
-
Supplier: Allied Electronics, Inc.
Description: Precision Four-Finger Inner Contact Provides Concentric Funnel Entry for Easy Flat and Round Lead Insertion BeCu Inner Contact for Maximum Mechanical and Electrical Performance PC Board Thickness Range: 0.062" and 0.092" PC Termination: 0.125" Contact Spacing:
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 163882-66564-8 Packaging: Reel - TR Type: Stamped Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Pin Material: Brass Plating: Gold Plating - Thickness: 30μin (0.76μm) Categories:
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 051401-66570-3 Packaging: Bulk Type: Stamped Wire Gauge: 18 AWG Contact Termination: Solder Cup Pin or Socket: Pin Material: Brass Plating: Gold Plating - Thickness: 30μin (0.76μm) Categories:
-
Supplier: TE Connectivity
Description: Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .2 MICM [8 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area
- Voltage Rating: 250 volts
- Current Rating: 0.3 amps
- Insulation Resistance: 2 Mohms
- Dielectric Withstanding Voltage: 0.5 kilovolts
-
Supplier: Win Source Electronics
Description: Manufacturer: Souriau Win Source Part Number: 1032143-RM20M12D281000 Packaging: Bulk Type: Machined Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Pin Material: Copper Alloy Plating: Gold Plating - Thickness: 29.5μin (0.75μm) Categories:
-
Supplier: Richardson RFPD
Description: BNC Female Crimp Rear Mount Bulkhead, with D-Flat, Max Panel Thickness .25"", for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Nickel
- Features: Coaxial Connector
-
Supplier: Newark, An Avnet Company
Description: Pitch Spacing:0.5mm; No. of Contacts:36Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Gold Plated Contacts; FFC / FPC Thickness:0.3mm RoHS
-
Supplier: ASTM International
Description: This specification establishes the requirements for electrodeposited palladium coatings for use in engineering applications. This specification also covers composite coatings of palladium with a thin gold overplate for applications involving electrical contacts. The
-
Supplier: Win Source Electronics
Description: Gender: Receptacle Length: 7.7 mm Housing Material: Polyamide Orientation: Vertical Contact Plating: Gold Housing Color: Black Number of Ports: 1 Contact Current Rating: 1 A Plating: Tin Categories: Barrel - Audio Connectors Alternative Parts (Cross-Reference):
- Number of Contacts: 5 #
- Connector Type: Audio / Video Connector
-
Supplier: Aries Electronics, Inc.
Description: 0.20-0.29mm pitch : 15g per contact on 0.30-0.35mm pitch : 16g per contact on 0.40-0.45mm pitch : 25g per contact on 0.50-0.75mm pitch : 25g per contact on 0.80mm pitch or larger OPERATING TEMPERATURE: -55°C [-67°] min. to 150°C [302°] max. TYPICAL AVERAGE BURN-IN
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 5.08 to 20.32 mm
- Socket Type: BGA, CSP, Test / Prototyping Socket
- Features: Clamshell Socket, Other, Solderless
-
Supplier: SFCable.com
Description: 100pcs / bag RJ45 Cat6 Shielded Plug Stranded 50Micron. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: CAT6 RJ45 Modular Plug Round Solid 50Micron 100 pcs per bag. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: high-frequency applications. Key Features Connector Type: Gender: Female Orientation: Right Angle Mounting Type: 2-Hole Panel Mount Material and Construction: Body Material: High-quality brass with gold or nickel plating for enhanced durability and conductivity Center Contact:
- Features: RF and Microwave Connector
-
Description: copper-plating method, tin-plating method, nickel-plating method, LAP method (metal plating after laser). Because the surface structure of ceramic material is different from that of metal material, welding often can not wet the surface of ceramic, and can not form a firm
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: SFCable.com
Description: 20pcs / bag. Solid CAT6 Plug . Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts.
- Gender: Male / Plug
-
Supplier: RS Components, Ltd.
Description: Molex 08-55-0106 Crimp Terminal
- Plating / Coating: Gold
- Shape / Form: Pin / Probe
- Features: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: Hirschmann Test & Measurement 930103788
- Plating / Coating: Gold
- Shape / Form: Pin / Probe
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
.) > Passivation and plating (electroless nickel, gold, tin, etc.) > High temp molded parts for autoclaving and sterilization > Variable spring tension & specialized hook bends > Color coded connectors and test lead or cable assemblies > Test Reports, testing, and (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
with in a number of contact spacings and with multiple options for contact terminations, plating thicknesses, and mounting styles, providing customers with more flexibility in their designs. With a product offering that exceeds 446,000 parts, EDAC is the world leader in Card Edge connectors, and (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc. -
Contact Plating Brass (read more)
Browse RF Adapters Datasheets for Eteily Technologies India Pvt. Ltd. -
Designed for applications requiring reliable electrical connection under continuous motion and mechanical stress, these pogo pins combine rolling contact structure with high-cycle durability (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
contact feature concentrates load force to create an effective seal. A deformable coating material on the seal flows into surface grooves and asperities better than any other seal. Precision manufacturing carefully controls wall thickness and end profile for efficient sealing, while coatings (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
split into 5 contact types (signal, power, coaxial, data and pneumatic contacts) for a total of 231 module variations (considering male/female and gold plating thickness) giving the possibility to have an infinite number of combinations. (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
optimum seal shape by profiling its cross-section thus providing a carefully controlled variable wall thickness to maximize springback and to optimize the sealing contact force for a specific application. Because the V-Seal may be designed to generate high contact stress, it is a (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
, 5530) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G-45204) Copper Lead/Indium PTFE (AMS 2515) (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
smaller than a postage stamp. Our Miniature Multipliers feature Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. See VMI's other (read more)
Browse Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
system. Gold plating over Beryllium Copper allows users the ability to exceed 2,000 mating cycles. By design, Omnetics flex-pin contact allows for greater flexibility and lower contact resistance than other contact types on the market. Omnetics standard circular insulators sizes come in: 5, 7, 12, 16, 27 (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
Research on gold contact materials
Because of interest in materials conserva- tion and cost reduction for electrical contacts , gold platings of reduced thickness are attractive, but, if porous, corrosion may occur in polluted atmospheres when the deposit is on copper, nickel and many other substrates.
-
Highlights from recent literrature
Contact force improves the performance of gold finishes in stationary electrical contacts and decreases significantly the gold plating thickness requirements compared with the unloaded situation because of its effect on suppression of surface film growth.
-
Passive alignment and soldering technique for optical components
For the electrical contact a gold plated copper sheet with the thickness of 0.3 mm is used.
-
Preventing Thermal Cycling and Vibration Failures in Electronic Equipment
The electrical contacts were gold plated , but the gold had a thickness of only 3 I'in.
-
Development of a wafer-level burn-in test socket for fine-pitch BGA interconnect
To maintain a minimum contact force (needed for suEcient electrical contact ) with increasing thickness (due to plating nickel and then gold on top of copper), the length of the beams must be increased to allow for an adequate deflection range.
-
Contributors
He has worked in the area of far-infrared ellipsometry as used for thickness measurements, electrooptic inspec- tion as used for gold - plated electrical contacts , and is currently concerned with the electro- optic inspection of optical fibers.
-
Table of contents
Electrical Contact Resistance in Thin (≤ 0.5 µm) Gold Plated Contacts: Effect of Gold Plating Thickness .
-
2010 Index IEEE Transactions on Components and Packaging Technologies Vol. 33
… TCAPT Sept. 2010 524-534 Milla, J., see Lim, S. P.-S., TCAPT Dec. 2010 747-753 Misra, P., and Nagaraju, J., Electrical Contact Resistance in Thin ( 0:5 m) Gold Plated Contacts: Effect of Gold Plating Thickness ; TCAPT Dec. 2010 830 …
-
Table of contents
Electrical Contact Resistance in Thin (≤ 0.5μm) Gold Plated Contacts: Effect of Gold Plating Thickness .................
-
Electrical Contact Resistance in Thin (<= 0.5 mu m) Gold Plated Contacts: Effect of Gold Plating Thickness - ePrints@IISc
Electrical Contact Resistance in Thin (<= 0.5 mu m) Gold Plated Contacts: Effect of Gold Plating Thickness .
Indicates content that may require registration and/or purchase.