Products/Services for Gopher Drill

  • Hand Drills-Image
    Hand Drills - (179 companies)
    Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip...
  • Drilling and Tapping Machines-Image
    Drilling and Tapping Machines - (514 companies)
    Drilling machines and tapping machines are used to drill or thread holes in a surface. Drilling machines and tapping machines vary from the tiny bench machine used in the finest jeweler 's operation to the huge, heavy-duty machines that bore large...
  • Drill Bits-Image
    Drill Bits - (1151 companies)
    Drill bits are drill accessories that are used as rotary cutting tools for drilling holes. Drills and drill bits are used in many industrial applications for machining of metals, plastics, and other materials, construction, woodworking...
  •  
    Drill Collars - (57 companies)
    Drill collars are a component of the drill string that makes up part of the bottom hole assembly (BHA). They are thicker-walled, heavier, and more rigid than drill pipes and are primarily used to weigh down the drill bit while dampening vibration...
  •  
    Drill Pipe - (90 companies)
    Drill pipe is hollow, thick-walled piping used on drilling rigs to transmit drilling fluid and torque through the wellbore to the drill bit. Drill pipe is hollow, thick-walled piping that transmits drilling fluid and torque through the wellbore...
  •  
    Guide Bushings and Drill Bushings - (149 companies)
    Drill bushings are used to guide drills and other tools. Guide bushings and drill bushings are used to guide drills, punches, pillars, or other tools. A bushing may be attached to the drill or rotary tool, or inserted into a jig to control hole...
  •  
    Drilling Rigs - (145 companies)
    Drilling rigs are machines that creates holes (boreholes) and/or shafts in the ground. They are equipped with deck engines or truck engines, hoists or lifts, compressors, pumps, and pipe-handling equipment. Drilling rigs are machines that create...
  •  
    Drilling and Tapping End Effectors - (24 companies)
    Drilling and tapping end effectors attach to the end of a robotic arm, and perform machining of holes and threads in a target material. The effectors are adapted to the end of an articulating robotic arm, often via an interfacing device called...
  •  
    Earth Drilling and Boring Services - (240 companies)
    Earth drilling and boring services provide well drilling, quarry drilling and blasting, large site excavation, and related services. Earth drililng and boring services provide well drilling, quarry drilling and blasting, large site excavation...
  •  
    Drilling Units and Tapping Units - (83 companies)
    Drilling units and tapping units are machine tool components for automated drilling and tapping applications. They usually consist of a drilling head, chuck or collet, motor, and in-feed cylinder or mechanism. Drilling units and tapping units...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Norlok Technology, Inc.
Norlok Technology, Inc.
Norlok Technology, Inc.
Norlok Technology, Inc.
Petersen Products Co.