-
Supplier: Edmund Optics Inc.
Description: Chemically Strengthened Drawn Glass Highly Resistance to Surface Scratches Ideal for Electronic Displays Gorilla® Glass Windows are chemically strengthened to reduce the propagation of surface flaws. These thin windows feature superior surface quality and excellent
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 1.1 mm
- Surface Quality: 80-50 Scratch / Dig
- Window Shape: Circular
-
Supplier: Edmund Optics Inc.
Description: Chemically Strengthened Drawn Glass Highly Resistance to Surface Scratches Ideal for Electronic Displays Gorilla® Glass Windows are chemically strengthened to reduce the propagation of surface flaws. These thin windows feature superior surface quality and excellent
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 1.1 mm
- Surface Quality: 80-50 Scratch / Dig
- Window Shape: Circular
-
Supplier: Edmund Optics Inc.
Description: Chemically Strengthened Drawn Glass Highly Resistance to Surface Scratches Ideal for Electronic Displays Gorilla® Glass Windows are chemically strengthened to reduce the propagation of surface flaws. These thin windows feature superior surface quality and excellent
- Diameter, Square Side, or Rectangular Length: 20.000000000000004 mm
- Thickness: 1.1 mm
- Surface Quality: 80-50 Scratch / Dig
- Window Shape: Circular
-
-
Supplier: Edmund Optics Inc.
Description: Chemically Strengthened Drawn Glass Highly Resistance to Surface Scratches Ideal for Electronic Displays Gorilla® Glass Windows are chemically strengthened to reduce the propagation of surface flaws. These thin windows feature superior surface quality and excellent
- Diameter, Square Side, or Rectangular Length: 30 mm
- Thickness: 1.1 mm
- Surface Quality: 80-50 Scratch / Dig
- Window Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: Gorilla® Glass Windows are chemically strengthened to provide excellent scratch resistance. These windows offer good performance in the visible range and due to it's strength, these windows can be offered in very thin options whilst still maintaining it's
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Thickness: 1.1 mm
- Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: Gorilla® Glass Windows are chemically strengthened to provide excellent scratch resistance. These windows offer good performance in the visible range and due to it's strength, these windows can be offered in very thin options whilst still maintaining it's
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Thickness: 1.1 mm
- Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: Gorilla® Glass Windows are chemically strengthened to provide excellent scratch resistance. These windows offer good performance in the visible range and due to it's strength, these windows can be offered in very thin options whilst still maintaining it's
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Thickness: 1.1 mm
- Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: Gorilla® Glass Windows are chemically strengthened to provide excellent scratch resistance. These windows offer good performance in the visible range and due to it's strength, these windows can be offered in very thin options whilst still maintaining it's
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Thickness: 1.1 mm
- Shape: Circular
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Gorilla Glass is an alkali - aluminosilicate thin sheet glass which is well suited to survive common glass failures. Its unique composition allows a deeper layer of chemical strengthening thereby making it more durable and scratch resistant. Gorilla glass is
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 80-50 Scratch / Dig
- Features: Specialty / Other
-
Supplier: Abrisa Technologies
Description: High Ion-Exchange (HIE™) aluminosilicate glass is a strong, lightweight, colorless and flexible glass that achieves high levels of damage resistance for scratch, break, impact and shock combined with good optical clarity. It is an excellent choice for use as protective enhancement
- Length: 46 inch
- Width / O.D.: 29 inch
- Thickness / Wall Thickness: 0.01574804 to 0.0787402 inch
- Width: 29 inch
-
Supplier: SAE International
Description: compared to standard soda lime window glass allows the design of thin, low weight window constructions. In addition, its unique manufacturing process delivers pristine glass surfaces and precise thickness control for high quality window optics. While this concept
-
Supplier: Abrisa Technologies
Description: surfaces, outdoor camera and sensor windows, portable device displays and more. Abrisa Technologies’ CleanVue™ PRO-AR399 series of coatings can be applied to most borosilicate glass (SCHOTT Borofloat®, SCHOTT D263®, BK-7) High Ion-exchange (HIE™) glass, Corning® Gorilla®
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Substrate: Glass
-
Supplier: Advantech
Description: 10" Rugged Tablet with Intel® Core™ i3/i5/i7/Celeron® Processor 7th generation Intel® Core™ i3/i5/i7/Celeron® processor with integrated Intel® Turbo Boost technology 10.1" high-brightness WXGA and WUXGA LED display with scratch-resistant Corning® Gorilla® Glass 3 panel Multi-touch PCAP
- Voltage: 19 volts
- Weight: 2.1609 lbs
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies’ Transparent Conductive Heaters incorporate coatings of Indium Tin Oxide (ITO), Index-Matched Indium Tin Oxide (IMITO) or Indium Molyb-denum Oxide (IMO) and are ideal window and display glass solutions when anti-fogging or de-icing, and high throughput and clarity
- Features: Electric, Other
Window, Glass, and Glazing Services
(146 Companies)
Windows
(608 Companies)
Sight Windows
(192 Companies)
Infrared Windows
(39 Companies)