Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JFW Industries, Inc.
Description: requirement (sales@jfwindustries.com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.2 to 0.5 dB
- Isolation (Port to Port): 60 to 80 dB
- Switching Speed: 15 ms
-
Supplier: JFW Industries, Inc.
Description: requirement (sales@jfwindustries.com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and
- Frequency Range: 5 to 1,000 MHz
- Insertion Loss: 2.8 dB
- Isolation (Port to Port): 80 dB
- Switching Speed: 0.01 ms
-
Supplier: JFW Industries, Inc.
Description: requirement (sales@jfwindustries.com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and
- Frequency Range: 20 to 1,000 MHz
- Insertion Loss: 2.5 dB
- Isolation (Port to Port): 55 dB
- Switching Speed: 50 ms
-
-
Supplier: JFW Industries, Inc.
Description: requirement (sales@jfwindustries.com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and
- Frequency Range: 0 to 12,400 MHz
- Insertion Loss: 0.15 to 0.5 dB
- Isolation (Port to Port): 60 to 85 dB
- Switching Speed: 20 ms
-
Supplier: AMETEK Programmable Power
Description: combination of up to twelve building blocks can be housed in a single 1U rack LXI enclosure. Building block topologies include dual SPDTs, SP4T, SP6T, and transfer switches, as well as a 6-line pass through adapter that can be used to drive external circuitry. TO CONFIGURE YOUR SWITCH SIMPLY
-
Supplier: ValueTronics International, Inc.
Description: The E4419B is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure
-
Supplier: ValueTronics International, Inc.
Description: The 80344A is a used 40 GHz 0.2 Watts RF Sensor from Gigatronics. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional
- Frequency Range: 40,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: The 6769B is a 40 GHz RF Generator from Wiltron. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 50,000 MHz
- Maximum Frequency Range: 50,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: AR Modular RF
Description: The Model KAA4020 is a Class AB wideband RF power amplifier that delivers more than 500 Watts CW power into a 50-Ohm load over the frequency range of 1 MHz to 50 MHz. Power gain is a minimum of 57 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module. The
- Frequency Range: 1 to 50 MHz
- Minimum Gain: 57 dB
- Output Power( P1dB): 56.98970004336019 dBm
- Gain Flatness: 1.5 dB
-
Supplier: ValueTronics International, Inc.
Description: The 1250 is a switch mainframe from Racal Dana. Additional Features: Annunciators: 2 status LED indicators; 3 GPIB LED indicators; 16 character alphanumeric display (Option 90) AC Voltage: 100, 115, 215, 230 VAC ± 10% Requirements: 47-66 Hz Dimensions: 133.4 mm (5.25 in) High x 421.6 mm (16.6
-
Supplier: APITech
Description: setups and subsystem design. Available in two standard communication interfaces:-Model 8210A-1: GPIB/IEEE-488 (HS-488 ready)-Model 8210A-2: RS-232, RS-422, RS-485 Weinschel Brand Product
-
Supplier: Teledyne LeCroy
Description: The WaveSurfer 510 combines the MAUI with OneTouch user interface with powerful waveform processing, in addition to advanced math, measurement, and debug tools, to quickly analyze and find the root cause of problems. The 12.1” touch-screen display of the WaveSurfer 510 is the largest in its class
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: TEGAM, Inc.
Description: employ the 1750 to measure wiring harnesses and RF shields for connection integrity. The capability of the 1750 enables the accurate real time measurement of electro-plating thickness and conductive coatings on housings and shields. The 1750 employs multiple techniques to achieve its
- Resistance / Impedance Range: 0.00002 to 20,000 kohms
- Sampling Rate: 18 to 100 Hz
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: AR RF/Microwave Instrumentation
Description: 50A250, when used with a sweep generator, will provide a minimum of 50 W of RF power. Included is a front panel gain control that permits the operator to conveniently set the desired output level. The 50A250 is protected from RF input overdrive by an RF input leveling circuit
- Frequency Range: 0.01 to 250 MHz
- Output Power( P1dB): 46.98970004336019 dBm
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model AA1000 is a rack mount unit supplying DC power, communication, and RF routing to either the AA18G26 or AA26G40 field generating systems. The unit is supplied with 2m and 4m power and RF cables, as well, as bulkhead feedthroughs for both cable types. Other lengths are
- Type: DC Power Supply
- Form Factor: Rack Mount
-
Supplier: Rohde & Schwarz USA, Inc.
Description: characterization of active and passive RF components Fast embedding/de-embedding for impedance matching using virtual networks Mixed-mode S-parameters for balanced DUT characterization Redefined S-parameters for flexible test setup configuration Extensive analysis functions for efficient
- Frequency Range: 9 to 40,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Description: ENCLOSURE RF shielded enclosure Free standing design – structural support system Modular wood-core panel construction Raised access floor (12″ deep w/ removable panels) Waveguide ventilation panels – (4) 12″ x 24″ Bulkhead connector panels – (2) 12″ x 24″ RF shielded lighting system –
- Parameters: Emissions, Sound
- Features: Lights, Other
- Configuration: Walk-In
Find Suppliers by Category Top
Featured Products Top
-
XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more)
Browse RF Switches Datasheets for Murata Electronics -
PIN Diode Switches for High Power Transceivers Skyworks’ silicon product offerings include high power PIN diode switches for use in a wide variety of microwave applications including WLAN, handset, Satcom (LNB/DBS-CATV), automotive, military, aerospace, defense (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
The MSW2-1001ELGA is a Single Pole Double Throw switch manufactured using a silicon-on-insulator process. It enables operation from 100 MHz to 40 GHz and exhibits excellent RF performance by simultaneously providing wide bandwidth, low insertion loss, fast switching, high isolation, high IIP3 and hot switching capabilities. The switch is available in a compact 2.25 x 2.25 mm LGA package. (read more)
Browse RF Switches Datasheets for Marki Microwave LLC -
In modern RF and microwave systems, engineers face challenges like signal integrity, fast switching speeds, and space-constrained designs. The MA4AGSW2 addresses these needs with exceptional performance in a bare-die format (read more)
Browse RF Switches Datasheets for Win Source Electronics -
Our products are in-stock and ready to ship today! Connecting people and things has never been more important than right now. We are here to keep your RF designs moving forward with our portfolio of off-the-shelf SPDT and SP3T switches for handset, WLAN, base (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
The QPB1034 is a S-Band switched filter bank module that integrates two switches on both sides of 4 filters and a bypass. This module is housed in a 6x6 mm package for radar applications. Low insertion loss, coupled with BAW's high out-of-band rejection, make this switched filter bank (read more)
Browse Board Mount RF Filters Datasheets for Qorvo -
Qorvo’s QPC2320 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch. Operating from 0.02 to 15GHz, the QPC2320 typically supports up to 2W input power handling at control voltages of 0/+3 V. This switch maintains low insertion (read more)
Browse RF Switches Datasheets for Qorvo -
Qorvo’s QPC2420 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch. Operating from 0.02 to 30GHz, the QPC2420 typically supports up to 2W input power handling at control voltages of 0/+3 V. This switch maintains low insertion (read more)
Browse RF Switches Datasheets for Qorvo -
manufacture variations, make this switched filter bank an ideal choice for L-Band D&A applications. The QPB1029 is part of Qorvo’s extensive portfolio of RF BAW and SAW filters and modules. (read more)
Browse RF Filters and Microwave Filters Datasheets for Qorvo -
Skyworks is pleased to introduce the SKY5A1007, a new switch in our portfolio of Sky5® product (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
Application: Modular Instrumentation Use Reed Relays
There are many types of modular instrumentation platforms: VXI, PXI, PACs, Labview, AXie, USB, GPIB, etc. They all offer several different plug-in boards that carry out singular and/or multiple functions. Modular RF analog switching boards are now RF reed relays that allow passage of up to 17.5 GHz
More Information Top
-
CANbus Switches Form Custom Matrices | Content content from Microwaves & RF
… three-throw (SP3T) through single-pole, 12-throw (SP12T) switches are available with frequency range of DC to 18 GHz, DC to 26.5 GHz, and DC to 40 GHz with RF -11 harnesses and Ethernet or GPIB switching remote control boards.
-
Polarization diversity in Ultra-Wideband imaging systems
All devices like VNA, motor controller and RF switch are controlled by a PC via GPIB .
-
Architecting production test systems
For special test needs like very high density switching or RF components of test you could connect GPIB and VXI instruments to your PXI system.
-
Multiharmonic source-pull/load-pull active setup based on six-port reflectometers: influence of the second harmonic source impedance on RF performances of powe...
Some routines con- trol all the devices that are connected through an IEEE-488 gen- eral-purpose interface bus ( GPIB ) interface (attenuators, phase shifters, switch setting, RF generator, etc.).
-
Detection, identification, location, and remote sensing using SAW RFID sensor tags
The GPIB network interface board supports communication between the CPU board and an RF switch matrix.
-
Blockage/shadowing and polarization measurements at 2.45 GHz for interference evaluation between Bluetooth and IEEE 802.11 WLAN
A program written in commercial software was used to control the RF switch via DAQ card, and collect the data from spectrum analyzer over GPIB bus.
-
An RF electronically controlled impedance tuning network design and its application to an antenna input impedance automatic matching system
The system consists of a switching module (which selects the proper p-i-n state configuration), a network analyzer (which takes RF measurements) and a PC (which controls the acquisition procedure and switching status via GPIB ).
-
Mechatronics and Industrial Informatics
The GPIB -232CV-A chip can only control one instrument, so we use a RF switch (a high frequency relay produced by RCT) to toggle the communication link, that is, switching signal between UCB system and USB system.
-
A Near-Field Measurement Setup Using an Array of Optically Modulated Scatterers
In our setup, all the components, including lock-in amplifier, optical switch , laser diode, RF source and antenna (electromagnetic field launcher) are computer-controlled via an IEEE-488 ( GPIB ) bus (see Fig. 1).
-
Trilithic Introduces Switchable Device Controller For Test Configuration And Design
Featuring GPIB /IEEE-488, RS-232/RS-485 or Ethernet communication interface, the CTL provides control for Trilithic programmable attenuators, RF Switches and other switchable components.
Indicates content that may require registration and/or purchase.