-
Supplier: Newport MKS
Description: The ESP302-GPIB-ADPT GPIB to Serial adapter is an add-on to be used with ESP302 controller and permits communication from customer's GPIB controller to the ESP302 serial interface. An cable (sold separately) is needed to connect
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS IEEE 488 (GPIB) Interfaces and Instruments Serial to IEEE 488 Converters Bus extenders Measurement Computing offers several IEEE 488 (GPIB) based interfaces, controllers, and instruments. Interfaces are available for adding IEEE 488 control from any
- Number of ports: 1
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: ValueTronics International, Inc.
Description: parameters through easy to use SCPI commands. The power supplies come with a RS232 to TTL serial converter cable and a USB to TTL serial converter cable. Additionally, model 9123A can be controlled via GPIB interface and includes a GPIB to TTL
- DC Output Power: 150 watts
- Type: DC Power Supply
-
-
Supplier: ValueTronics International, Inc.
Description: approximately 100 MB allows for storage/recall of >1000 instrument settings and user-defined arbitrary waveforms Built-in frequency counter Harmonics generator function LAN, USB device port (USBTMC-compliant), and front panel USB host port GPIB connectivity with optional
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: AR RF/Microwave Instrumentation
Description: (GPIB) Ethernet USB 2.0. Test and Measurement Class RS-232 (19200 Baud) Fiber-Optic Serial (19200 Baud) F/O Connector Type E-2000 Compact Duplex Application Software VM7000, emcware Laser 2 W Wavelength 808 nm Maximum Output Power 2000 mW Shutdown Time <1 ms After fiber disconnect <250
-
Supplier: ValueTronics International, Inc.
Description: Oscilloscopes Display Easy Access to Probe Comp Box Controls or Oscilloscope Probe Menu Display for Probe Status, Setup Control, and Diagnostic Information Integrated Scope/Probe System Direct Connection to and Powered from TekVPI™ Oscilloscope Interface (Connects directly to
- Bandwidth: 1,500 MHz
- Probe Type: Differential
-
Supplier: Newport MKS
Description: for high speed parallel communication. Please note that our RS232 connector (SUB-D15HD) is not the standard subD9. Please use: ESP302-RS232 Serial Communications Adapter (newport.com) to convert the signals to a standard 9-pin D-SUB RS232 serial port connection.
- Number of Axes / Motors: 1
- Supply Voltage (AC): 115 to 230 volts
- Motor / System: DC Brushed Motor
- Communication: Ethernet, RS232
-
Supplier: Newport MKS
Description: for high speed parallel communication. Please note that our RS232 connector (SUB-D15HD) is not the standard subD9. Please use: ESP302-RS232 Serial Communications Adapter (newport.com) to convert the signals to a standard 9-pin D-SUB RS232 serial port connection.
- Number of Axes / Motors: 3
- Motor / System: DC Brushed Motor
- Communication: Ethernet, RS232
-
Supplier: Newport MKS
Description: for high speed parallel communication. Please note that our RS232 connector (SUB-D15HD) is not the standard subD9. Please use: ESP302-RS232 Serial Communications Adapter (newport.com) to convert the signals to a standard 9-pin D-SUB RS232 serial port connection.
- Number of Axes / Motors: 2
- Supply Voltage (AC): 115 to 230 volts
- Motor / System: DC Brushed Motor
- Communication: Ethernet, RS232
-
Supplier: Audio Precision
Description: The 2700 Series is designed for audio engineers who need the highest performance, lowest distortion and greatest flexibility possible in their audio analyzer. With the Programmable Serial Interface Adapter (PSIA), it is the best solution for high end converter and other chip designers.
-
Supplier: ValueTronics International, Inc.
Description: designing state of the art high-speed serial communication links and other ultra-high-speed electronic systems. Modern industry bus standards such as Fibre Channel, Fully Buffered DIMM, Serial ATA, Serial Attached SCSI, and PCI-Express have performance points in the 4 to
- Bandwidth: 8,000 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
optical devices without concern for proper heat management Better signal integrity (SI) performance Potential to upgrade to 112 Gb/s PAM4 Custom solutions from adapter cables to loopback cables and beyond Cable and connector solutions for copper or optical based (read more)
Browse Circular Connectors Datasheets for DigiKey -
wide compatibility allows investigators and IT professionals to work with virtually any modern storage device without the need for additional adapters or systems. Copy from Anywhere to Anywhere True bidirectional duplication between drives, disk images, PCs, and network or cloud (read more)
Browse Device Programmers Datasheets for U-Reach Data Solutions Inc. -
Plug and play smart sensors are easy to use and they save both time and money. Transducer Techniques offers two plug and play meters that are compliant with the IEEE 1451.4 Standard: the Smart (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC
More Information Top
-
Characterization of New Hexagonal Large Area MPPCs
A GPIB bus connects all instruments that are readout via a computer through a GPIB to serial port adapter .
-
GPIB Address Converter
… poll enable TAm : the lower device is assigned to Talker STB (SBN or SBA): Status byte SPD : serial poll disable UNT : Un-talk The STB from the device is set to the serial poll register of the upper GPIB adapter (TMS-9914).
-
Sensors, Measurement and Intelligent Materials
(3) Using asynchronous serial controller hardware. (4) Over a Local Area Network (LAN) that uses VXI-11 protocol and one of the following: an AD007 LAN- to - GPIB adapter to GPIB controller hardware or a 10Base-T Ethernet connection together with virtual GPIB software running on Windows-based …
-
http://dspace.mit.edu/bitstream/handle/1721.1/79331/847630222-MIT.pdf?sequence=2
The NI-VISA Configuration application lists adapters which are available to VISA. Serial devices appear as ASRLx and GPIB adapters appear as GPIBx.
-
CR4 - Thread: GPIB commands for Test Machine
On the laptop are you using interface adaptors ? GPIB to USB- Serial - Printer .
-
LXI—an integrators view
USB to Serial adapters are used to connect legacy RS232 devices. Data aquisition cards and communication cards (such as GPIB or RS422) populate PCI slots.
-
Automated operation of a homemade torque magnetometer using LabVIEW
All devices needed to control and measure the system’s state are connected to a Windows PC via an IEEE- 488 General Purpose Interface Bus ( GPIB ), RS-232 serial connections and indirectly via additional analogue and digital input and output ports present in … The main parts are a simple PCI-GPIB adapter card from NI built into the computer, the …
-
Integrated software package for laser diodes characterization
The power meter has a conenctor adapter which makes possible its communication with the PC both on the serial port or on the GPIB bus. . … based on two optical detectors having slightly different spectral response, which, when exposed to the laser beam …
-
Journal of Propulsion and Power > Mach Number/Surface Roughness Effects on Symmetric Transonic Turbine Airfoil Aerodynamic Losses
This system provides thermocouple compensation electronically such that voltages for type-T thermocouples are given relative to The voltage outputs from this unit are acquired by the Dell Precision 530 personal computer workstation through its univer- sal serial bus (USB) port, using LABVIEW 6.1 software and a 188417D-01 GPIB -USB-B adaptor made by National Instruments.
-
New Products
The V-2627 GPIB unit with fast rise time provides rec- tangular pulses up to 31-kW peak power and voltages up to 30 kV, under bus con- trol. Intended for use with a talker and con- troller, the adapter functions as a listener with accepter … The unit interprets the TTL-compatible 8-bit parallel byte- serial format specified by the standard and …
Indicates content that may require registration and/or purchase.