Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Northrop Grumman Corporation
Description: production for multiple military applications for the US Government and other nations worldwide. The LN-100R can be supplied with an embedded all-in-view GRAM-SAASM GPS system module, or it will operate with an external standalone GPS receiver. Originally developed for
- Angular Rate Range: 400.0000000000002 deg/sec
- Linear Acceleration Range: 16 g
-
Supplier: Northrop Grumman Corporation
Description: The Northrop Grumman LN-260 is a flight qualified operational form and fit replacement Inertial Navigation System/Global Positioning System (INS/GPS) that can be incorporated with numerous international and domestic Standard Navigation Unit platforms. In the news: Northrop
- Operating Temperature: -40 to 159.8 F
-
Supplier: Northrop Grumman Corporation
Description: The LN-100G is a versatile Inertial Navigation System/Global Positioning System (INS/GPS) capable of performing high-accuracy navigation while supplying unsurpassed sensor stability for superior geo-location needs. The LN-100G is a non-dithered 0.8 nm/hr free INS/GPS
- Angular Rate Range: 400.0000000000002 deg/sec
- Linear Acceleration Range: 16 g
- Operating Temperature: -65.2 to 159.8 F
-
-
Supplier: SBG Systems SAS
Description: Ekinox-N is an ITAR Free Inertial Navigation System with integrated GPS + GLONASS receiver. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF) which fuses in real-time inertial data with internal GPS information. High
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature GPS-Aided Inertial Navigation System Overview The 3DM-GX3® -45 high-performance, miniature GPS-Aided Inertial Navigation System (GPS/INS) combines MEMS inertial sensors, a highly-sensitive embedded GPS receiver, and a complex Extended Kalman
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.7322844 inch
-
Supplier: Richardson RFPD
Description: AirPrime XS1110 Ultra-Low Power Multi-GNSS Module The XS1110 supports tracking of GPS+Glonass, GPS+BeiDou, or GPS+Galileo satellite system combinations to deliver superior positioning accuracy within <1.5m, consuming up to 50% less power than standard GNSS modules. Unlike
- Supply Voltage: 1.8 V
- Technology: GPS
- Device Type: Receiver
-
Supplier: American Portwell Technology Inc.
Description: Intel® Atom™ D525 based Rugged Telematics Platform with Intel GMA 3150 Graphic and ICH8M Chipset, bulit-in GPS module and 3.75G HSUPA
- Speed: 1,800 MHz
- RAM: 4 GB
- Operating Temperature: -4 to 140 F
- Mounting / Configuration: Desktop / Tower
-
Supplier: SBG Systems SAS
Description: miniature inertial navigation sensor. It embeds the latest generation of GNSS receivers (GPS/GLONASS/BEIDOU/GALILEO) for a better satellite availability in harsh GPS environments (i.e urban canyons). In addition to provide accurate position and velocity, the GPS aiding allows
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: TelephoneStuff.com
Description: Bluetooth and Ethernet as well as GPS capabilities to cover all of your application needs. Features: - EDGE (E-GPRS) Class 10 - GPRS Class 12 - Packet data rates up to 240K bps (coding scheme MCS-9, LLC layer, 4 time slots) - Quad-band GSM 850/900/1800/1900 MHz - Embedded TCP/IP stack
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: L-com, Inc.
Description: The HG821-03PU-GPS is a combination cellular and active GPS omnidirectional antenna designed to integrate into devices requiring wireless capability. It includes an integrated GPS/GNSS Antenna. By embedding these antennas directly into a device, the need for external antennas is
- Gain: 3 dB
- Applications: Cellular / PCS Base Station, Dual Band / Multi-band, GPS
- Pattern Type: Omnidirectional
-
Supplier: SBG Systems SAS
Description: Ekinox-D is an ITAR Free Inertial Navigation System with integrated Dual Antenna GNSS receiver. It combines an Inertial Measurement Unit (IMU), and runs an enhanced on-board Extended Kalman Filter (EKF) to fuse in real-time inertial data with internal GPS information. High Performance
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: Northrop Grumman Corporation
Description: The LN-251 Inertial Navigation System/Global Positioning System (INS/GPS) is the smallest, lightest, lower power, and most reliable navigator with unsurpassed geo-location and velocity accuracy in its class. The LN-251 is a fully integrated, non-dithered navigation system
- Angular Rate Range: 1,000.000000000002 deg/sec
- Linear Acceleration Range: 28 g
- Operating Temperature: -65.2 to 159.8 F
-
Supplier: TOP-electronics USA
Description: Quectel L76, GPS/GLONASS module, 10.1×9.7mm The L76 is an extremely compact GNSS module, a concurrent GNSS receiver with multiple GNSS systems. It provides simultaneous GPS, GLONASS, BeiDou, Galileo and QZSS open service L1 reception capability. With 33 tracking channels, 99
- Technology: GPS
-
Supplier: Telit IoT Solutions, Inc.
Description: front-end Embedded LNA allows use of passive antennas Supports ephemeris file injection (A-GPS) Satellite Based Augmentation System (SBAS) compliant CSR SiRFstarVTM based Family Concept Our positioning product portfolio is the result of over twenty years of experience in GNSS
- Bias / Operating Current: 46 to 53 mA
- TJ: -40 to 85 C
- Sensitivity: -147 to -166 dBm
- Technology: GPS
-
Supplier: Telit IoT Solutions, Inc.
Description: The SE868-AS is a GPS Smart antenna module featuring an embedded antenna with an optimized RF path and standard SMT mounting. The SE868-AS features an 11 x 11 mm QFN package based on a low-power consumption MT3337 GPS chipset and an embedded 9x9mm antenna on top of the
- Bias / Operating Current: 10 mA
- Maximum Modulation Current: 25 mA
- TJ: -40 to 85 C
- Pin Count: 32 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPS0015 can be used for catalog matching and distributor lookup.
- Primary Frequency Range: 1,574 to 1,576 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: SBG Systems SAS
Description: at every altitude. Development Kit SBG Systems has designed a powerful and easy-to-use Development Kit. In just a few seconds, you start evaluating and configuring your inertial sensor and integrate it in your system.
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-GPS1502LX can be used for catalog matching and distributor lookup.
- Supply Voltage (VS): 1.5 volts
- Operating Temperature: -40 C
- Pin Count: 6
- Features: Other
-
Supplier: TOP-electronics USA
Description: Quectel L76-L, GPS/GLONASS module with internal LNA, 10.1×9.7mm Extremely Compact GNSS Module with Ultra Low Power Consumption The L76-L is an extremely compact GNSS module, a concurrent GNSS receiver with multiple GNSS systems. It provides simultaneous GPS, GLONASS, BeiDou,
- Technology: GPS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ANTENNA GPS 1575.4 MHZ Product overview: GPS0002 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: Richardson RFPD
Description: board can connect to the embedded u-blox M10 chip through the SPI or I2C bus. EVK-M101 comes with u-center PC software for configuration, evaluation and debugging of u-blox GNSS products and services. u-center provides useful assistance during all phases of a system integration
- Category: Development Suite / Kit
- Supported System: GPS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GPS0010 can be used for catalog matching and distributor lookup.
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GPS/GLONASS/Galileo L2 Band Passive Ceramic Antenna in Russia The GPS/GLONASS/Galileo L2 Band SMD Passive Ceramic Antenna (25x25x2 mm) is engineered for high-precision satellite positioning, supporting the L2 frequency band across multiple global navigation systems. Its compact
- Primary Frequency Range: 1,575.42 MHz
- Gain: 1.5 dB
- Operating Temperature: -40 to 185 F
- Applications: GPS
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GPS/GLONASS L1+L2 Passive Ceramic Patch Antenna (15x15x4mm) Enhance your GNSS system with our L1+L2 Band Passive Ceramic Antenna, designed for high-precision GPS, GLONASS applications. This compact and reliable antenna delivers superior signal reception and accuracy, making it
- Primary Frequency Range: 1,227.6 to 1,575 MHz
- Gain: 2.6 dB
- Operating Temperature: -40 to 185 F
- Applications: GPS
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: handheld GPS units for accurate positioning and navigation. Automotive GPS Systems: Provides reliable and precise positioning for vehicle navigation systems. Wearable Technology: Used in wearable devices requiring precise location tracking, such as fitness trackers or
- Primary Frequency Range: 1,227.6 to 1,575 MHz
- Gain: 28 dB
- VSWR: 1.8 :1
- Operating Temperature: -40 to 185 F
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GPS IRNSS L1/L5 Dual Stacked Passive Ceramic Patch Antenna The GPS/IRNSS L1/L5 Dual Stacked Passive Ceramic Antenna is a compact, high-performance antenna designed for multi-frequency satellite navigation. Supporting both L1 and L5 bands across GPS, GLONASS, and Galileo
- Primary Frequency Range: 1,575 MHz
- Gain: 4.2 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 185 F
-
Supplier: Amongo Technology Co., Ltd.
Description: in extreme operation environments; 15 inch 10-points PCAP touchscreen panel with full flat surface design; 3G/4G, Ethernet, WiFi, GPS, Bluetooth functions optional;; Up-to-date Android main board supporting customization application; Designed to endure extreme conditions like heat, cold,
- RAM: 2 GB
- Computer Type: Desktop / Tower
- General Features: Integrated BluetoothTM Technology, Panel Mount, Touch Screen
- Features: Other
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature Attitude Heading Reference System (AHRS) Overview The 3DM-GX3® -35 high-performance, miniature Attitude Heading Reference System (AHRS) with GPS, combines MEMS sensor technology and a highly sensitive embedded GPS receiver. It incorporates a triaxial
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.7322844 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: Embedded Box Computers COMPUTER SYSTEM, 722R w/ GPS/GPRS/BT/CE
-
Supplier: Cirrus Logic, Inc.
Description: USB 2.0 full-speed host (OHCI), running at 12 Mbps, and three UARTs are included as well. Designers of digital media servers, jukeboxes, telematic control systems, thin clients, set-top boxes, point-of-sale terminals, industrial controls, biometric security systems and GPS
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Cirrus Logic, Inc.
Description: many other embedded operating systems. The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The 16 KB instruction cache and 16 KB data cache provide zero-cycle latency to the current program and data, or they
- Clock Frequency: 166 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Cirrus Logic, Inc.
Description: and many other embedded operating systems. The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The 16 KB instruction cache and 16 KB data cache provide zero-cycle latency to the current program and data, or
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: TelephoneStuff.com
Description: Bluetooth and Ethernet as well as GPS capabilities to cover all of your application needs. Features: - EDGE (E-GPRS) Class 10 - GPRS Class 12 - Packet data rates up to 240K bps (coding scheme MCS-9, LLC layer, 4 time slots) - Quad-band GSM 850/900/1800/1900 MHz - Embedded TCP/IP stack
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: Bluetooth and Ethernet as well as GPS capabilities to cover all of your application needs. Features: - EDGE (E-GPRS) Class 10 - GPRS Class 12 - Packet data rates up to 240K bps (coding scheme MCS-9, LLC layer, 4 time slots) - Quad-band GSM 850/900/1800/1900 MHz - Embedded TCP/IP stack
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: Richardson RFPD
Description: or a high speed RMII interface, the modules connect to a host system. They can be both a Wi- Fi station and micro access point, Bluetooth master, slave, peripheral and central, DHCP server and client. The modules are suitable for a wide range of applications, including, telematics, industrial
- Technology: GPS
- Device Type: Receiver
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies introduces the tiny GPS/GLONASS L1 + L2 Active Ceramic Patch Antenna, which is optimized (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the GPS L1 Passive Ceramic Patch Antenna series, which are tiny, high-performance antennas designed for dependable GNSS reception in embedded devices and positioning systems. These passive ceramic patch antennas operate at the GPS L1 frequency (1575 (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
KEY PRODUCT MESSAGING 13mm x 13mm version provides a ground plane independent dipole internal / embedded antenna solution. 25mm x 25mm version can be used with multi-constellation GNSS receivers on dual GNSS bands to benefit from (read more)
Browse Antennas Datasheets for TE Connectivity -
exchange and decentralized power distribution. Devices such as GPS units, environmental sensors, tactical radios and night vision systems rely on small interfaces that can manage both digital and analog signals in real time. This trend is mirrored in power systems, where the proliferation (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
-antenna connections Internet of Things and embedded wireless devices GPS and GNSS Modules Wi-Fi and Bluetooth communication systems RF test and measurement setups Specific (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards (read more)
Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
KEY PRODUCT MESSAGING Splatch 5G/LTE cellular wideband antennas Surface-mount omnidirectional embedded antennas supporting frequencies used in 5G FR1 and LTE to offer global world band wideband coverage in a low (read more)
Browse Antennas Datasheets for TE Connectivity -
Ω impedance is ideal for WiFi, GSM, LTE, GPS, and other RF applications up to ~6 GHz. Compact 113 mm assembly offers clean, space-saving routing inside enclosures. Allows external antenna connection for modules with internal U.FL ports, increasing (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
. Custom Battery Chargers Engineered for OEMs Green Cubes offers custom industrial battery chargers and docking stations for portable and handheld devices. As a complete power system solution provider, Green Cubes has the fundamental battery chemistry knowledge that is the keystone of (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
support receive diversity for reliable performance in difficult coverage conditions or those that require voice functionality via VoLTE. Customers can take advantage of embedded IoT protocols (LwM2M, MQTT) and security features (TLS/DTLS, secure update/secure boot) to implement various applications (read more)
Browse Memory Modules Datasheets for DigiKey
Conduct Research Top
-
Recon Instruments revolutionizes ski experiences with MOD Live optics and sensors kit for snow goggles, using complete TI solution - embedded processing, wireless connectivity, analog and power management
Recon Instruments created a "first" in winter sport goggles with the MOD Live, utilizing TI's solutions to develop a product that met all design requirements and goals. With integrated Bluetooth (R), Bluetooth low-energy and GPS capabilities, Recon's current products can "speak" to other devices
-
Four Digital Tech Applications Enhancing Defense Transportation
Digital technology affected the transportation industry early - in the 1990s - largely due to railcars and railroads as well as adoption by logistics providers. Things like onboard computers, tracking software and advanced GPS were common. However, the transportation industry is now experiencing
-
How to Use Linux in Industrial Automation (.pdf)
The Linux OS can be found in many unexpected places in our daily lives. From GPS navigators to smart phones, countless devices now run the Linux kernel. As a free and open-source solution, Linux offers some advantages compared to Windows. Is this open-source OS relevant for industrial automation
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for the second half of 2005 is a mixed bag of optimism in areas like semiconductor manufacturing, uncertainty in key industry sectors like displays and worries about the direction of the global economy. Sarantel antenna embedded in GPS dog-tracking tag Sarantel Ltd., a supplier of helical antennas, said
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
hard-drive media plant in Singapore. Hot products: GPS/Galileo chip set, ARM-7 microcontroller This week's hot products include a dual GPS/Galileo chip set, an ARM-7 microcontroller with dual high-speed buses, an arbitrary waveform generator and an infrared thermometer. Hynix launches 300-mm R &D fab
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
a microcontroller core, 12-channel GPS baseband circuitry, dual 14-bit analog-to-digital converter, embedded RAM, CAN-bus controller, and high-speed UARTs for interfacing to a cellular phone. Anam, Silterra reportedly end merger talks to combine foundry operations SANTA CLARA, Calif. -- Anam
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/8817/48272780-MIT.pdf?sequence=2
Data for the cost of GPS embedded systems is taken from the SnapTrack Data Sheet - "SnapSmart." .
-
Informatics and Management Science VI
With the maturity of geographic information system technology as well as the development of WAP and GPS embedded systems , the qualities and construction of digital sports and sports information will be accelerated greatly.
-
Design and Implementation of The Embedded Express Tracking System--《Science & Technology Information》2013年03期
【Key Words】: GPRS GPS Embedded system .
-
Computer and Computing Technologies in Agriculture VI
Embedded System GPS ModuleSerial port .
-
Archer VHF radio system
… key features: small full-feature, full-performance manpack multirole; portable, manpack and vehicle clip-in roles fully interoperable with all Archer VHF radio types digital signal processing architecture in-field software programmable embedded Global Positioning System ( GPS ) embedded Network Data Controller (NDC …
-
Practical testing application of travel time estimation using applied Monte Carlo Method and adaptive estimation from probes
Embedded GPS System "PUMAS BOX" .
-
Data fusion techniques applied to scenarios including ADS-B and radar sensors for air traffic control
The aircraft has its own position provided by an embedded GPS system integrated with ADS-B Out equip- ment .
-
Energy Consumption and Autonomous Driving
Smartphone: a Smartphone is used as: • The sensing unit that receives data from the traffic light via the V2X device embedded in the vehicle, and can retrieve localisation and speed data with the embedded GPS system .
-
Handbook of Smart Textiles
In the ProeTEX project, a GPS system embedded in a rescue suit allows to determine the location of a person.
-
Inter-cooperative Collective Intelligence: Techniques and Applications
The system leverages the GPS system embedded in the iPhone.
Indicates content that may require registration and/or purchase.