-
Supplier: Anatech Electronics, Inc.
Description: 1575 MHz GPS RF Saw Filter
- Frequency (Fc): 1,575.42 MHz
- Bandwidth: 2,000 kHz
- Insertion Loss: 0.9 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 1227 MHz GPS RF SAW Filter
- Frequency (Fc): 1,227 MHz
- Bandwidth: 20,000 kHz
- Insertion Loss: 1.6 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: GPS L1 RF SAW Filter
- Frequency (Fc): 1,575.42 MHz
- Bandwidth: 2,400 kHz
- Insertion Loss: 1.3 dB
- Features: Other
-
-
Supplier: Anatech Electronics, Inc.
Description: 1575 MHz GPS Balanced RF SAW Filter
- Frequency (Fc): 1,575.42 MHz
- Bandwidth: 2,000 kHz
- Insertion Loss: 2.1 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 1227 MHz GPS Saw Filter
- Frequency (Fc): 1,227 MHz
- Bandwidth: 20,000 kHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: The QPQ1060 is a L1 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also has excellent power handling capability for low power transmitters. Housed in a 1.4 x 1.2 mm
- Frequency (Fc): 1,559.92 to 1,590.92 MHz
- Bandwidth: 31,000 kHz
- Insertion Loss: 1.3 dB
- Features: Other
-
Supplier: Qorvo
Description: The QPQ1061 is a L2 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also has excellent power handling capability for low power transmitters. Housed in a 1.4 x 1.2 mm
- Frequency (Fc): 1,212.1 to 1,243.1 MHz
- Bandwidth: 31,000 kHz
- Insertion Loss: 1.2 dB
- Features: Other
-
Supplier: Qorvo
Description: The QPQ1062 is a L5 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also has excellent power handling capability for low power transmitters. Housed in a 1.4 x 1.2 mm
- Frequency (Fc): 1,160.95 to 1,191.95 MHz
- Bandwidth: 31,000 kHz
- Insertion Loss: 1.2 dB
- Features: Other
-
Supplier: DigiKey
Description: 1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.1dB Bandwidth 5-SMD, No Lead
- Cutoff or Center Frequency (Fc): 1,575,000 kHz
- Pin Count: 5
- Applications: General
- Features: Other, SAW Filter
-
Supplier: APITech
Description: API Technologies designs and manufactures high-rel SAW filters for today’s military and commercial markets. API provides standard solutions for narrowband, GPS band applications, standard IF and standard RF bands. API’s design library consists of filters from 20
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 958346-B39162B4353P810 Category: Filters>SAW Filters Series: B4353 Package: Tape & Reel Applications: GPS Standard Package: 5,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.4dB Height (Max): 0.018" (0.45mm) Bandwidth: 46.61MHz
- Features: Other, SAW Filter
-
Supplier: Newark, An Avnet Company
Description: SAW FILTER, 1.57542GHZ, SMD-6; Center Frequency:1.57542GHz; Pass Band Frequency:1.57422GHz a 1.57662GHz; SAW Filter Applications:GPS, RF Devices; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: QUALCOMM Win Source Part Number: 912443-B39162B3923U410 Features: 1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.3dB - Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters
- Features: SAW Filter
-
Supplier: Win Source Electronics
Description: Manufacturer: QUALCOMM Win Source Part Number: 912441-B39162B3529U410 Features: 1.6015GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 2.5dB 17MHz Bandwidth 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete
- Features: SAW Filter
-
Supplier: Win Source Electronics
Description: Manufacturer: QUALCOMM Win Source Part Number: 912442-B39162B3913U410 Features: 1.588GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 2dB 56MHz Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters
- Features: SAW Filter
-
Supplier: Richardson RFPD
Description: This GPS/Galileo bandpass filter features sharp attenuation and low loss. The part is easy to integrate in satellite RF receivers, given its 50 Ohm input/output match.
- Frequency (Fc): 1,590 MHz
- Bandwidth: 24,000 kHz
- Ripple: 0.8 dB
- Insertion Loss: 3.2 dB
-
Supplier: Richardson RFPD
Description: non-line-of-sight scenario. The MAX-M10S module integrates an LNA followed by a SAW filter in the RF path for maximum sensitivity in passive antenna designs. MAX-M10 detects jamming and spoofing attempts and reports them to the host, so that the system can react to such events.
- Supply Voltage: 1.8 V
- Technology: GPS
- Device Type: Receiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: GPS RF SAW Filter SF14 Series Product overview: SF14-1575M5UB01 from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers
- Filter Category: Active Filter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FILTER SAW 1.575GHZ 5SMD / 1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 3MHz Bandwidth 5-SMD, No Lead Product overview: SF14-1575F5UU15 from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering,
- Filter Category: Active Filter
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC GNSS, LNA, SAW Filter GPS 1.55GHz ~ 1.615GHz I²C Interface, SPI Interface 47-LGA (5.3x4.9)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: GPS LOW NOISE AMPLIFIER WITH INTEGRATED INPUT/OUTPUT SAW FILTERS Product overview: RF2818 from RF Micro Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
-
Supplier: TOP-electronics USA
Description: on-board LNAs and SAW filters serve to ensure better positioning in weak signal areas and other harsh environments. The GNSS chipset using 28nm process technology, coupled with the advanced low-power management solution, enables low-power GNSS sensing and positioning determination and
- Applications: Mobile / Wireless Systems
-
Supplier: TOP-electronics USA
Description: LNAs and SAW filters serve to ensure better positioning in weak signal areas and other harsh environments. The GNSS chipset using 28nm process technology, coupled with the advanced low-power management solution, enables low-power GNSS sensing and positioning determination and makes the
- Applications: Mobile / Wireless Systems
-
Supplier: Skyworks Solutions, Inc.
Description: SKY78072 meets spectral linearity requirements of TD-SCDMA modulation with good power-added efficiency. Receiver Section: The SKY78072 integrated Duplexers, RX SAWs, and 1P9T/1P9T SOI switch provides 2G/3G/4G Rx paths from antenna to LNA port of RFIC. GPS and WiFi coexistence are
- Features: Other
- Package Type: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
LinkedIn Anatech Electronics, Manufacturer of RF filters and RF products Anatech Electronics, Inc., is a (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Standard Band pass filters database is a library of previously designed band pass filters in several technologies, such as Cavity Band pass filters, Waveguide band pass filters, Ceramic Band pass filters, Lumped elements band pass filters, SAW band pass filters, Helical band pass filters and Crystal (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
LinkedIn Anatech Electronics, Manufacturer of RF filters and RF products Anatech Electronics, Inc., is a (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
an ideal choice for S-Band D&A applications. The QPB1034 is part of Qorvo’s extensive portfolio of RF BAW and SAW filters and modules. (read more)
Browse Board Mount RF Filters Datasheets for Qorvo -
manufacture variations, make this switched filter bank an ideal choice for L-Band D&A applications. The QPB1029 is part of Qorvo’s extensive portfolio of RF BAW and SAW filters and modules. (read more)
Browse RF Filters and Microwave Filters Datasheets for Qorvo -
several technologies, such as Cavity Band pass filters, Waveguide band pass filters, Ceramic Band pass filters, Lumped elements band pass filters, SAW band pass filters, Helical band pass filters and Crystal band pass filters. Each technology has its own advantages, and disadvantages as discribed in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
. Anatech Electronics also offers Ceramic band pass filters in connectorized packages with N-type, SMA, TNC, or BNC type connectors, and other standard RF connectors. Anatech Electronics has an extensive database of ceramic band pass filters (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
YouTube LinkedIn Anatech Electronics, Manufacturer of RF filters and RF products (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
Anatech Electronics, Manufacturer of RF filters and RF products Anatech Electronics, Inc., is a privately-held, ISO (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
Assessment of LightSquared Terrestrial Broadband
System Effects on GPS Receivers and
GPS-dependent Applications
Although the differential group delay for these two examples is fairly small over L1 ±12 MHz, group delay performance is highly variable with temperature and manufacturing tolerances and thus generally not even specified for GPS RF SAW filters .
-
Extraction of Lumped Element Parameters of Bonding Pad and Internal Arrangement for Ladder-type SAW Filters Using Neural Network Techniques
Description of GPS RF Saw filter .
-
Determination of Lumped Element Package Model for Radio Frequency Surface Acoustic Wave Device Using Neural Network Techniques
Once the response of each SAW resonator and lumped models of each bonding pad and wire are DESCRIPTION OF GPS RF SAW FILTER .
-
Page 3. Semiconductor parts with 162 in root number
SAW RF filter GPS .
-
Apple iPhone 4S (16GB)
SAW Module - 1 RX RF GPS SAW Filter , & 2 Ceramic Multilayer Induc J6, N2 .
-
Page 8. Semiconductor parts with 050 in root number
SAW RF filter GPS .
-
Bill Of Materials - Oppo Find 7 (X9076)
RX RF SAW Filter , GPS /GLONASS, 1575.42/1602MHz .
-
Bill of Materials - Motorola Moto X
RF SAW Filter , GPS /GLONASS, 1575.42/1602 MHz .
-
Bill Of Materials - Samsung Gear S2 (SM-R730V)
RX RF SAW Filter , GPS /GLONASS, 1575.42/1601.72MHz .
-
Bill Of Materials - Chinese Version - Xiaomi Mi 5 (2015201)
RX RF SAW Filter , GPS /GLONASS/BEIDOU2, 1561.10/1575.42/1602MHz .
Indicates content that may require registration and/or purchase.