Products/Services for Grab Type Gantry Ship Unloaders
-
Bulk Material Loaders and Unloaders - (357 companies)Bulk materials loaders and unloaders are used to fill and remove powders, granular substances and other bulk solids from bags, bins, boxes, carts, drums, hoppers, railcars, trucks, and silos. They often include solids feeders and can break down...Loader / UnloaderBulk Container TypeEquipment Type -
Frame Grabbers - (111 companies)Frame grabbers are image processing computer boards that capture and store image data for industrial applications such as quality control. Frame grabbers can operate in monochrome or color. Monochrome is black and white, or grayscale; the image... -
Boats, Ships, and Off Shore Vessels - (118 companies)Boats, ships and offshore vessels are used to transport products, materials, and personnel on oceans, lakes, rivers, and canals. Boats, ships, and offshore vessels are used to transport products, materials, and personnel on oceans, lakes, rivers...
-
Industrial Cranes - (973 companies)...full or partial rotation. Gantry cranes have a horizontal beam and end supports or legs. Machines range in size from small, workstation cranes to very large, heavy-duty construction cranes. Overhead cranes or bridge cranes attach a horizontal... -
Gangways - (24 companies)Gangways are removable or fixed ramps used to load and unload cargo or passengers from roadway vehicles, off-road vehicles, ships, aircraft or between railcars or between fixed and floating docks. Railway gangway have bellows enclosing the gangway...
-
Robots - (1076 companies)...of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots. How to Select Industrial Robots. Industrial robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform...
-
Marine Services - (345 companies)Marine services provide repair, maintenance, logistics, testing, storage, and transportation services for boats, ships, oil tankers, and other watercraft. Marine repair services and marine maintenance services usually have facilities at boatyards...
-
Marine Fenders - (39 companies)Marine fenders are used between marine vessels and docking structures to prevent damage during berthing. They are also used to protect ships during cargo transfers at sea. Marine fenders differ in terms of size, shape, buoyancy, energy absorption...
-
Dock Equipment - (412 companies)Dock equipment covers all items that assist in the loading and unloading of materials from trucks to buildings. Dock equipment categories include dock boards, dock bumpers, dock seals, dock levelers, dock lights, dock shelters, dock doors, dock...
-
Hooks - (298 companies)Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments. Hooks...
Product News
-
Isotech, Inc.
Customized Cartesian XYZ Gantry Robotic Solutions such as those used in: Assembly. Dispensing & Filling. Fastening & Screw Driving. Flying Knives. Camera Positioning & Scanning. Cutting - Laser & Waterjet. General Automation. Indexing & Sorting. Inspection. Loading & Unloading. Material Handling. Packaging, Palletizing & Unitizing. Pick & Place Systems. Printing & Plotting. Product Lifts, Dumbwaiters & Elevators. Spraying. Theatrical Automation. Video Production. Welding. It has been argued that the gantry is the real workhorse of modern... (read more)Browse Robots Datasheets for Isotech, Inc. -
Isotech, Inc.
Multi-Axis Gantry Systems - XYZ Gantries automotive, medical, packaging, food processing, semiconductors, electronics and more. Isotech can be a single source automation or mechanical motion supplier or work with systems integrators, military and government contractors. Specializing in engineering multi-axis motion systems, gantries, and cartesian robots built to customer specifications, Isotech can provide: Pick & Place Systems. Cartesian Robotics. Video Production & Automation Systems. Sorting Systems. Inspection Systems. Camera... (read more)Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Dickow Pump Company, Inc.
WPC 831T Tanker Unloading Pumps WPC 831T Tanker Unloading Pumps. The Dickow WPC 831T was specifically designed for tanker truck unloading applications. The compact single-stage side channel is ideal for the tight space constraints of tanker trucks. Once the WPC pump is initially primed, the side channel pump will operate like a piston pulling vapor and liquid though the line ensuring no issues with vapor lock. Maximum flow of 55 m3/hr (242 gpm) and maximum differential head of 110 m (~360 ft) are possible with the WPC 831T... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Tanker Unloading Pumps: WPC 831T WPC 831T TANKER UNLOADING PUMPS. The Dickow WPC 831T was specifically designed for tanker truck unloading applications. The compact single-stage side channel is ideal for the tight space constraints of tanker trucks. Once the WPC pump is initially primed, the side channel pump will operate like a piston pulling vapor and liquid though the line ensuring no issues with vapor lock. Maximum flow of 55 m3/hr (242 gpm) and maximum differential head of 110 m (~360 ft) are possible with the WPC 831T... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
ETEL S.A.
TELICA Dual Gantry Motion System ETEL launches TELICA, its new multi-axes platform primarily dedicated to semiconductor back-end applications. Its dual gantry architecture provides motion along 3 degrees of freedom, X, Y and Z, for a total number of 8 controlled axes. It is designed to fulfill the most challenging requirements of advanced die bonding processes (Flip-chip, Fan-out, 3D stacked packages), u-LED bonding, dispensing applications and more. By design, conventional motion system architectures are EITHER optimized... (read more)Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
Pleora Technologies Inc.
Analog to GigE Vision External Frame Grabber Pleora 's iPORT Analog-Pro External Frame Grabbers allow designers to treat analog cameras as native GigE Vision cameras. With these external frame grabbers, analog cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) for both video and remote control, and can be mixed with native GigE Vision cameras in networked environments. Compact and simple to integrate, Analog-Pro external frame grabbers can transmit two channels of composite (NTSC, PAL, CCIR, or RS-170) video simultaneously... (read more)Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora Technologies Inc.
Camera Link to USB3 Vision External Frame Grabber Pleora 's iPORT CL-U3 External Frame Grabbers help designers leverage the performance attributes of USB 3.0 - including high-bandwidth output, power over cable, and computing platform choice - by converting Camera Link cameras into native USB3 Vision cameras. With these external frame grabbers, video from Base and Medium mode Camera Link cameras is transmitted with low, predictable latency over a USB 3.0 link directly to existing ports on a broader selection of computing platforms, including... (read more)Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora Technologies Inc.
Camera Link to GigE Vision External Frame Grabber Pleora 's iPORT CL-GigE External Frame Grabbers allows designers to treat Camera Link Base configuration cameras as native GigE Vision (R) cameras in vision systems operating in -40 C to +60 C environments. With these external frame grabbers, Camera Link cameras can enjoy the long-distance cabling, computing platform support, and networking advantages of Gigabit Ethernet (GigE). The CL-GigE converts video data from Camera Link cameras to packets and transmits it over GigE with low, predictable... (read more)Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Teledyne DALSA
Xtium3 PCIe Gen4 Frame Grabber Series for Images Teledyne DALSA, a Teledyne Technologies [NYSE: TDY] company, announces the release of the Xtium TM3 PCIe Gen4 family, a next-generation frame grabber engineered to deliver maximum sustained throughput and ready-to-use image data for high-performance industrial applications. Building on the proven Xtium2 platform, the first model, Xtium3-CLHS PX8 supports the Camera Link HS (R) (CLHS) standard over the PCI Express TM Gen 4.0 interface. This single-slot, single-cable solution accommodates up... (read more)Browse Frame Grabbers Datasheets for Teledyne DALSA -
Teledyne DALSA
Xtium™2-XGV PX8 Frame Grabber cameras, and 3D profile sensors. Building on the field-proven technology and performance of Teledyne DALSA 's Xtium2 family of image acquisition boards, the new Xtium2-XGV PX8 is a half-length multi-port 10GigE frame grabber for PCI Express TM Gen 3.0 x8 platforms. It can support up to 32 cameras in a variety of different link-speeds and scanning configurations. Available in a four or two port SFP+ configurations, the Xtium2-XGV PX8 can sustain aggregate input bandwidth of 4 GByte/s (4x10 Gb/s... (read more)Browse Frame Grabbers Datasheets for Teledyne DALSA
-
Advances in Manufacturing Science and Engineering
Bridge- Type Grab Ship Unloader , with the working level of A8, is a part of steel-structure system, which consists of frame, girder, trolley, gantry , electrical equipments and hoisting mechanism.
-
Double Jib Portal Cranes from Longyuan Port Machinery Manufacturing Co.,Ltd, China
• The capacity of bridge type grab ship unloaders farbricated by LPMC ranges from 350t/h ... • Rail-mounted Container Gantry ...
-
Floating Crane from Longyuan Port Machinery Manufacturing Co.,Ltd, China
• The capacity of bridge type grab ship unloaders farbricated by LPMC ranges from 350t/h ... • Rail-mounted Container Gantry ...
-
Analysis of Dry Bulk Terminals: Chances for Exploration
In 2003 the first continuous unloader (bucket unloader ) for coal transshipment in Europe was installed in the … The grabs are used with sev- eral different types of cranes: gantry cranes, mobile cranes and floating cranes. … 11,000 tons per hour, using a lot of different equipment, like continuous ship loaders (Figure 4 …
-
Materials Handling Handbook 2nd Edition Complete Document
… for, 806 high-level, 806-807 low-level, 805-806 means of loading, 802 sealed lifting, 809 system components, 802-803 twin-cylinder, 803-805, 808-809 Dumper types , 1289 high-lift dumper … … car, 1288 tilt table unloader , 1288 tippler style of … … coefficients, 246 Front-end (oader, 1232 Future worth, 87 G, see G rating Gantry cranes, I tO … installation of heavy equipment, 428 integrated materials handling, 429 150 ft. span, 428 150 tons, 428 powerhouse gantries, 428 shipping and receiving, 428 single-leg gantry, 428 standard … … charts, 16 Gasoline propulsion, 244 Gear drives, 249 Grabs , 520-527 capacity rating …
-
Pipavav Port Project: Basic Dimensions of the port facilities, based on the traf :: TU Delft Institutional Repository
The cargo will in the first phase be handled by ships gear, supported by one heavy mobile crane and in the second phase t w o additional rail mounted gantry cranes will be installed on the quay. The terminal is projected as a reclaimed island with a solid gravity type berth, connected with the … Unloading will be done with a grab unloader of 700-900 ton/h capacity discharging directly on a belt conveyer.
-
Bridge Type Grab Ship Unloader from Longyuan Port Machinery Manufacturing Co.,Ltd, China
Bridge Type Grab Ship Unloader • Rail-mounted Container Gantry ...
-
Bulk cement ship and barge unloading systems, which system is best?
Through-the- ship capacity is slightly less than gantry mountedfor the pneumaticunloaders becauseof the need to move the barge during unloading. The through the ship capacity of the mechanical unloader in this configuration is reduced by both the … An important advantage for the pneumatic discharge configuration on this type of unloader is that it can … In contrast, the extreme difficulty of operation that is required to use grab cranes & hopper unloaders …
-
Dubbel
The weight force of mg the loaded crane attacks at a distance ml from rail 1 and … … relative position of which to the front guiding means di of the drive type (single wheel drive … The gantry cranes are the cranes with one or more horizontal main carriers that on to be … The bridges with small span and rigid frame construction to refrain on a synchronism control (e.g., ship dischargers image 22).
-
Control Techniques, Drives and Controls Handbook
However, it is interesting to consider some of the crane types and the way they are controlled. Ship -to-shore container cranes: grab ship unloaders The hoists, grab, trolley, boom and gantry movements are usually carried out by closed-loop a.c …
Indicates content that may require registration and/or purchase.