Products/Services for Graham Kerr Yogurt Strainers
-
Strainers - (756 companies)Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused. Strainers can be supplied as either an assembly or an element. Strainer assemblies come...Assembly / ElementApplicationsStrainer Type -
Cleaning Services - (575 companies)Industrial cleaning services remove sludge and contaminants; deplug or clean filters; deblind screens or strainers; scour tanks or vessels; and perform biocide applications. They may also condition, clean and treat fuel, oil or other stored media... -
Condensers - (219 companies)Condensers are devices which accept a vapor stream and convert it to a liquid using heat transfer and/or compression.They are used in steam turbines for power plants, in cooling units for in-process fluids, and in air conditioning systems for buildings and automobiles. -
Hydraulic Filters - (438 companies)...in this image the hydraulic filter is labeled as "oil strainer." This system also provides certain additional safety features, such as a relief valve and a pressure relief line in case of overpressure. A hydraulic system. Image credit: Integrated... -
Drains and Drain Systems - (372 companies)Products and components include: Screens. Strainers. Grease traps. Wet waste interceptors. Grease gutters. Grease absorbent materials. Grates. Grate guards. Passive skimmers. Grate lifters. Drain pipes. Check valves. Pressure relief valves. Types... -
Laboratory Filters - (149 companies)Laboratory filters are used to remove particulates from samples in laboratory-scale applications. They consist of a filter medium and housing or holder that constrains and supports the filter media in the sample 's path.
-
Electrical Insulators - (199 companies)Electrical insulators, high voltage bushings and porcelain insulator assemblies provide electrical isolation of power line conductors in transmission and distribution (T & D), substation, transformer, capacitor and power protection applications.
-
Incubators - (261 companies)Incubators are used in biological experiments to allow growth of organisms in optimal conditions of temperature, carbon dioxide and humidity.
-
Magnetometers - (69 companies)Magnetometers are scientific instruments that measure the strength and/or direction of a magnetic field. There are two basic types: scalar and vector.
-
Refractory Shapes - (213 companies)Refractory shapes include recasted, preformed or sintered refractory products that are formed prior to installation in furnaces, boilers or other high temperature equipment.
Product News
-
Acme Engineering Products
Scraper Strainers from ACME The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These strainers are available with connections from 1 " up to 48 " in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire screen... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
The Acme Automatic Scraper Strainer Advantages of Scraper Strainers Over Backwash Strainers. Scraper strainers, like the ACME model, provide several key benefits over backwash strainers: Continuous Operation: Unlike backwash strainers, which require periodic shutdowns for cleaning, scraper strainers can operate continuously, reducing downtime and increasing productivity. Efficient Solids Removal: The ACME Automatic Scraper Strainer excels at removing a broad spectrum of solid sizes, from large debris down to fine particles... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
Water and Wastewater Applications for strainers ACME Engineering Products, Inc. possesses a wide range of custom products to meet any industrial or municipal need. The ACRS Automatic Strainer is a motorized unit designed for the continuous removal of suspended solids from intake, process and wastewater flows. A summary of applications for Acme strainers and where they can be installed in the water and wastewater marketplace. The market niche for ACME scraper strainers is for screen openings from .003 inches (75 microns) up to 6 inch (150mm... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Vooner FloGard LLC
COOLING TOWERS WITH GRAVITY STRAINER COOLING TOWERS WITH GRAVITY STRAINER. Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump capacity. These temperatures can reach as high as 125 oF in many applications. Adding a cooling tower can bring the seal water temperature down to 80-90 oF and improve vacuum pump performance by approximately 10-15%. A self-cleaning gravity strainer can be located ahead of the cooling tower to remove debris... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Acme Engineering Products
Custom Replacement Automatic Scraper Strainers ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly. We have designs to replace RP Adams, SP Kinney, Hayward/Eaton 596 and 2596, Tate Andale and most other vessels with in-line nozzles. We can minimize your piping modifications and provide you with a reliable... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
ACME ACRS Series - Automatic Scraper Strainer Our Automatic Scraper Strainers are designed to operate in the harshest conditions and can handle large solid loading with ease. Available with multiple options and customized to suit your process and environment. Contact us for more information. (read more)Browse Gas Sensors Datasheets for Acme Engineering Products -
Vooner FloGard LLC
Easy to install, self-contained Gravity Strainer 22, OSPREY TM 93.00 INCH (IN) DIAMETER (A) GRAVITY STRAINER. No trapping or driving solids through screen openings. Fibers that "staple" are continuously removed by bottom up spray showers. Easy visual performance check, inspection and infrequent maintenance. (1-2/years). Performance can be "Fine Tuned" (variable speed motor) for change in concentration or flow rate. Easy to install, self-contained modular unit. Small floor space compared to a number of inline strainers. Bottom Up vs Top Down... (read more)Browse Strainers Datasheets for Vooner FloGard LLC -
Parker Sporlan Division
Aftermarket Spring-Loaded Check Valves Copper Ball Spring-Loaded Check Valves. Parker 's Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or "check ", preventing flow back through the valve. This check valve can be installed in the following applications: * In conjunction with filter driers, strainers, or other devices to ensure unidirectional flow. * In conjunction with compressors to prevent liquid refrigerant from... (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
Woodex MECO Industries
Mechanical Seals in the Food Industry MECO seals are designed to service a wide range of food industry applications, including: Dry powders - such as spices, flavorings, beverage mixes, and bakery premixes. Wet or slurry-based products - including soups, sauces, gravies, and pet foods. Chocolate and confectionary products. Dairy Products - including cheese, yogurt, and other processed dairy items. OFS Seals: The OFS seal is MECO 's gold standard for industrial food processing equipment. Unlike other mechanical shaft seals, OFS... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Suzhou Ele Mfg Co., Ltd.
Portable Self-Priming Electric Water Transfer Pump above the water source during operation. Self-Priming for Flexible Installation. The pump features self-priming capability, helping simplify startup when transferring water from tanks, rain barrels, pools, ponds, or other clean-water sources. The pump can self-prime up to approximately 7 -10 ft, depending on configuration and operating conditions. A reinforced suction hose and strainer help maintain a stable water supply while reducing debris intake. 12V DC and 115V AC Options. Two electrical... (read more)
-
Pre-Columbian Foodways
5 Fermentation is a comprehensive and sometimes confusing term. .... They often indicated whether the vase was painted or engraved, the type of drink it held and .... After maize is boiled in an alkaline solution, it must be rinsed in clean water. .... In Tikal y Uaxactún en el Preclásico , edited by Juan Pedro Laporte and Juan Antonio Valdés, pp…
-
Subindex of the video tapes 102-120
-- of whole wheat flour (Thomas) 109,169 the Broteiwei~es in Abh ~ ngigkeit of the Eiweii ~ content and yon Zus ~ tzen on L lysine eggs and Mflcheiweil ~ en 111,362, L threonine (ttutchinson, Moran and Pace). .... ERS, Mikromethode (Janauer and Korkisch) 115, 270 in W ~ sser (Christie Nmowles, Kerr , and Lowden) 108 .... --, EinfluB on the morphology yon yogurt and Sgureweckerbakterien (Galesloot) 10T 227, 103 and phosphatase-Aktivitgt (Schormiiller and … to determination sugar (Jones and Burt) 115, 277 --,pulverisierter sugar, determination not by screens yon erfal~baren particles…
-
Kanerva's Occupational Dermatology
…heat, chemicals, grease and oil, versatile, barrier to moisture Reusable microwaveable ware; kitchenware; yogurt containers; margarine tubs .... Br J Dermatol 141:497–501 Hearn RM, Kerr AC, Rahim KF, Ferguson J, Dawe RS. .... R, Weiss GJ, Borad MJ, Hann CL, Brahmer JR, Chang I, Darbonne WC, Graham RA, Zerivitz KL … due to the process of using a water-powered mill wheel to stamp fibers on a strainer .
-
Fruit Breeding
Seed and bleach are poured through a strainer , and seeds are then placed into the sterilized Petri .... Graham et al. (2002) developed the first SSR markers for Rubus from red raspberry and tested the … to processors for freezing, jam production, canning, juice and flavorings for ice cream, yogurt , and other products .... Kerr ’s Easypick×Northstar Spinell .
-
Seafood Processing By-Products
Eur J Clin Nutr 49:508–516 Dewsbury CE, Graham P, Darley CR. .... Food Chem 122:42–48 Jackson AJ, Kerr AK, Bullock AM. .... have been ingested for thousands of years by humans through traditional products like yogurt , cheese, koumiss, kefir .... is using vibrating strainers to separate the oil portion from the water (FAO Report 1986).
-
Encyclopedia of Industrial Biotechnology: Bioprocess Bioseparation and Cell Technology 7 Volume Set
Graham JD, Green LC, Roberts MJ. .... 1: Cushion tank, 2: strainer . .... These include food products such as bread, yogurt , cheeses, wine, beer, sufu, and sauerkraut (2–4). .... Boehm MK, Woof JM, Kerr MA, Perkins SJ.
-
Islets of Langerhans
…good-quality islets, purifica- tion of islets by filtration with 100-μm cell strainers saves almost 90 … Chimienti F, Devergnas S, Pattou F, Schuit F, Garcia-Cuenca R, Vandewalle B, Kerr -Conte J, Van … Komorowski R, Zhang Y, Liu Q, Wu X, Rulifson IC, Sivits G Jr, Graham M, Yan H .... Use of food supplements or even a probiotic yoghurt containing “friendly bacteria” in prevention of autoimmune diabetes…
-
Top 100 Exotic Food Plants
Rai, H.S., O’Brien, H.E., Reeves, P.A., Olmstead, R.G., and Graham , S.W. 2003. .... jelly, relish, sauce, and sparkling wine; and used as flavoring for ice cream, yogurt , soft drinks, and … from an excretion of the female lac insect (the scale insect Kerria lacca ( Kerr .), more commonly known … okra, Chinese okra, ribbed gourd, ribbed loofah, ridged gourd, silky gourd, silk squash, strainer vine, and vegetable…
-
The Ecology of Mycobacteria: Impact on Animal's and Human's Health
138:383–390 Kerr -Pontes LRS, Barreto ML, Evangelista CMN, Rodrigues LC, Heukelbach J, Feldmeier H. .... have a substantial number and variety of mycobac- teria (Carson et al., 1988; Graham , Jr. et al .... After the experimental infection of yogurt , it was found that M. tuberculosis, M. bovis and M. bovis .... Sev- eral metal strainers are placed in front of the pump to prevent incrustation and obstruction of…
-
Water Encyclopedia 5 Volume Set
Kerr Environmental Research Lab, US EPA,. .... Ojha, C. and Graham , N. (1994). .... • Some large meters recommend or require a strainer to be installed ahead of the meter. .... have been implicated, including mayonnaise, unpasteurized apple juice, fermented hard salami, lettuce, vegetable sprouts, yogurt , and milk.
Indicates content that may require registration and/or purchase.