Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Granular Activated Carbon
-
Supplier: Watts
Description: 10 in. Kwik-Change™ cartridge; granular activated carbon. Case qty 32.
- Filter Medium Material: Activated Carbon
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Serfilco, Ltd.
Description: Features ACTIVATED WITH STEAM FOR HIGH ADSORPTION CAPACITY Specifications Industry has found that granulated activated carbon from SERFILCO is a simple, cost-effective method to purify a wide variety of fluids. Because of its porosity, fluids can flow through the adsorptive
-
-
Supplier: Accuris
Description: Reactivation of Granular Activated Carbon
-
Supplier: Accuris
Description: Products used for the treatment of water intended for human consumption - Granular activated carbon - Part 2: Reactivated granular activated carbon
-
Supplier: Accuris
Description: Products used for the treatment of water intended for human consumption Granular activated carbon Part 1: Virgin granular activated carbon
-
Supplier: Watts
Description: Granular Activated Carbon (GAC) Inline Filters for Reverse Osmosis Systems are perfect for residential ice makers as well as refrigerators, drinking fountains, coffee and tea brewers, motor homes and campers. Features • Final polishing filter • Reduces bad taste and odor • GAC
- Filter Medium Material: Activated Carbon
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: GAC filters are an effective way of removing volatile compounds from drinking water for better tasting water. They are used to remove chlorine odor and taste from water. Polishing RO water with a Watts GAC cartridge improves its taste. PWGAC have a capacity of 2,500 or 5,000 Gals.
- Filter Medium Material: Activated Carbon
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: BakerCorp
Description: Granular, pelletized and powdered media to remove organic contaminants from vapor and liquid streams.
- Features: Activated Carbon, Other
-
Supplier: Ecologix Environmental Systems
Description: Granular activated carbon produced by steam activation of lignite coal. This grade is specifically manufactured for applications requiring rapid adsorption rate in percolation columns. 12x40 Lignite Based Activated Carbon is a general purpose granular
- Features: Activated Carbon
-
Supplier: Pfaltz & Bauer, Inc.
Description: Carbon, Activated (Granular)
-
Supplier: Ecologix Environmental Systems
Description: Activated carbon is a carbon material mostly derived from charcoal. The unique structure of activated carbon produces a very large surface area: 1 lb of granular activated carbon typically provides a surface area of 125 acres (1 Kg =1,000,000
- Features: Activated Carbon
-
Supplier: ASTM International
Description: vibrating device during a designated time per unit weight of carbon. The initial dust content of the sample may also be determined. Granular activated carbon is defined as a minimum of 90 % being larger than 80 mesh (0.18 mm) (see Test Methods D 2867). 1.2 The values
-
Supplier: Watts
Description: GAC filters are an effective way of removing volatile compounds from drinking water for better tasting water. They are used to remove chlorine odor and taste from water. Polishing RO water with a Watts GAC cartridge improves its taste. PWGACBB have a capacity of 7,500 or 15,000 Gals.
- Filter Medium Material: Activated Carbon
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of reference ignition temperature of granular activated carbon in flowing air. This test method provides a basis for comparing the ignition characteristics of different carbons, or the change in ignition characteristics of the
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the particle size distribution of granular activated carbon. For purposes of this test, granular activated carbon is defined as a minimum of 90% retained on a 180-[mu]m Standard sieve. Note 1-For extruded
-
Supplier: ASTM International
Description: given vibrating device during a designated time per unit weight of carbon. The initial dust content of the sample may also be determined. Granular activated carbon is defined as a minimum of 90% being larger than 80 mesh (0.18 mm) (see Test Methods D 2867). 1.2 The values
-
Supplier: Cole-Parmer
Description: Granular Activated Carbon Cartridges remove odors and chlorine taste from water. Approximately 10-oz of granular carbon is packed in the plastic tube. End caps have filters to protect carbon. Use at 1 GPM or lower. For cold water only. May initially contain
- Features: Other
-
Supplier: Cole-Parmer
Description: Granular Activated Carbon Cartridges remove odors and chlorine taste from water. Approximately 10-oz of granular carbon is packed in the plastic tube. End caps have filters to protect carbon. Use at 1 GPM or lower. For cold water only. May initially contain
- Features: Other
-
Supplier: Pall Water
Description: Granular Activated Carbon Filter Cartridges for Liquid Applications Contains premium grade, low sulphur activated carbon Highly effective at removing chlorine Incorporates 20 micron nominal post filter to reduce carbon fines and particulate End-to-end flow
-
Supplier: Branch Environmental Solutions
Description: separates, flowing through the upper and lower beds of activated carbon, where the contaminants are removed, prior to the air being discharged from the system. Typical Removal Efficiencies Numerous types of activated carbon are available, including pelletized,
- Adsorption Media: Activated Carbon
-
Supplier: F.B. Leopold, a Xylem brand
Description: Leopold® FilterWorx™ rapid gravity granular media filter systems with Leopold® FilterWorx® controls remove suspended particulates from water by flowing the water via gravity through a dual media—usually anthracite coal over sand—at a high rate. Monomedia sand, anthracite, and granular
- Features: All Clarifiers, All Sedimentation Equipment, Other
- Application / Industry: Waste / Sludge
-
Supplier: Serfilco, Ltd.
Description: Material: PP (10", 20", 30") Performance: 5oz/10 Features P for Chemicals / Plating W for Water Specifications CARBO-WIND P Polypropylene outer winding serves as a 50 micron prefilter which houses granular activated 99.5+% sulfur-free carbon followed by a 3 micron PP wound
-
Supplier: AENOR
Description: Products used for the treatment of water intended for human consumption - Granular activated carbon - Part 2: Reactivated granular activated carbon
-
Supplier: AENOR
Description: Products used for the treatment of water intended for human consumption - Granular activated carbon - Part 1: Virgin granular activated carbon
-
Supplier: AENOR
Description: Products used for the treatment of water intended for human consumption - Granular activated carbon - Part 1: Virgin granular activated carbon
-
Supplier: AENOR
Description: Products used for the treatment of water intended for human consumption - Granular activated carbon - Part 2: Reactivated granular activated carbon
-
Supplier: Radwell International
Description: WATER FILTER, GRANULAR ACTIVATED CARBON, 10IN, 6 PSI, 2 GPM. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Serfilco, Ltd.
Description: carbon chambers which use the 528 & 548 refillable bulk granular carbon canisters. MAXI-CARB W For absorption of undesirable contaminants including chlorine and many organics. Serves as an effective sediment removal filter down to the 1 - 2 micron range. Non-metallic, PE end
-
Supplier: Cole-Parmer
Description: • Disposable filter capsule contains high-purity activated carbon and glass microfiber HEPA filter • Large surface area of activated carbon for maximum flow and contaminant removal These in-line filters are ideal for applications involving compressed air lines, vacuum
- Housing Material: Other, Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Disposable filter capsule contains high-purity activated carbon and glass microfiber HEPA filter • Large surface area of activated carbon for maximum flow and contaminant removal These in-line filters are ideal for applications involving compressed air lines, vacuum
- Housing Material: Other, Polypropylene (PP)
Find Suppliers by Category Top
Featured Products Top
-
correct inlet/outlet ports and seals to prevent "bypass" (fluid going around the filter). The Filter Media Inside The carbon isn't just loose granules. It comes in different forms inside the cartridge: Granular Activated Carbon (GAC): Loose granules (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Part II: Organoclays Improve Performance of Pump and Treat Remediation Systems
someone installs a vessel with 1,000 lb of granular activated carbon (GAC) to remove 3 ppm of benzene at a water flow rate of 100 gallons per minute (gpm). But the 1 ppm of oil that is present is not taken into account since it is perceived to make little difference to the effectiveness of the process.
More Information Top
-
MWH's Water Treatment: Principles and Design 3rd Edition Complete Document
Adsorption using granular activated carbon was introduced in Hamm, Germany, in 1929 and Bay City, Michigan, in 1930.
-
Physicochemical Treatment Processes
Granular Activated Carbon Adsorption .
-
FEASIBILITY STUDY REPORT FOR THE 200-ZP-1 GROUNDWATER OPERABLE UNIT
ALTERNATIVES TO USING GRANULAR ACTIVATED CARBON TO TREAT 200-ZP-l GROUNDWATER AND 200-PW-l SOIL VAPOR (SGW-34467 .
-
Water Treatment: Principles and Design 2nd Edition
Removal of dissolved organics from water using granular activated carbon (GAC) or powdered .
Indicates content that may require registration and/or purchase.