-
Supplier: Radwell International
Description: GUIDE PIN BUSHING,SELF LUBRICATING BUSHING, 80X100X100MM,BRONZE/GRAPHITE. FREE 2 YEAR RADWELL WARRANTY
- Bearing Surface: Bronze - Sintered, Graphite / Metal Alloy
-
Supplier: Daemar Inc.
Description: Solid bronze or steel bushings. Suited for high load, low speed applications. Lubrication options include: solid PTFE, graphite self-lube or oil grooves.
- Bushing Type: Sleeve
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with self-lubricating graphite, SelfLube Guide Pin Bushings are available in all industry standard (inch) sizes. Metric Sizes are now Available!
- Inside Diameter: 1 to 4.5 inch
- Outside Diameter: 1.5 to 5.5 inch
- Length: 1.875 to 5 inch
- Bearing Surface: Bronze - Sintered
-
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Straight Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.125 to 3.75 inch
- Length: 0.875 to 4.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze either with or without self-lubricating graphite, SelfLube Shoulder Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.125 to 3.75 inch
- Length: 0.875 to 5.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with self-lubricating graphite. SelfLube Demountable Guide Pin Bushings are available in all industry standard (inch) sizes.
- Inside Diameter: 1 to 3 inch
- Outside Diameter: 1.843 to 4.281 inch
- Length: 2.68 to 4.37 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: DME Company
Description: food-related products. Constructed of an aluminum-bronze alloy with oil-impregnated graphite plugs, Self-Lubricating Bushings reduce wear and galling, lower maintenance and repair costs, and eliminate contamination concerns in clean-room environments. They are interchangeable
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Renold Plc.
Description: design allows the coupling to be serviced at convenient intervals, should the elastomer become damaged. The elastomer elements reduce vibration and dampen impact loads, as well as accommodate misalignment up to 0.5 degrees. The original bushing is a neoprene elastomer with a graphite
- Bore Diameter: 1 to 7 inch
- Coupling Diameter: 4.56 to 20.75 inch
- Rated Torque: 12,700 to 1,390,000 In-lbs
- Rated Speed: 1,830 to 3,600 rpm
-
Supplier: OILES America Corporation
Description: Oiles Hiplast is a self-lubricating bearing consisting of expanded bronze mesh encapsulated within proprietary Tetrafluorothylene (PTFE) resin. Hiplast does not have a steel backing but utilizes the bronze mesh to provide structural and dimensional integrity. Extremely lightweight and
- Inside Diameter: 0.393701 inch
- Outside Diameter: 0.4330711 inch
- Length: 0.379921465 to 0.427165585 inch
- Operating Temperature: -58 to 482 F
-
Supplier: Renold Canada
Description: design allows the coupling to be serviced at convenient intervals, should the elastomer become damaged. The elastomer elements reduce vibration and dampen impact loads, as well as accommodate misalignment up to 0.5 degrees. The original bushing is a neoprene elastomer with a graphite
- Bore Diameter: 1.12 to 5.25 inch
- Coupling Diameter: 0.172441038 to 0.521653825 inch
- Coupling Length: 0.116929197 to 0.378740362 inch
- Angular Misalignment: 0.5 degrees
-
Supplier: GGB
Description: Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
- Operating Temperature: -58 to 662 F
- Design Units: Metric
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Waterman Industries, Inc.
Description: galvanized. A lifting eye is cast as a part of the cover for hand operation. Optional features available include bronze or stainless steel seats, monel or brass hinge pins, studs and nuts; graphite impregnated bronze bushings and lubrication fittings - or any combination
- Valve Type: Gate / Knife Valves
-
Supplier: ASCO
Description: Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support.
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 8 to 14 inch
- Shaft Diameter: 1.375 to 2.5 inch
-
Supplier: Bray Commercial
Description: steam up to 15 PSI. The Amodel® Flow Characterizing Disk maintains equal percentage Flow Characteristics for optimum temperature control. The blowout-proof stem and mounting flange, combined with an innovative double O-Ring stem seal and self-centering stem bushing design provides quick and
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 580 psi
- Number of Ports: 3
- Media Temperature: -22 to 284 F
-
Supplier: Bray Commercial
Description: steam up to 15 PSI. The Amodel® Flow Characterizing Disk maintains equal percentage Flow Characteristics for optimum temperature control. The blowout-proof stem and mounting flange, combined with an innovative double O-Ring stem seal and self-centering stem bushing design provides quick and
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 580 psi
- Number of Ports: 2
- Media Temperature: -22 to 284 F
Find Suppliers by Category Top
More Information Top
-
bimetal bushing - offers from bimetal bushing manufacturers, suppliers, exporters & wholesalers
Bushes/DU Bushings/ Graphite Bronze Bushes /Oilless Bushes/Bimetal ...
-
CR4 - Thread: Conveyor Belt Roller and Pulley Failures
Depending on load and speed you might consider changing the bearings by self lubricated ( graphite ) bronze bushings .
-
CR4 - Thread: 304 SS and mild steel, galvanic reaction?
Also, instead of using roller bearings (which will not last, even if you keep them greased every day) consider using Oillite bronze or Graphaloy graphite filled bronze bushings or even Igus polymer bushings. they'll last forever with minimal maintenence.
-
bronze bushes ( Page 3 ) - offers from bronze bushes manufacturers, suppliers, exporters & wholesalers
Bronze Bush,Oilless Bushing, Graphite + bronze Bush .
-
Slit-mask, acquisition, and guiding zone mechanisms of the ESOPO spectrograph
… see fig. 5, 6), SS 306 for the flexures, SS 304 for the axes, SS 440C for the ball bearings, the cross roller rails and linear encoders (fig. 8), SS303 for the couplings, graphite bronze for the bushings , and for the frame …
-
Radial gate evaluation: Olympus Dam, Colorado
The arms pivot about a 4.0-inch diameter pin and bronze graphite -insert bushing .
-
guiding bearing - offers from guiding bearing manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 500 Oilless bearing, oiles bush, oiles guide bush , graphite plugged bronze bearing ] .
-
ESDU 97019 A - Equilibrium temperatures in self-contained bearing assemblies (Use of computer program A9719)
Bearing bush : bronze / graphite filled PTFE bush.
-
Internal Gear Pump Overview
• Bushing - Carbon graphite , bronze , silicon carbide, tungsten carbide, ceramic, colomony, and other specials materials as needed.
Indicates content that may require registration and/or purchase.