-
Supplier: SAE International
Description: following: a Single piece piston rings of grey, carbidic, malleable, spheroidal graphite cast iron or steel; b Multipiece piston rings (oil control rings) consisting of cast iron parts and spring components; c Single piece and multipiece rings of
-
Supplier: SAE International
Description: malleable, spheroidal graphite cast iron or steel; b) Multipiece pistong rings (oil control rings) consisting of cast iron parts and spring components; c) Single piece and multipiece rings of steel, i.e., oil control rings in the form of strip steel components or
-
Supplier: SAE International
Description: following: a Single piece piston rings of grey, carbidic, malleable, spheroidal graphite cast iron or steel b Multipiece piston rings (oil control rings) consisting of cast iron parts and spring components c Single piece and multipiece rings of steel,
-
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: seals; insulators; bushings; piston rings; bellows and custom make precision components. Our capacity also including molding PTFE, PTFE compression molding, Basic shapes, Near Net shapes to save raw material, and clean PTFE molding. Moreover, at DCW, we design and manufacture various
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Material Type: Biocompatible
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Fluoro-Plastics, Inc.
Description: Anti-Static PTFE - Amorphous Carbon powder additive Increased hardness Increased thermal conductivity Adds to creep resistance Excellent wear properties when combined with graphite; carbon/graphite compounds preferred for non-lubricated piston rings Softer carbon additive
- Thickness: 0.01 to 0.25 inch
- Function: Abrasion / Sliding Wear
- Liner Materials: Fluoropolymer
- Features: Other
-
Supplier: J. D. Gould Company, Inc.
Description: SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders. Virgin Teflon™ Seat Discs are held in place by brass DiscScrews. Piston Springs are 316 or 302 SS.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 700 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1.9 to 3.3
-
Supplier: Watson McDaniel Company
Description: down on installation and maintenance time, but also provides freeze protection. The FSM Manifold has a sealing system that utilizes an austenitic stainless steel piston that slides into two rings, one upper made of reinforced graphite, and one lower made of graphite
- Outlet Ports: 12
- Maximum Pressure: 600 psi
- Temperature Range: 500 F
- General: Integral Manifold Valves
-
Supplier: Total Plastics, Inc.
Description: resistance, high creep resistance and strength up to its continuous use temperature of 572 °F. Specialty grades containing internal lubricants such as PTFE and graphite are available for applications requiring improved wear resistance and lower coefficients of friction. Pump parts Valve seats
- Chemical System: Polyamide / Nylon
- Features: Thermoplastic
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: parts, we have experience in valve seats; seals; insulators; bushings; piston rings; bellows and custom make precision components. Our capacity also including molding PTFE, PTFE compression molding, Basic shapes, Near Net shapes to save raw material, and clean PTFE molding. Moreover,
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Material Type: Biocompatible
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: parts, we have experience in valve seats; seals; insulators; bushings; piston rings; bellows and custom make precision components. Our capacity also including molding PTFE, PTFE compression molding, Basic shapes, Near Net shapes to save raw material, and clean PTFE molding. Moreover,
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Material Type: Biocompatible
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: reduce noise and vibration. Caterpillar also has added two pendulum absorbers, mounted at the front of the camshafts to further reduce noise and vibration. Pistons, Connecting Rods, Cylinder Liners New design and material improvements to the pistons, rods and liners have been made to
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: reduce noise and vibration. Caterpillar also has added two pendulum absorbers, mounted at the front of the camshafts to further reduce noise and vibration. Pistons, Connecting Rods, Cylinder Liners New design and material improvements to the pistons, rods and liners have been made to
- Features: Other
-
Supplier: Continental Blower, LLC
Description: Carbon/graphite rings, single for air or double for gas applications, purge capability available Baffle Rings: For improved airflow into the impeller eye, resulting in higher efficiency and improved performance Balance Piston: Used to absorb up to 75% of the axial thrust
- Air Flow Rate: 45,000 SCFM
- Material of Construction: Aluminum, Cast Iron
- Product Form: Bare (No Motor, Controls)
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: the project is a micro PTFE component for electronics or a large size gasket for the Oil & Gas industry, we have the know‐how and rich skills to provide stable quality and accurate service. On precision machining parts, we have experience in valve seats; seals; insulators; bushings; piston
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Aerzen USA Corp.
Description: volume flow 16.000 up to 50.000 m³/h for an absolute pressure at inlet of approx. 400 mbar against atmosphere SHAFT SEALINGS The conveying chamber is sealed by means of an oil slinger in combination with 4 piston ring labyrinth seals with a central vent chamber. The drive shaft is
- Air Flow Rate: 35.316 to 26,487 SCFM
- Static Pressure: -321.0894898552329 to 0 in H2O
- Material of Construction: Cast Iron
- Environment: Clean Air / Gas
-
Supplier: Plansee SE
Description: Thin layers of molybdenum give vehicle and machine components that are exposed to high mechanical loads exceptionally good sliding properties coupled with excellent wear resistance. Piston rings, synchronizer rings, synchronizing assemblies, shift forks and other vehicle
- Features: Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type
- Type: Refractory / Reactive (UNS R)
- Shape / Form: Wire / Shaped Wire
-
Description: plug movement is improved due to the strong cage guide and the unique balanced sealing ring (GF TFE structure for room temperature, graphite 1398 & Graph-lock structure for high temperature) so that the vibration and mechanical noise are reduced 4. With the solid cage, the valve body
- Media: Air, Steam
- Valve Type: Control Valves, Globe Valves
-
Supplier: Plansee SE
Description: The hard material coatings chromium (Cr) and chromium nitride (CrN) optimally protect engine components such as piston rings against premature wear and consequently extend the useful life of important engine parts. Chromium is used as a bonding layer for DLC coatings (Diamond Like
- Type: Sputtering Target
Find Suppliers by Category Top
Featured Products Top
-
mass transfer efficiency.? Rings and Seals Rider and piston rings: Maintain alignment and minimize friction between piston and cylinder wall in compressors or pumps. Packing and oil wiper rings: Seals shaft entry points and prevents oil (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
STUDY ON AN IMPLANTABLE POWER SOURCE FOR CIRCULATORY SUPPORT DEVICES.
The inside of the cylinder is chrome plated to reduce radiation losses and provide a hard bearing surface for the graphite piston rings .
-
A Demonstration of Simultaneous Infrared and Visible Imaging Techniques with Pressure Data in an Optically Accessible Diesel Engine Operating at Part Load with...
Graphite piston rings are used to seal the combustion chamber.
-
Homogeneous Operating Strategies in a DI Diesel Engine With Pent-Roof Combustion Chamber and Tumble Charge Motion: Studies on a Single-Cylinder Test-Engine and...
…Schematic of the optical access engine (the upper liner is shown in the operating position): (1) injector, (2) cylinder head, (3) silica glass ring, (4) pot-shaped silica glass piston crown with metal mounting, (5) graphite piston rings , (6) 45° mirror, (7…
-
Purex process operation and performance, 1970 Thoria Campaign
The pulsing is imparted to the solution in the column by a graphite ringed piston , reciprocated by a conventional crank arrangement.
-
Mechanism of plastic piston ring operation under variable pressure
F.L. Yuditskii, Mechanism of operation of a graphite piston ring consisting of individ- ual segments, Vestn.
-
Use of laminated-bakelite piston rings for compressors with oilless cylinders
Because of these disadvant- ages, graphite piston rings have a limited use for compressors in the chemical industry.
-
Carbon dioxide-ammonia compressor without lubrication of cylinders
Graphite piston rings , which have a larger cross section than cast iron rings, and also the lead rings which prevent the contact between the piston and the cylinder surface, increase the size of the piston.
-
Laser-induced incandescence measurements in a fired diesel engine at 3 kHz
Sealing and lubrication of the piston is realized by oil-free, graphite piston rings .
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > PROCESS CONTROL VALVES
For some seals such as graphite piston rings , high leakage is normal.
-
Local mixture injection to extend the lean limit of spark-ignition engines
To protect the dry-lubricated graphite piston ring , the coolant temper- ature was maintained at 50 °C and the number of consecutive firing cycles was limited to around 200.
Indicates content that may require registration and/or purchase.