-
Supplier: David Round
Description: Frequently used in processing applications for conveyor positioning and for hatch, grate and pump lifting, base-mounted lifting winches are available as a stand-alone unit or as part of an integrated system with sheaves and jib cranes. Motor brake holds load in position Rotary
- Free Spooling: Yes
- Holding Brake: Yes
- Line Type: Wire Rope / Cable
- Load Capacity: 500 to 100000 lbs
-
Supplier: Kee Safety Inc.
Description: Mechanical Galvanized Malleable Iron Stainless Steel Grade 304 and 316 Easily installed from the top side only No drilling, tapping or welding required Allows easy repositioning or lifting of grating No special tools or skilled labor required
- Actuation: Manual
- Body Material: Steel
- Type: Specialty / Other Clamp
-
Supplier: Hazmat Storage
Description: Double-wall flange, raised platform grate to allow draining
- Features: Nestable, Spring Lift
- Length: 76 inch
- Material: Plastic
- Type: Container / Utility Cart, Linen / Laundry Cart
-
-
Supplier: Youngstown Barrel & Drum Co.
Description: All Categories > Aerosol Can Disposal > Aerosolv Can Disposal > Drum And Pail Liners > Steel Pails > Ultra-Grate Lifter & Ultra-Grate Hook® > Ultra-Containment Berms®, Collapsible Wall Models > Ultra-Funnels Polyethylene® > Ultra-Track Pans® > Item # 9571 UT
-
Supplier: Youngstown Barrel & Drum Co.
Description: All Categories > Aerosol Can Disposal > Aerosolv Can Disposal > Drum And Pail Liners > Steel Pails > Ultra-Grate Lifter & Ultra-Grate Hook® > Ultra-Containment Berms®, Collapsible Wall Models > Item # 8401 UT
-
Supplier: SpillTech
Description: install, just lift grate, press tapered conical Plug into drain and replace grate; to remove, pull up on metal ring using hand tools Cleans easily with soap and water for reuse Non-permanent alternative to sealing drains with cement
-
Supplier: SpillTech
Description: install, just lift grate, press tapered conical Plug into drain and replace grate; to remove, pull up on metal ring using hand tools Cleans easily with soap and water for reuse Non-permanent alternative to sealing drains with cement
-
Supplier: SpillTech
Description: install, just lift grate, press tapered conical Plug into drain and replace grate; to remove, pull up on metal ring using hand tools Cleans easily with soap and water for reuse Non-permanent alternative to sealing drains with cement
-
Supplier: SpillTech
Description: install, just lift grate, press tapered conical Plug into drain and replace grate; to remove, pull up on metal ring using hand tools Cleans easily with soap and water for reuse Non-permanent alternative to sealing drains with cement
-
Supplier: Zurn Industries LLC
Description: The Zurn ZS1763 37-9/16" x 22-7/8" kettle drain has a stainless steel fabricated body, and stainless steel three-piece grate with 1/8" bars on 3/8" center. One grate section with lift hole. Features And Benefits Corrosion resistant Acid resistant coating option available
-
Supplier: Zurn Industries LLC
Description: The Zurn ZS1762 25" x 12-1/2" kettle drain has a stainless steel fabricated body, and stainless steel two piece grate with 1/8" bars on 3/8" centers. One grate section with lift hole. Features And Benefits Corrosion resistant Acid resistant coating option available Threaded and
-
Supplier: Youngstown Barrel & Drum Co.
Description: All Categories > Aerosol Can Disposal > Aerosolv Can Disposal > Drum And Pail Liners > Steel Pails > Ultra-Grate Lifter & Ultra-Grate Hook® > Ultra-Containment Berms®, Collapsible Wall Models > Ultra-Funnels Polyethylene® > Ultra-Track Pans® > Ultra-Containment Berms®, Foam Wall
-
Supplier: Youngstown Barrel & Drum Co.
Description: Plus® > Ultra-Spill Deck Fluorinated Models® > Ultra-Tanker Tourniquets® > Ultra-Sidewinder® Cable Protection System > Ultra-Grate Lifter & Ultra-Grate Hook® > Ultra-Hard Top P2® > Item # 1083 UT
-
Supplier: Strongwell Corporation
Description: DURAGRID® HD Heavy Duty Grating is a pultruded bar type grating that can be designed and used like traditional metal grates. The solid individual bearing bars are designed to take heavy wheel traffic such as fork lifts, tow motors and truck traffic. Heavy duty grating is constructed of
- Material: Plastic
-
Supplier: Zurn Industries LLC
Description: floor drain with deep body, and heavy-duty slotted grate with finger holes. Comes standard with perforated removable sediment bucket with lift handle. Anchor tabs that help stabilize during the pre-pour Comes standard with bead blasted finish Drain meets US FDA standards for corrosion
- Drain Type: Sanitary Floor Sink
- Strainer Shape: Round
-
Supplier: Zurn Industries LLC
Description: drain, with heavy-duty slotted grate with finger holes. Comes standard with perforated removable sediment bucket with lift handle. Anchor tabs that help stabilize during the pre-pour Comes standard with bead blasted finish Drain meets US FDA standards for corrosion resistance EZLock
- Drain Type: Sanitary Floor Sink
- Strainer Shape: Round
-
Supplier: Taylor Precision Products LP
Description: Features Use to determine when grill surface has reached proper searing temperature for fish or steaks. Range 100°F to 600°F. Magnet attaches thermometer directly to grill grates. Includes stainless steel coil for lifting thermometer with a spatula. Large 2" dial face. Red pointer and
-
Supplier: U.S. Plastic Corporation
Description: Rugged steel lift brackets allow covers to be temporarily fixed in their open position makes decanting of wastes safe and efficient. Deck grates are removable for easy cleaning of sump area. All 4 drums can be easily accessed with unique gull wing cover design.
-
Supplier: IKG
Description: bascule lift spans. The cold driven rivets do not fatigue under vibration as do welded joints. The RWL product is used where the demands are not as great or where a lighter weight installation is required. It incorporates a shorter intermediate bar plus a transverse bar for a solid
-
Supplier: IKG
Description: bascule lift spans. The cold driven rivets do not fatigue under vibration as do welded joints. The RW product is our standard bridge and roadway decking, providing maximum strength and rigidity. Available in Carbon Steel and High Strength Steel. Note: The painted finish is one shop
- Type: Grating
-
Supplier: New Pig Corporation
Description: , durable straps make it easy to lift used filter bags from your drain insert UV-resistant drain insert will last years; filter bags need replaced when full or clogged Below-grate design is ideal for areas with light to moderate vehicle traffic Includes 2 drop-in filter bags For drains
- Sedimentation Equipment: All Sedimentation Equipment
- Vacuum Filtration Equipment: Tray Filter
Find Suppliers by Category Top
Featured Products Top
-
Integrated magnetic strips on underside of filter allow easy installation in seconds; just set it in place — no lifting grate, no cable ties, no pinched fingers (read more)
Browse Absorbents and Adsorbents Datasheets for New Pig Corporation
More Information Top
-
Improving Energy Efficiency Via Optimized Charge Motion and Slurry Flow in Plant Scale Sag Mills
The end is covered with grates without lifters .
-
IMPROVING ENERGY EFFICIENCY VIA OPTIMIZED CHARGE MOTION AND SLURRY FLOW IN PLANT SCALE SAG MILLS
grate only discharge system the flow is less mixed than grate pulp lifter discharge system.
-
Improving Energy Efficiency Via Optimized Charge Motion and Slurry Flow in Plant Scale Sag Mills
The end is covered with grates without lifters .
-
Mechanical stabilization of the granulometric composition of sintering-machine charges
Worn grates , lifters ; and linings are replaced during routine maintenances.
-
IMPROVING ENERGY EFFICIENCY VIA OPTIMIZED CHARGE MOTION AND SLURRY FLOW IN PLANT SCALE SAG MILLS
shell lifters , grate and pulp lifters respectively.
-
ONLINE SAG MILL PULSE MEASUREMENT AND OPTIMIZATION
Once the discharge grate and pulp lifters are designed properly for the required mill capacity, they would perform consistent with the overall design.
-
SAG mill system diagnosis using multivariate process variable analysis
Latchireddi, S. and R. K. Rajamani, “The Influence of Shell, Grate and Pulp Lifters on SAG Mill Performance,” in “Workshop in Improving Energy Efficiency in the APEC Mining Industry,” October 21–23 (2004).
-
Online SAG Mill Pluse Measurement and Optimization
Once the discharge grate and pulp lifters are .
-
Advanced Control and Supervision of Mineral Processing Plants
The second block represents the classification of ore flow emerging from the grinding chamber and considers the effect of grate and pulp lifters .
-
Model for the development of instrument control software using EPICS
Furthermore, it is desirable to leave the grating turret motor powered while the lifter is operating.