-
Description: henceforth in this part of ISO 13503-5:2006 refer to sand, ceramic media, resin-coated proppants, gravel packing media, and other materials used for hydraulic fracturing and gravel-packing operations. ISO 13503-5:2006 is not applicable for use in obtaining absolute values of
-
Supplier: CSA Group
Description: henceforth in this part of ISO 13503-5:2006 refer to sand, ceramic media, resin-coated proppants, gravel packing media, and other materials used for hydraulic fracturing and gravel-packing operations. ISO 13503-5:2006 is not applicable for use in obtaining absolute values of
-
Supplier: ASTM International
Description: objective of the program is to obtain representative ground water information and water quality samples from aquifers. Monitoring wells constructed following this practice should produce relatively turbidity-free samples for granular aquifer materials ranging from gravels to silty sand
-
-
Supplier: ASTM International
Description: 1.1 This practice describes a methodology for designing and installing conventional (screened and filter-packed) groundwater monitoring wells suitable for formations ranging from unconsolidated aquifers (that is, sands and gravels) to granular materials having grain-size distributions
-
Supplier: ASTM International
Description: from aquifers. Monitoring wells constructed following this practice should produce relatively turbidity-free samples for granular aquifer materials ranging from gravels to silty sand. Strata having grain sizes smaller than the recommended design for the smallest diameter filter
Find Suppliers by Category Top
More Information Top
-
Sand Control in Well Construction and Operation
For sizing gravel pack sand d50 is an effective parameter, and d10 for screen opening specifications.
-
Shape Memory Polymer as a Sand Management Alternative to Gravel Packing
These sands are well sorted and sized properly for each gravel pack sand size and screen size.
-
Studies, Guidelines, and Field Results of Nonviscosified Completion Brine Gravel-Pack Carrier Fluids
The low viscosity systems also provided good perforation filling without the degree of turbulence necessary for intermixing formation and gravel pack sands .
-
Applied Technology Meets Trinidad Sand Control Challenge
Major changes implemented were the use of finer grained, high quality gravel pack sand together with two stage packing of "old wells".
-
Application of Bridging theory on Saucier gravel to examine the sand control effect
For optimum results, all the space between the screen and formation must be completely packed with high permeability gravel pack sand .
-
Planning and Execution of Long Horizontal Gravel Packs in Extended Reach Wells
Gravel Pack Sand Sizing.
-
Beta-wave Pressure Control Enables Extended-Reach Horizontal Gravel Packs
In a gravel pack completion, a screen is placed in the well across the productive interval and specially sized, high permeability gravel pack sand is mixed in a carrier fluid and circulated into the well to fill the annular space between the …
-
Comparative Study of Prepacked Screens
Abstract Prepacked screens (gravel pack screens fabricated Prepacked screens (gravel pack screens fabricated with gravel pack sand incorporated into the device) are being used more frequently in gravel packed completions.
-
Numerical Simulation Study on Gravel-Packing Layer Damage by Integration of Innovative Experimental Observations
Gravel packing sand control is widely used in oilfield for the existing advantages, such as good sand control effect and little impact on productivity (Dong, C.Y., et al., 2009, 2010).
-
Combination of Dual String Single Trip Multi-Zone Completion Systems and High Rate Formation Pack as a Proven Completion Methodology for an Unconsolidated Rese...
Common gravel pack sand sizes .
Indicates content that may require registration and/or purchase.