-
Supplier: Bijur Delimon International
Description: Application These single-point lubricators maintain a constant, filled reservoir in oil-lubricated bearings. These units can also be used as an oil level indicator, reserve reservoir or for back-pressure relief on machine start-up. The G-5 model provides a low cost alternative to metal base
- Capacity: 0.03125 to 0.0625 gallons
- Application: Chain, Equipment / Machine tool, General Purpose
- Delivery: Full Flow
- Operation: Gravity
-
Supplier: Bijur Delimon International
Description: SAVER Gravity Oiler This single-point lubricator is ideal for those applications which require a constant “as needed” supply of oil. These units may also be used as an oil level indicator, reserve reservoir or for back-pressure relief on machine start-up.
- Capacity: 0.0390625 gallons
- Delivery: Full Flow
- Application: General Purpose
- Operation: Gravity
-
Supplier: Kaydon Filtration Corporation
Description: The Model 4B Gravity Sight Feed Oiler offers a clear oil flow view with fine tune-control. The Model 4B allows oil flow by gravity to a lubrication point. The double-window design permits observation of the oil stream from either side. This oiler provides
- Thread Size: 0.5 inch
- Operating Pressure Range: 125 psi
- Operating Temperature: 32 to 200 F
- Features: Double Window
-
-
Supplier: Bijur Delimon International
Description: Application Drip feed oilers are perhaps the most popular method of automatic oil lubrication. The lubricant feed rate can be set by the operator by merely turning the needle valve and viewing the drip rate in the flow sight. Oil flow can be stopped by shutting the valve. A
- Capacity: 0.03125 to 0.0625 gallons
- Application: Chain, Equipment / Machine tool, General Purpose
- Delivery: Full Flow
- Operation: Gravity
-
Supplier: Bijur Delimon International
Description: SAVER Drip Oiler The drip feed oiler is the most popular method of lubrication because it allows the operator to adjust the rate of oil flow. Adjustments are made by turning the valve to any point between the open and fully closed position. Needle point and cam-lock valves are
- Capacity: 0.0390625 gallons
- Features: Adjustable Volume
- Application: General Purpose
- Operation: Gravity
-
Supplier: Oil-Rite Corp.
Description: fluid is recovered by means of gravity and is subject to passive heat loss as it circulates back to the reservoir. The image provided displays a PurgeX Circulating Oil System with 1 PurgeX pump. This item is a 3 pump system. The (3) PurgeX pumps included with this circulating oil system
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: fluid is recovered by means of gravity and is subject to passive heat loss as it circulates back to the reservoir. The PurgeX pump included with this circulating oil system delivers precise volumes of liquid with its positive displacement design. Each PurgeX in the manifold operates as an
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: fluid is recovered by means of gravity and is subject to passive heat loss as it circulates back to the reservoir. The image provided displays a PurgeX Circulating Oil System with 1 PurgeX pump. This item is a 4 pump system. The (4) PurgeX pumps included with this circulating oil system
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: fluid is recovered by means of gravity and is subject to passive heat loss as it circulates back to the reservoir. The PurgeX pump included with this circulating oil system delivers precise volumes of liquid with its positive displacement design. Each PurgeX in the manifold operates as an
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: ABB Measurement & Analytics
Description: samples. It is intended for use by refinery quality control, R&D and plant laboratories for method development for crude oil assay and crude blending applications, heavy oil upgrader unit feeds such as FCC & HCK units, as well as in the QA laboratories associated with crude oil and marine
- Spectral / Wavelength Range: 1,000 nm
- Remote Interface: Application Software Included
- Features: Cooled Detector
- Detector Type: Other
-
Supplier: Mile-X Equipment, Inc.
Description: AFF 24-Gallon Waste Oil Drain and Evacuator This AFF Waste Oil Drain and Evacuator ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF provides waste fluid recovery through traditional gravity feed and dipstick probes with specialized adapters.
-
Supplier: Reid Supply
Description: Gravity Feed Oilers are designed for heavy-duty high temperature lubricating applications. The rate of oil feed is adjustable and a lock ring maintains the setting for bearing or gear lubrication. These oilers have a three position toggle switch for easy controls.
-
Supplier: Radwell International
Description: BRAZED BODY OIL CUP, 11/32 OUNCE CAPACITY, 1/4-18 THREAD, STEEL, ZINC PLATED, 2 INCHES HIGH, 3/8 INCHES THREAD LENGTH, GRAVITY FEED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: F.C. Kingston Inc.
Description: Kingston Full Flow Sight Feed Lubricating Valve Kingston Model 148G, also known as the 48G, is a Full Flow gravity fed oil lubricating valve. The Full Flow style lubricator, available in gravity feed only, has the following added features. 1. "Locked Open" or "Momentary"
- Media: Hydraulic Fluid
-
Supplier: Komline
Description: atomized feed material and the hot drying air. Unique “direct drive” atomizer unit mounts the atomizer wheel directly on rigid shaft of high speed motor, allowing the unit to operate below the first critical speed, thereby minimizing the risk of excessive vibration (operates below its first
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Feeding / Metering Unit, Resin Hopper / Spray Tank
- Features: Gravity Feed, Other, Pressure Feed, Spray / Atomization (Wet Coating)
-
Supplier: Associated Pacific Machine Corp.
Description: Gravity roller on outboard conveyor Stainless steel grid plate feeding device to help feed flimsy abrasive material out of the cutting area External line filter Photocell safety guard Two roll tension adjustable heavy duty material stand Air cooled oil cooler
- Capacity / Operating Force: 30 tons
- Daylight / Open Height: 8.3 inch
- Sheet / Working Length (R to L): 19.6 inch
- Sheet Width / Working Depth (F to B): 82.7 inch
-
Supplier: Alfa Laval Inc.
Description: three-way valve shuts off the oil feed and the oil is recirculated until the fault is corrected. Basic equipment Dirty oil inlet device. Clean oil outlet device with sight glass. Water outlet spout. Liquid seal water inlet. Set of gravity discs. Clarifier parts comprising discharge
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Alfa Laval Inc.
Description: three-way valve shuts off the oil feed and the oil is recirculated until the fault is corrected. Basic equipment Dirty oil inlet device. Clean oil outlet device with sight glass. Water outlet spout. Liquid seal water inlet. Set of gravity discs. Clarifier parts comprising discharge
-
Supplier: BinMaster, Inc.
Description: Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the NCR-86 up with BinCloud® software for simple inventory access from a phone, tablet, or desktop PC for a
- Measuring Range: 3.149608 to 15.4724493 inch
- Maximum Operating Pressure: 2,320.6032 psi
- Material Temperature Range: 842 F
- Features: Analog Current
-
Supplier: Plastic-Mart
Description: The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal AUX41RIK RECT 19" 48 ½"
- Volume Capacity: 41 gallons
- Height: 19 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal AUX30RIK RECT 9" 48 ½"
- Volume Capacity: 30 gallons
- Height: 9 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal AUX46RIKC RECT 16 ½" 57"
- Volume Capacity: 46 gallons
- Height: 16.5 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: The system has rollover protection on the tank and on the factory fill neck adapter. It is not legal to gravity feed directly to the carburetor or the injectors. All auliliary tanks come with custom install kits. Part # Style "A" "B" "C" "D" "E" "F" VEHICLE Gal AUX80LIK L-SHAPE 9 ½" 48
- Volume Capacity: 80 gallons
- Height: 26 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: GEA Process Engineering Inc.
Description: liquids, aerated products, powders, granulates, sticky products, etc. Jacketed bowl Automated cycle Automatic product feed through the bowl cover (screw feed, pump feed, gravity feed, vacuum feed) Discharge of the product by means of gravity dump,
-
Supplier: Alfa Laval Inc.
Description: Membrane filtration is often used to supplement conventional centrifugal separation processes based on gravity differences. Alfa Laval microfiltration spiral membranes are extremely cost-effective to operate, largely as the result of the low energy consumption involved. They also have the
- Filtration Grade (Micron Rating): 0.1 to 0.2 µm
- Maximum Pressure: 4.4 to 36 psi
- Application / Industry: Biopharmaceutical, Food and Beverage
- Type: Micro Filtration
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: coarse / fine, no dripping of the filling material. Product feed from higher storage tanks by gravity or with the help of pumps. Direct connection via product hoses at the valve. The facility offers you: ■ a nearly foam-free, calibratable underfilling ■ a quick cleaning of the valve
- Machine Type: Filling / Packer Machines
-
Supplier: Filtertech, Inc.
Description: diaphragm feed pump takes suction from the reservoir tank and pumps the process liquid through the centrifuge feed tube. 2) The incoming liquid travels under the feed cone and into the bowl chamber where the impeller blades accelerate and maintain the liquid at full rotational
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: ASTM International
Description: This specification covers the requirements for electrical liquid level indicating equipment for shipboard low pressure and high pressure tanks containing freshwater, feed water, potable water, seawater, wastewater, diesel fuel, lubricating oil, contaminated oil, refrigerants, JP fuels, and
-
Supplier: Filtertech, Inc.
Description: Centrifuge. The Model ACF Centrifuge utilizes centrifugal force, one of the most basic methods to separate solids from liquids based on their difference in specific gravity. The Model ACF magnifies this force up to 1,750 times gravity through centrifugal action. Mode of Operation 1)
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: Caterpillar Oil & Gas
Description: oil lines and single shutoff valve), filters centrifuge bypass oil from the main lubricating oil pump (can be serviced with the engine running) Oil filler and dipstick Oil pressure regulating valve Dry engine-mounted sump system that gravity feeds into base assembly integral sump
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: oil lines and single shutoff valve), filters centrifuge bypass oil from the main lubricating oil pump (can be serviced with the engine running) Oil filler and dipstick Oil pressure regulating valve Dry engine-mounted sump system that gravity feeds into base assembly integral sump
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Seetru Limited
Description: remote digital reading. Magnetic bypass design The gauge utilises a marker strip on a movable carriage fitted on the outside of a stainless steel tube, which by way of magnets moves up and down in unison with a float inside the tube. The marker strip is adjustable to suit the specific gravity
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 356 F
- Liquid Specific Gravity: 1.3 (Specific Gravity #)
- Device Classification: Level Gauge
-
Supplier: Deca Vibrator
Description: of 1000 Kgs/2200 Lbs. Screens: Very effective on small screens for materials of low specific gravity, granular materials and powder. Hoppers: Certain applications where larger materials bridge. Not suitable for sticky or ratholing materials. Accessories Silencers and suitable air inlet
Find Suppliers by Category Top
Featured Products Top
-
Reliable Casting for Complex Parts Aluminum gravity casting utilizes the natural flow of molten metal under gravity to fill molds, significantly reducing porosity and slag (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
Model 4B Gravity Oilers The Model 4B Gravity Sight Feed Oiler offers a clear oil flow view with fine tune-control. The Model 4B allows oil flow by gravity to a lubrication point. The double-window design permits observation of the oil stream from either side. This oiler (read more)
Browse Liquid Flow Meters Datasheets for Kaydon Filtration Corporation -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
the most exacting requirements. We use creative methods to position and hold the formed elements in the correct location within the mold, ensuring that the castings meet the desired specifications. Our expertise in sand molding and tilt-pour gravity feed techniques sets us apart from the competition (read more)
Browse Cast-In Heaters Datasheets for Tempco Electric Heater Corporation
More Information Top
-
Manufacturing Engineering Handbook > LUBRICATION DEVICES AND SYSTEMS
Gravity Feed Oilers .
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > LUBRICANTS AND LUBRICATION
There are constant-level lubricators, gravity - feed oilers , multiple-sight feeds, grease cups, forced-feed lubricators, centralized lubrication systems, and air-mist lubricators, to name a few.
-
Pictorial Handbook of Technical Devices
m-Sight gravity - feed oiler with needle valve shut-off and breather tube.
-
Engineers' Illustrated Thesaurus
N-Sight gravity - feed oiler with needle-valve shut-off and .
-
Dictionary of Industrial Terms
Three common types of oilers are: drop- feed , wick-feed, and bottle-feed; all depend on gravity to induce a metered flow of oil to the bearing.
-
ADVANCED CUTTINGS TRANSPORT STUDY
An air-powered mixer mounted above the 30-gal mixing tank can mix water, surfactant (and other chemicals except foam breaker) and cuttings, which are gravity - fed into the Moyno pump. … to the mixer motor passes through a shut-off valve, pressure regulator, regulator valve and an oiler .
-
Inline separation pilot to support Produced Water Injection in PDO
… water to be separated prevails as free water, stable flow conditions in the feed (no slugging), and … Processing of a crude with different API gravity is possible provided: (i) the capacity of the compact separator is de- rated as … … hydrocyclone liners; it is noted that for low API crudes, injection of proper demulsifier/de- oiler chemicals upstream may be …
-
$100-$200 Oilers and Reservoirs - Lubricators - Grainger Industrial Supply
• Gravity Feed Reservoir (1 • Manual Chain Oiler Reservoir (2 .
-
Applying Open Gear Lubricants
Gravity - feed or drip-feed systems are found on mills, kilns, shovels, draglines and excavators. These systems consist of one or more oilers , cascade pans, pressurized feed lines or applicator wheels.
Indicates content that may require registration and/or purchase.