-
Supplier: Air Compressors Direct
Description: Gravity Speed Spray Gun •Lets fluid flow downward using less air Specially Designed Air Caps & Large Air Passages •Produces a wide spray pattern •Causes excellent atomization for a faster work speed 4.2 Ounce Capacity Cup •Easy to clean •Uses 9 CFM at 43 PSI; has a 1/4"
- Air Flow Consumption: 9 SCFM
- Air Flow / Gas Consumption: 9 SCFM
- Spray Technology: Air Spray (Air Atomized)
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating)
-
Supplier: Air Compressors Direct
Description: Compatible With Advanced Coatings •Stainless steel fluid needle and nozzle In-Line 80 Mesh Filter •Prevents paint defects by removing dirt particles from paint 600 Milliliter See-Through Cup •Allows easy viewing of paint level Adjustable •Fluid, pattern and air controls settings
-
Supplier: Air Compressors Direct
Description: Compatible With Advanced Coatings •Stainless steel fluid needle and nozzle High Volume Low Pressure (HVLP) Unit •Increases transfer efficiency and reduces paint consumption In-Line 80 Mesh Filter •Prevents paint defects by removing dirt particles from paint 600 Milliliter See-Through Cup •Allows
-
-
Supplier: Sames North American Corporation
Description: DESCRIPTION Good value for money Comfortable spray gun Easy to repair Performance 1 Fine adjustments to achieve the perfect spray pattern for all applications SAMES finishing quality at entry price level SAMES's experience in Airspray since 1924 Productivity 2 "Fine atomization"
- Air / Supply Pressure: 87.02262 psi
- Air Flow Consumption: 20.4 to 23.3 SCFM
- Air Supply Pressure: 87.02262 psi
- Air Flow / Gas Consumption: 20.4 to 23.3 SCFM
-
Supplier: Sames North American Corporation
Description: FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING
- Air / Supply Pressure: 87 psi
- Air Flow Consumption: 8.8 to 14 SCFM
- Air Supply Pressure: 87 psi
- Air Flow / Gas Consumption: 8.8 to 14 SCFM
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld general-purpose, gravity-feed HVLP spray gun (DH580000AV) designed to spray all light- to medium-viscosity materials, including primers, enamels, lacquers, basecoat/clear coat systems and polyurethane/urethanee top coats. Controls to adjust
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Sames North American Corporation
Description: balanced fan for easy application Productivity Ergonomic due to a very comfortable body design EZ-Adjust aircap for easy rotation adjustment Reduced trigger effort due to its in-line air valve. One of the lightest manual spray guns in its category & perfectly balanced: reducing
- Air / Supply Pressure: 43.51131 psi
- Air Flow Consumption: 5.29497 to 3.118149 SCFM
- Air Supply Pressure: 43.51131 psi
- Air Flow / Gas Consumption: 5.29497 to 3.118149 SCFM
-
Supplier: Accessorie Air Compressor Systems
Description: HVLP/Siphon-Feed/Gravity-Feed Guns
- Features: Applicator / Gun, Component / Sub-system
-
Supplier: Walther Pilot North America
Description: A high performance spray gun for a wide variety of spraying jobs. Features two material inlets permitting the use of gravity or syphon feed cups, material pressure tanks or pumps. Gun body TEFLON coated for ease of cleaning. Weight: 600 g.
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating)
-
Supplier: Sames North American Corporation
Description: balanced fan for easy application Productivity Ergonomic due to a very comfortable body design EZ-Adjust aircap for easy rotation adjustment Reduced trigger effort due to its in-line air valve One of the lightest manual spray guns in its category & perfectly balanced: reducing
- Air / Supply Pressure: 29.00754 psi
- Air Flow Consumption: 4.412475 to 2.588652 SCFM
- Air Supply Pressure: 29.00754 psi
- Air Flow / Gas Consumption: 4.412475 to 2.588652 SCFM
-
Supplier: Carlisle
Description: Name: SV100 Gravity Feed Part Number: 7042-6931-4 Gun Category: Spray Vantage Pro Series Gun Type: Manual Cup: One (1) Liter Aluminum Gravity Cup Fluid Passages: Aluminum Max. Pressure: 175psi/12bar (Max air pressure) Air Inlet: 1/4" NPS(m) Weight: 1.02 lbs.
- Air / Supply Pressure: 175 psi
- Air Supply Pressure: 175 psi
- Features: Applicator / Gun, Component / Sub-system, Gravity Feed, Spray / Atomization (Wet Coating)
- Spray Technology: HVLP
-
Supplier: Carlisle
Description: Name: Model 95G Part Number: 6119 Gun Category: Conventional Gun Type: Gravity Feed Fluid Passages: Stainless Steel Air Inlet: 1/4 NPS (m) Construction: Drop-Forged Aluminum Cups: 1 Liter Aluminum Gravity Cup (54-4720) Colors: Black
- Spray Technology: Air Spray (Air Atomized)
- Features: Applicator / Gun, Component / Sub-system, Gravity Feed, Spray / Atomization (Wet Coating)
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: Qsonica, LLC
Description: sample to the nozzle. Gravity feed can also be utilized. Features: 50 micron droplet size. Programmable operation. Multiple probe options. QA40 Includes: Generator. Converter. Standard probe. Power cable. Wrench Set. Converter Cable.
- Spray Technology: Airless, Reduced / Low Pressure, Ultrasonic
- Options / Components: Applicator / Gun, Feeding / Metering Unit
- Mounting: Bench / Table Top
- Power Source: Electric
Find Suppliers by Category Top
Featured Products Top
-
reliable conception: The transfer efficiency of the TRP is high, compared to conventional air spray applications, (30 to 60% depending on the shape of the part, the paint used and the settings of operation). The electrostatic application saves a large quantity of paint used over a production period (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
SAMES KREMLIN is proud to show you our FPRO P AIRSPRAY MANUAL SPRAY GUN CONVENTIONAL, HVLP AND LVLP. Perfectly balanced, the FPro P, pressure paint spray gun, provides a superior finish for all painters. SAMES offers the largest range of spray (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
The Airmix® Xcite®+ manual paint spray gun delivers outstanding performance with unsurpassed finish quality for a quick payback. It is available in 3 pressure ranges: 120, 240 & 400 bar (1740-3480-5800psi) to meet every application (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
The Airmix® Xcite®+ Light manual spray gun focuses on lightness, simplicity and maneuverability. For maximum benefits, this spray gun is available in two versions: 120 and 240 bar (1740 & 3480 psi) THE LIGHTEST AIRMIX® MANUAL SPRAY (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
SAMES Inc. would like to announce the release of the new Xcite™ Light Airmix® Manual Spray Gun. The Xcite™ Light Airmix® Manual spray gun is available in two models: 60 bar (870 psi) and 120 bar (1740 psi). The new Xcite Light (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Performance, Productivity and Sustainability are the key features of the new NANOGUN- MX Airmix® Spray gun! Since 1925 (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Experience Superior Performance with Xcite®+ Airmix® Technology Looking for a spray gun that delivers precision, efficiency, and comfort? The Sames Xcite®+ (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
The Solution Starts with Understanding the Cause. A consistent finish starts with consistent material flow. When a spray gun begins spitting/dripping, it can lead to defects, rework, wasted material, and frustration on the production floor. While every application is different (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
FPro G is THE gravity spray gun that utilizes pressure to deliver very high finish quality for highly viscous materials with excellent operator comfort. The FPro GSP comes assembled or can be purchased in a kit format which is compatible for use in the industrial marketplace (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Meet the New AVX Pro: Lighter, Smarter, More Efficient We’re excited to officially introduce the AVX Pro to the North American market, as the next generation of automatic Airmix® spray guns, it is designed to replace the AVX and set a new benchmark for efficiency, finish (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation
More Information Top
-
Shopping In Painting - Big Bruin
• Iwata 5640 LPH400 LV Gravity Fed Spray Gun 1.3mm .
-
Performance evaluation of a continuous flow photocatalytic reactor for wastewater treatment
The slurry was sprayed onto the stainless steel and aluminum substrates with a spray gun (Mini Gravity feed spray gun HS-F75), while the air pressure, slurry flow rate, and distance of the substrate and gun were fixed at 4 bar, 0 …
-
Evaluation and development of electrical conductivity models for nickel nanostrand polymer composites
Spray coatings were applied with a DeVilbiss FLG-3 High Vol- ume Low Pressure (HVLP) gravity feed spray gun .
-
Demonstration of a Lightguide Detector for Liquid Argon TPCs
This TPB-polystyrene mixture is sprayed onto the acrylic bar using a high volume low pressure (HVLP) gravity feed spray gun running on dry air at 35 psi.
-
Shopping In Painting - Big Bruin
Includes a lightweight, solid aluminum high volume, low pressure gravity feed spray gun with outer ring fan control.
-
Thermal history paints - principles and progress
A gravity fed spray gun was used for applying the thermal history paint to the stainless steel substrates.
-
Application and performance characteristics of resin bonded shielding coatings
… To obtain a uniform and controlled coating thickness (50 - 75 um for copper, nickel and graphite coating, 10 - 20 um for silver based coatings) EMC shielding coatings are normally manually applied by spray, using gravity feed spray guns for prototypes or pressure …
-
NEWS
spray gun ( gravity feed is widely used in the ceramics industries).
-
Wrenches Manufacturers, Wrenches Product Catalogs Directory
125cc Plastic Cup Mini Small Spray Gun Gravity Feed , Touch Up Spray Guns .
-
FLAMESPRAY COATING AS AN ENVIRONMENTALLY ACCEPTABLE PAVEMENT MARKING TECHNIQUE
equipment, using a gravity - fed spray gun .
Indicates content that may require registration and/or purchase.