-
Supplier: KADANT
Description: to showers DAF and settling clarifier water Uhle box separator water Heat economizer water Vacuum pump seal water to showers Wire pit water after side-hill screen or DSM Decker to stock saver supply Acid water
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose, Water
- Media: Liquid
-
Supplier: Cleaver-Brooks
Description: Consisting of one or more feed pumps and a corrosion resistant receiver tank, the system automatically supplements condensate with makeup water to replace system losses. Features: Specifically Designed for Compatibility With Cleaver-Brooks Boilers All Pumps Have
-
Supplier: HVACQuick.com
Description: Davey pump. 14 GPM at 30 psi boost. 120V, 7.8 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is easy to install, automatically adapts to changing pressure conditions, needs no adjustment
- Pump Type: Booster Pumps
-
-
Supplier: Filtertech, Inc.
Description: discharge to POTW’s create costly surcharges. Some installations send a larger portion of the water to drain or waste treatment and makeup with fresh water where applicable to dilute the concentration. As a result, water usage and discharge volumes increase, and downstream
-
Supplier: Filtertech, Inc.
Description: Gravity Filter. As the treated water passes through the filter, the flocked solids are removed by the disposable filter media, thus allowing only clean water to drain by gravity back to the reservoir tank or process for reuse. RESULTS The results, as shown below, for
-
Supplier: Filtertech, Inc.
Description: be the responsibility of the customer and invoiced at the end of the trial. Installation is easy requiring hook up of 460V/3/60Hz voltage, air line and the included portable hoses with quick disconnects for the self-priming feed pump and discharge for the clean supply pump.
-
Description: An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump’s flow rate and inlet port
- Pipe Size: 0.75 inch
- Pressure Rating: 0 to 70 psi
- Applications: General Purpose, Water
- Features: Integral Filter
-
Description: An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump’s flow rate and inlet port
- Pipe Size: 0.5 inch
- Pressure Rating: 0 to 70 psi
- Materials: Bronze
- Applications: General Purpose, Water
-
Supplier: Qsonica, LLC
Description: water, the average droplet size is 50 microns. The minimum sample volume that can be effectively atomized is 2 μl/sec. To optimize atomization, the liquid product's solid concentration must be below 30% and viscosity below 50 cps. A low pressure metering pump is recommended to deliver
- Spray Technology: Airless, Reduced / Low Pressure, Ultrasonic
- Options / Components: Applicator / Gun, Feeding / Metering Unit
- Mounting: Bench / Table Top
- Power Source: Electric
-
Supplier: Alfa Laval Inc.
Description: three-way valve shuts off the oil feed and the oil is recirculated until the fault is corrected. Basic equipment Dirty oil inlet device. Clean oil outlet device with sight glass. Water outlet spout. Liquid seal water inlet. Set of gravity discs. Clarifier parts comprising
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Alfa Laval Inc.
Description: three-way valve shuts off the oil feed and the oil is recirculated until the fault is corrected. Basic equipment Dirty oil inlet device. Clean oil outlet device with sight glass. Water outlet spout. Liquid seal water inlet. Set of gravity discs. Clarifier parts comprising
-
Supplier: Filtertech, Inc.
Description: diaphragm feed pump takes suction from the reservoir tank and pumps the process liquid through the centrifuge feed tube. 2) The incoming liquid travels under the feed cone and into the bowl chamber where the impeller blades accelerate and maintain the liquid at
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: FLSmidth
Description: dense-phase conveying can achieve. Low velocities. High material loads. But high pressure? Yes! The MÖLLER-FLUIDFLOW® is a next-level pneumatic conveying airslide system that can be used in conjunction with a pressure vessel or screw pump to operate with over pressure of 3.5 bar and more.
-
Supplier: Caterpillar Oil & Gas
Description: engine control modules) Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Engine coolant water drains Exhaust System Dry, gas tight exhaust manifold Fuel System Distillate fuel (requires viscosity ranging
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: engine control modules) Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Engine coolant water drains Exhaust System Dry, gas tight exhaust manifold Fuel System Distillate fuel (requires viscosity ranging
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increasing plants, for handling condensates, for boiler feeding, as firefighting pumps and for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
Reliable Casting for Complex Parts Aluminum gravity casting utilizes the natural flow of molten metal under gravity to fill molds, significantly reducing porosity and slag (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
COOLING TOWERS WITH GRAVITY STRAINER Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
pre-filtration step to reduce wastewater concentration, provide stable feed for downstream treatment, and ensure overall process performance. Process: • Pumping – Muddy wastewater is fed into the inlet box. • Gravity screening – Liquid (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Flexible Control With DeZURIK Water hammer. Reverse Flow. Pump Backspin? Any number of conditions can cause expensive amage to pumps and piping systems. DeZURIK has been in the business of providing solutions to your pump system regulation needs for over 75 (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Challenges: High & Fluctuating Solids Loading – Fine suspended solids vary widely with feed material, requiring real?time chemical dosing (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
replacement • Long life lamp expectancy of 18 months • Continuous on-line monitoring reads the water 50 times/second with an averaged display update every one second • No consumables or chemical used • Sample flow gravity outfalls to drain • Available with CSA (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Journal of Aircraft > U.S. Marine Corps AV-8A Maintenance Experience
The system comprises a 59.5-gal tank, a gravity fed water pump driven by engine bleed air, combined filter, pressure switch/drain valve assembly, injection nozzles, and associated plumbing and electrical/indicating interface.
-
Water+works : a new ecological infrastructure
gravity fed storm water pumps and lever controls .
-
Modified Water Powered Greens King VI Mower
The new pump was gravity fed water by placing the reservoir above the inlet of the pump.
-
CSIRO PUBLISHING - Exploration Geophysics
The engineering and hydrology solution consisted of water pumping and gravity feed .
-
CR4 - Thread: Rupture Disk Reaction Forces For Closed System
Next in Forum: Gravity Fed Water Supply to Pump .
-
CR4 - Thread: White fume for gas turbine cooling tower
Previous in Forum: Gravity Fed Water Supply to Pump .
-
The Sustainable Sites Handbook: A Complete Guide to the Principles, Strategies, and Best Practices for Sustainable Landscapes
A cistern can be designed to be filled with gravity - fed or pumped water , directed from roof or other sur- faces.
-
Pressure Transducer Usage for Inlet and Outlet Water Pipe Pressure Measurement in Clean Water Systems for Water Distribution Utilities
From WIKA Instrument, LP Clean water systems utilize lift stations and gravity feed reservoirs to pump water between locations.
-
Pressure Transducer Usage for Inlet and Outlet Water Pipe Pressure Measurement in Clean Water Systems for Water Distribution Utilities
Clean water systems utilize lift stations and gravity feed reservoirs to pump water between locations.
-
CR4 - Thread: Leveraged Self Motion Water Pump?
Is there a design for a gravity feed water leveraged water pump available?
Indicates content that may require registration and/or purchase.