Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LeBlond Ltd.
Description: by the customer are welcomed. K.O. LEE Abrasive Wheel Dressers fill the gap between the diamond dresser and the conventional "star" type dresser, performing as well as a diamond dresesr, but with much less cost. Your grinding wheel can be dressed in just a
- Wheel Diameter (To Be Dressed): 0 to 10 inch
- Type: Dressing Roll / Rotary
- Features: Handheld
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GRINDING WHEEL, DIAMOND DRESSER, MOS=60 M/S. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: GRINDING WHEEL DRESSER
-
-
Supplier: Norton Abrasives
Description: Thread Grinding NT1O6 Tool
- Type: Diamond, Dressing Tool - Single Point
- Features: Handheld, Holder / Machine Mount, Resettable, Specialty / Other
-
Supplier: Norton Abrasives
Description: Thread Grinding NT1L4 Tool
- Type: Diamond, Dressing Tool - Single Point
- Features: Holder / Machine Mount, Other
-
Supplier: Norton Abrasives
Description: Internal Grinding Tools – Q style shank is used on a Heald internal grinder (resettable). R style shank is used on a Bryant #5 internal grinder (resettable).
- Type: Diamond, Dressing Tool - Multi-Point / Cluster
- Features: Handheld, Holder / Machine Mount
-
Supplier: Norton Abrasives
Description: Thread Grinding 3R8L4 Tool
- Type: Diamond, Dressing Tool - Single Point
- Features: Holder / Machine Mount, Other
-
Supplier: RS Components, Ltd.
Description: Simple huntington pattern wheel dresser - Machine Sanding & Grinding - Dressing Tools
-
Supplier: Glebar Company Inc.
Description: automated CNC version, check out the DM-9CNC. KEY FEATURES Simple & Compact Dust Collection SPECIFICATIONS Work Wheel Diameter: 9" (229mm) Work Wheel Length 10-1/8" (257mm) Work Wheel Spindle Power: 1HP (0.75kW) Work Wheel RPM: 2400
- Wheel Diameter (To Be Dressed): 9 inch
- Type: Dressing Machine
- Features: Holder / Machine Mount
-
Supplier: Glebar Company Inc.
Description: verification assembly cuts coupon to check wheel shape before wheel removal Precision bearings on both ends of work wheel Simple and easy to use 15" touchscreen interface Multi-level password access Variable speed drive SPECIFICATIONS Work Wheel Diameter: 9" (229mm) Work
- Wheel Diameter (To Be Dressed): 9 inch
- Type: Dressing Machine
- Features: Holder / Machine Mount
-
Supplier: United Grinding Technologies Inc.
Description: with a dressing speed of the regulating wheel of up to 700 RPM, the dressing time is short. The subsidiary times are reduced drastically in this way. Grinding and regulating wheel dresser with a high degree of identical parts for more friendliness in maintenance and
-
Supplier: Glebar Company Inc.
Description: diameter by 8-5/8" long wheel results in a much larger grinding surface than any other equipment used for this application. The system shown above is equipped with an automatic catheter feeder, a vacuum unloaded, a pressure washing system to clean the wheels automatically and
- Rotary Speed: 2,375 rpm
- Surface / Linear Speed: 5.999999999999999 ft/min
- Power: 7.5 HP
- Applications / Materials Abraded: Biotech / Medical Devices, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Weldon Solutions
Description: allows for dressing of both aluminum oxide and superabrasive grinding wheels.
- Rotary Speed: 30,000 rpm
- Surface / Linear Speed: 50.00000000000009 ft/min
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
-
Supplier: LeBlond Ltd.
Description: Left Hand tailstocks Wheel Guards (Qty 4) Collet Wrench Universal Tooth Rest Plate & Blade Holder Ext. Ejector Rod Sleeve Extracting Bar Micrometer Adjustable Tooth Rest Plain Tooth Rest Holder Grinding Wheel Sleeves (5 Sets) Lockable Main Disconnect Switch Driver Washer for
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
Supplier: Glebar Company Inc.
Description: What makes this Centerless grinder unique is the use of the 8-5/8" *(219mm) wide grinding wheel, equipped with super precision hollow roller bearings, which results in more efficient cutting, superior surface, longer dress and wheel life. A 6" (152mm) diameter 8-5/8" wide
- Rotary Speed: 2,375 rpm
- Power: 15 HP
- Automation: Automatic / Indexing, Windows® / PC Control
- Type: Centerless, Precision Grinder
-
Supplier: United Grinding Technologies Inc.
Description: 800 RT 1000 X-axis column travel 28” 28” Y-axis wheel travel 22” 22” Z-axis column travel 12.8” 12.8” V-axis stroke dresser(opt) 5.2” 5.2” Indexing table diameter 32” 40” Grinding wheel size 16 x 4 x 5.08 inch Wheel size (option) 18 x 6.4 x 5.08 inch Spindle AC
-
Supplier: SpeedFam Corporation
Description: Types: Metal Bond & Resin Bond Applications: Ceramics, T.C., Glass, Precious Stones, Dies, Grinding Wheels, Pellets, Saws, Dressers, etc. Packing: 100 carats/box
- Type / Shape: Abrasive Grain / Grit
- Material: Superabrasive - CBN, Superabrasive - Diamond
-
Supplier: Titan Tool Supply, Inc.
Description: heat and cooling fluids. There are many epoxies that meet this criteria. We suggest you consult your experts in this area. USES: Special Lapps. Special De-Burring Tools. Special Diamond Wheels. Special Shaped Diamond Dressers for Aluminum Oxide or Silicon Carbide Grinding
- Length: 2 to 4 inch
- Width: 0.5 to 2 inch
- Grit / Micron Size: 60 to 1,100
- Product Type: Abrasive Sheet
Find Suppliers by Category Top
Featured Products Top
-
part or dresser touch the grinding wheel. The wide range of acoustic sensors can be applied to grinding machines for internal or external grinding, grinding without centres, grinding for planes, grinding for gears or tools, resolving the most disparate application problems. The (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for Marposs Corp
Conduct Research Top
-
Introduction to Dresser
Dresser is a tool to dress (slightly trim) the surface of a grinding wheel. Dressers are used to return a wheel to its original round shape (to true it up), to expose fresh grains for renewed cutting action (including cleaning away clogged areas), or to make a different profile (cross-sectional
-
Types of Dressers
Three types of dressers are used to dress the wheels of CNC grinders used for grinding complex shapes. This type of dresser is mainly in use on CNC grinding machine tools to automatically dress the grinding wheel via computer control in specialist areas requiring complex shapes such as grinding
More Information Top
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
CUTTERS Part of a grinding wheel dresser that comes in contact with the wheel and does the cutting.
-
DAYTON Machining - Grainger Industrial Supply
• Grinding Wheel Dresser , Construction Four Star-toothed Hardened Steel Cutters and Two Spacers, Four Star-toothed Hardened Steel Cutters and Two Spacers, For Use With Grinding Wheel Up to 1 In.
-
DAYTON Machining - Grainger Industrial Supply
• Grinding Wheel Dresser , Construction Four Star-toothed Hardened Steel Cutters and Two Spacers, Four Star-toothed Hardened Steel Cutters and Two Spacers, For Use With Grinding Wheel Up to 1 In.
-
Development of an On-Line Bowl-Shaped Diamond Grinding Wheel Dresser
• Development of an On-Line Bowl-Shaped Diamond Grinding Wheel Dresser p.545 .
-
DAYTON products - Grainger Industrial Supply
• Grinding Wheel Dresser , Construction Four Star-toothed Hardened Steel Cutters and Two Spacers, Four Star-toothed Hardened Steel Cutters and Two Spacers, For Use With Grinding Wheel Up to 1 In.
Indicates content that may require registration and/or purchase.