-
Supplier: Grinnell
Description: The GRINNELL Model 590 Check Valve is a compact, rugged swing-type unit providing water flow in one direction and preventing flow in the opposite direction. It is manufactured with a ductile iron body, nickel-plated seat and a stainless steel clapper assembly for sizes 2 to 8 inch (60.3 to
- Valve Size: 2 to 12 inch
- Pressure Rating: 300 psi
- Valve Type: Check Valves
- Primary Material: Ductile Iron
-
Supplier: NIBCO INC.
Description: Polyamide Coated Ductile Iron Grooved Butterfly Valves for use in commercial mechanical applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection
- Valve Size: 2 to 12 inch
- Pressure Rating: 300 psi
- Media Temperature: 200 F
- Valve Type: Butterfly Valves
-
Supplier: Grinnell
Description: The GRINNELL Model CB800 Balancing Valve provides features for achieving accurate and efficient balancing of hydronic heating or cooling systems. One valve serves five functions: throttling, measuring (pressure & temperature), positive shutoff, draining, and filling. The
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 300 psi
- Valve Type: Balancing Valves
- Primary Material: Brass / Bronze
-
-
Supplier: Grinnell
Description: The GRINNELL Model BV835 Ball Valve provides for efficient fluid control in piping systems. Flow can be from either direction, and the valve may be positioned in any orientation. The valve is furnished with grooved ends for use with GRINNELL grooved couplings. The handle is
- Valve Size: 2 to 6 inch
- Pressure Rating: 800 to 1,000 psi
- Valve Type: Ball Valves
- Primary Material: Ductile Iron
-
Supplier: Grinnell
Description: The GRINNELL Model B333 Large Diameter Butterfly Valve provides efficient control of fluid flow in piping systems. It is a grooved-end bubble tight shut-off valve with end-to-end dimensions that meet MSS SP-67, Table 4 and a mounting pad that meets ISO 5211 for the mounting of power
- Valve Size: 14 to 24 inch
- Pressure Rating: 300 psi
- Media Temperature: -30 to 200 F
- Valve Type: Butterfly Valves
-
Supplier: Mueller Steam Specialty
Description: Consist of a ductile iron body, BUNA-N or EPDM encapsulated ductile iron disc and a 431 stainless steel two-piece stem. Pressure rated to 175psi CWP. Grooved end designed to ANSI/AWWA C-606 Rigid Grooved Specification. Available with lever handle or gear operator.
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 175 psi
- Media Temperature: 275 F
- Number of Ports/Ways: 2
-
Supplier: Victaulic Co. of America
Description: Available for joining CTS and AS copper tube Sizes from 2½ - 6″ | 65 - 150 mm Pressures up to 300 psi | 2068 kPa | 21 bar
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 300 psi
- Valve Type: Butterfly Valves
- Primary Material: Ductile Iron
-
Supplier: Zurn Industries LLC
Description: Grooved end connections Valves feature low torque actuation and a built-in tamper switch Available in sizes 1", 1-1/4", 1-1/2", 2", 2-1/2" Operated with a slow closing 1/4 turn anti-water hammer valve Tamper switches signal movement of the valve from the full open position to an
- Valve Size: 2 inch
- Valve Type: Butterfly Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Zurn Model 212-F49BRG Fire Powerball Butterfly sprinkler control valve (2-1/2"), with grooved connections, provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 2-1/2" Fire Powerball Butterfly Valve Grooved end connections Valves feature
- Valve Size: 2.5 inch
- Valve Type: Butterfly Valves, Control Valves
- Media: Water
-
Supplier: Bonomi North America, Inc.
Description: Rubber-lined Grooved End Butterfly w/ EPDM Seat
- Valve Size: 3 inch
- Media Temperature: -4 to 212 F
- Features: AWWA, ISO
- Valve Type: Butterfly Valves
-
Supplier: Zurn Industries LLC
Description: Zurn Model 114-F49BRG Fire Powerball Butterfly sprinkler control valve (1-1/4"), with grooved connections, provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 1-1/4" Fire Powerball Butterfly Valve Grooved end connections Valves feature
- Valve Size: 1.25 inch
- Valve Type: Butterfly Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Zurn Model 112-F49BRG Fire Powerball Butterfly sprinkler control valve (1-1/2"), with grooved connections, provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 1-1/2" Fire Powerball Butterfly Valve Grooved end connections Valves feature
- Valve Size: 1.5 inch
- Valve Type: Butterfly Valves, Control Valves
- Media: Water
-
Supplier: Bonomi North America, Inc.
Description: 12" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
- Valve Size: 12 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Double Acting Pneumatic Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 8" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
- Valve Size: 8 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Anvil International
Description: From Mechanical/Industrial, plumbing and mining to energy and fire protection, Gruvlok® grooved products are designed to withstand the most rugged applications while providing durable and easy installation, and ultimately, saving time and money on any project requiring grooved over weld. Through a
-
Supplier: PT
Description: 90 degree elbow, check valve
- English Size: 1 to 4 inch
- Material: Aluminum, Brass/Bronze, Iron (Cast/Ductile), Stainless Steel
- Features: Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Sanitary / Food Grade Fitting, Single Shut-Off, Threaded
- Fitting Type: Elbow, Hose Fitting, Quick Coupler
-
Supplier: Petersen Products Co.
Description: Connection Type 1-1/2" Cam & Groove Description Pressure Monitoring Valve Assembly with 1.5" Cam & Groove Sage Subcategory Number W9360 Shipping Wt. 4 Lbs (1.81 Kg) Valve Type and Size 1/4" (6.4mm) BALL Valve
- Valve Size: 0.25 inch
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications 3-piece 316 SS investment cast body and components Maintenance free live loaded, self adjusting stem packing 1000 PSI WOG rating Optimum sealing for high cycle applications with V-ring chevron packing, belleville washers, and two VITON® o-rings as a secondary defense
- Valve Type: Ball Valves, Control Valves
-
Supplier: Accuris
Description: BALL VALVES THREADED, SOCKET-WELDING, SOLDER JOINT, GROOVED AND FLARED ENDS
-
Supplier: Accuris
Description: Ball Valves Threaded, Socket-Welding, Solder Joint, Grooved and Flared Ends
-
Supplier: XOMOX (A Crane Co. Company)
Description: Lined valves and accessories use fluorocarbons such as PFA, PVDF, PTFE, PFA-AS (antistatic), and UHMWPE upon customer request. The melt process allows the liner to be locked into dovetails, locking grooves, and locking holes in the casting. Consequently, the potential for liner
- Valve Size: 4 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 400 F
- Flow (Cv): 500
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening and closing system employed by quarter turn ball valves makes them an excellent choice
- Valve Size: 0.5 to 60 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: DeZURIK, Inc.
Description: seat with disc locators provides positive sealing and longer seat life on sizes 3-20” (80-500mm). Large valves, 24-168” (600-4300mm), feature adjustable, replaceable seat, non-hollow disc structure, and rubber seat retained within a dovetail groove in the valve body and locked
- Valve Type: Butterfly Valves
-
Supplier: Mueller Steam Specialty
Description: Designed for installation in grooved end piping systems. Used extensively to strain foreign matter from pipe lines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment.
- Pipe Size: 2 to 12 inch
- Pressure Rating: 150 to 640 psi
- Screen Opening: 0.045 to 0.125 inches
- Process Temperature: 100 to 565 F
-
Supplier: Erdmann Corporation
Description: The Fabri-Valve Figure C67 features a unique, patented, perimeter seal that provides bi-directional shutoff. The seal is retained in the valve body by its trapezoidal shape. A relief has been cast into the valve body behind the seal. Designed to overcome the problems experienced
- Valve Type: Gate / Knife Valves
-
Supplier: Mile-X Equipment, Inc.
Description: lasting dependability. Dual foot controls make operating easy and smooth. Left foot valve locks the tire chuck while the right foot valve controls rotation speed. An air valve to cool the grooving tool is located on the left (See Fig. A). In Fig. B the truck tire is secured on
-
Supplier: Sandvik Coromant Co.
Description: Machining grooves with CoroBore® SL is a productive alternative to milling grooves. This fine-adjustable axial face grooving tool machines grooves in a large number of components and diameters. Benefits Increased productivity compared to milling Excellent chip control thanks to
-
Supplier: Erdmann Corporation
Description: The Fabri-Valve XS150-ULV Urethane Lined Knife Gate Valve provides an economical solution for abrasive and corrosive applications. The XS150-ULV does not discharge process media to the environment. The design utilizes the same superior sealing techniques as the XS150, featuring a
- Valve Type: Gate / Knife Valves
-
Supplier: Victaulic Co. of America
Description: High pressure standard port ball valve with grooved ends Available without handle, with a lever operator or a gear operator Sizes from 1½ - 6″ | 40 - 150 mm Pressures up to 1000 psi | 6895 kPa | 69 bar
- Valve Size: 1.5 to 6 inch
- Pressure Rating: 1,000 psi
- Valve Type: Ball Valves
- Primary Material: Ductile Iron
-
Supplier: Flomatic Valves
Description: 80DICLVFD - Ductile iron check valve incorporates grooved locking Certa-Lok® pipe connections. Fusion epoxy coated inside and out including poppet assembly, this valve is corrosion resistant and unleaded. High strength ductile iron body with stainless steel spring and NITRILE (Buna-N)
- Valve Size: 2 to 8 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Features: ANSI, NSF, Poppet Check Valves
-
Supplier: Victaulic Co. of America
Description: Only eccentric grooved end plug valve made specifically for throttling services Available without handle, with lever operator or gear operator Sizes from 3 - 12″ | DN80 - DN300
- Valve Size: 3 to 12 inch
- Pressure Rating: 175 psi
- Valve Type: Balancing Valves, Plug Valves
- Primary Material: Ductile Iron
-
Supplier: PT
Description: Coupler x coupler, available w/ Sta-Lok II arms
- English Size: 1.5 to 6 inch
- Material: Aluminum, Brass/Bronze, Stainless Steel
- Features: Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Non Valved
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: FluoroSeal, Inc.
Description: coating prior to lining for added protection from corrosion attack due to permeation FluoroSeal® Lined Plug Valves feature an unpigmented virgin PFA lining applied by Transfer Molding and locked into castings by machined dovetail-shaped grooves, and cast dovetail-shaped recesses in
- Valve Type: Plug Valves
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
dimensions that conform to typical long pattern push-through style slurry valves without flange retainers. Urethane Lined Knife Gate Valves are available in standard 150# and 300# flange drilling conforming to ASME B16.1 Class 125 and ASME B16.5 Class 150. Grooved end connections are also (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
used instead of stainless steel actuators are virtually endless, limited only by designers and engineers’ imaginations. A good example: an aspirin maker was having problems with a piece of equipment made from 316 Stainless Steel. The aspirin dust was cutting a groove into the (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Why a tiny piece of ceramic valve is the secret to every perfect pour? In modern beverage dispensing systems, performance, hygiene, and reliability are non-negotiable. Advanced ceramic flow components have become the preferred solution for cold drink, frozen (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
, size alone does not determine performance. Ring geometry, installation method, and load distribution within the groove all influence how a ring behaves in your assembly. For example, spiral retaining rings and tapered section rings (circlips) both secure components within a groove, but they achieve (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
ORIGRAF® die-formed seal Unlike flexible graphite cut gaskets, the compression of our ORIGRAF® die-formed seal is limited by a mechanical stop, such as a groove or inner or outer ring. The design (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
a 2-inch flush bottom ball valve for controlled, efficient discharge with the accompanying ROSS DS-10-gallon Discharge System. The use of the discharge platen with Viton® sealing O-ring maximizes product (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
the top of the ring to the free ends and lugs. This unique geometry helps distribute stress evenly and improves load-bearing capabilities. It also provides reliable retention and axial load support, allowing the rings to securely grip the groove and effectively withstand significant thrust (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Plate Seals Overmolded plate seals Elastomer seals (FKM, silicone, fluorinated silicone) can be overmolded within grooves on anodized aluminum or nickel-plated supports. This enables perfect positioning between (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
performance in cleanroom, vacuum, and high-precision manufacturing environments. Standard profiles include rectangular, V-groove (90° ±1 arcmin), and dovetail designs. Guide rails are available in sections up to 1200 mm in length, with customized (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
safety in operation while optimizing total cost of ownership. Unlike flexible graphite cut gaskets, the compression of the ORIGRAF® die-formed seal is limited by a mechanical stop: groove or inner and/or outer ring. In the case of assemblies subject to extreme pressure and (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group
More Information Top
-
Intelligent Robotics and Applications
Comparing the two types of valves, the V- groove valve has larger non-cavitation working range while U-groove valves have lower cavitation noise.
-
Solving Valve Train Wear Problems in Medium Speed High BMEP Diesel Engines
The valve rotation was achieved by using a three groove valve stem and a matching valve collet.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0139.PDF
GROOVE VALVE STEM .
-
机械工程学报
Key words: Pressure distribution Throttling groove Valve Cavitation Noise .
-
http://dspace.mit.edu/bitstream/handle/1721.1/65279/744607144-MIT.pdf?sequence=2
Make sure sensing groove valves are open.
-
The Failure Finite Element Analysis of Pump Collision with Valve in the Oil Well Pump
… ANSYS / LS-DYNA software, the stress state of the valve housing under the conditions of pump valve impact on the valve cover was analyzed, and as the calculation was shown, under the same conditions, the groove valve cover has the stronger …
-
Bioseparations Science and Engineering
Grooved valve (GV .
Indicates content that may require registration and/or purchase.