-
Supplier: Boston Gear
Description: Overview Bear-N-Bronz® is Boston Gear's general purpose, cast, solid bronze bearing material. It is a high grade, leaded tin bronze, having good hardness, strength, wear-resistance and exceptional anti-friction qualities. It is particularly suited for moderate to heavy loads at
- Bushing Type: Sleeve
-
Supplier: Bunting Bearings, LLC
Description: standard sleeve (plain) bearings, see your local Bunting Bearings Authorized Distributor for: Machined to print bearings Precision finished bearings Grease or oil grooved bearings Graphite-filled grooved bearings Graphite-filled plug
- Inside Diameter: 0.1875 to 5 inch
- Outside Diameter: 0.3125 to 6 inch
- Length: 0.25 to 9.75 inch
- Operating Temperature: 10 to 220 F
-
Supplier: Bunting Bearings, LLC
Description: standard sleeve (plain) bearings, see your local Bunting Bearings Authorized Distributor for: Machined to print bearings Precision finished bearings Grease or oil grooved bearings Graphite-filled grooved bearings Graphite-filled plug
- Inside Diameter: 0.2362206 to 3.93701 inch
- Outside Diameter: 0.3149608 to 4.724412 inch
- Length: 0.2362206 to 4.724412 inch
- Operating Temperature: 10 to 220 F
-
-
Supplier: Bowman International Ltd.
Description: Offered with lubrication pockets, grooves or thru holes. Used for heavy load applications.
- Inside Diameter: 0.393701 to 9.055123 inch
- Outside Diameter: 0.4724412 to 9.2519735 inch
- Length: 0.393701 to 3.93701 inch
- Bearing Surface: Graphite / Metal Alloy
-
Supplier: Boston Gear
Description: action. In addition, Bost-Bronz® has a self-contained oil supply (approximately 20% by volume) which provides a uniform protective film over the entire bearing surface. As a result, Bost-Bronz® bearings are one of the most effective bearings available for precision performance.
- Bushing Type: Sleeve
-
Supplier: Bunting Bearings, LLC
Description: Bunting TMCB bearings are machined from cast C96900 ToughMet3 bronze for superior quality and performance. The casting process assures a uniform bronze structure throughout the bearing, free from porosity and hard particle inclusions commonly found in other processes. Our
- Inside Diameter: 0.19 to 4 inch
- Outside Diameter: 0.31 to 4.5 inch
- Length: 0.25 to 7 inch
- Operating Temperature: 10 to 220 F
-
Supplier: Bowman International Ltd.
Description: Offered with lubrication pockets, grooves or thru holes. Used for heavy load applications.
- Inside Diameter: 0.9842525 to 11.81103 inch
- Outside Diameter: 1.1023628 to 12.0078805 inch
- Length: 0.5905515 to 3.543309 inch
- Bushing Type: Flanged
-
Supplier: Bunting Bearings, LLC
Description: standard sleeve (plain) bearings, see your local Bunting Bearings Authorized Distributor for: Machined to print bearings Precision finished bearings Grease or oil grooved bearings Graphite-filled grooved bearings Graphite-filled plug
- Inside Diameter: 0.2362206 to 2.362206 inch
- Outside Diameter: 0.393701 to 2.755907 inch
- Length: 0.2362206 to 2.362206 inch
- Operating Temperature: 10 to 220 F
-
Supplier: DME Company
Description: D-M-E Bronze-Plated Straight Bushings are precision ground and feature internal oil grooves and bronze-plating for smooth, non-galling operation. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Bronze-Plated Straight Bushings undergo rigorous
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 0.99 to 1.74 inch
- Length: 1.75 to 15.75 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: DME Company
Description: D-M-E Bronze-Plated Shoulder Bushings are precision ground and feature internal oil grooves and bronze-plating for smooth, non-galling operation. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Bronze-Plated Shoulder Bushings undergo rigorous
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: DME Company
Description: DME Standard Solid Bronze Guided Ejection Bushings feature high-strength bronze and natural lubricity. Internal oil grooves and a lubrication hole help to ensure smoother mold operation. It is recommended that a minimum of four bushings be installed. The size of the bushings should be
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 0.7505 to 3.0005 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: DME Company
Description: D-M-E Bronze-Plated Guided Ejection Bushings feature the strength of steel plus the non-scoring lubricity of bronze plating. Internal oil grooves and a lubrication hole help to ensure smoother mold operation. It is recommended that a minimum of four bushings be installed. The size of
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Daemar Inc.
Description: Solid bronze or steel bushings. Suited for high load, low speed applications. Lubrication options include: solid PTFE, graphite self-lube or oil grooves.
- Bushing Type: Sleeve
-
Supplier: Bowman International Ltd.
Description: Heavy duty wrapped bearings in Toughmet® spinodal bronze. The bearings can be plain or flanged, and if required lubrication grooves and holes as well as pockets can be provided. Location slots or tabs can also be incorporated. Half shells, thrust washers and wear strips are also
- Inside Diameter: 0.1968505 to 11.81103 inch
- Outside Diameter: 0.2755907 to 12.0078805 inch
- Length: 0.1968505 to 3.93701 inch
- Operating Temperature: -418 to 572 F
-
Supplier: Mueller Company
Description: extra heavy with flanges fully faced and drilled per ANSI B16.1 Class 250 or Mechanical Joint ends are also available. • SELF-LUBRICATING, SLEEVE-TYPE BEARINGS - are used in both trunnions of the valve body. PTFE lined with special nonmetallic backing. Provide electrical insulation
- Valve Size: 6 to 36 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: extra heavy with flanges fully faced and drilled per ANSI B16.1 Class 250 or Mechanical Joint ends are also available. • SELF-LUBRICATING, SLEEVE-TYPE BEARINGS - are used in both trunnions of the valve body. PTFE lined with special nonmetallic backing. Provide electrical insulation
- Valve Size: 6 to 20 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: extra heavy with flanges fully faced and drilled per ANSI B16.1 Class 250 or Mechanical Joint ends are also available. • SELF-LUBRICATING, SLEEVE-TYPE BEARINGS - are used in both trunnions of the valve body. PTFE lined with special nonmetallic backing. Provide electrical insulation
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: extra heavy with flanges fully faced and drilled per ANSI B16.1 Class 250 or Mechanical Joint ends are also available. • SELF-LUBRICATING, SLEEVE-TYPE BEARINGS - are used in both trunnions of the valve body. PTFE lined with special nonmetallic backing. Provide electrical insulation
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 1.004 inch
- Outside Diameter: 1.128 inch
- Length: 1.5 inch
- Design Units: Inch
-
Supplier: RS Components, Ltd.
Description: RS PRO AI 222624 Plain Bearing
- Features: Other
- Bushing Type: Sleeve
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.878 inch
- Outside Diameter: 1.128 inch
- Length: 2 inch
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bushing Type: Sleeve
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.3156694618 inch
- Outside Diameter: 0.474409705 inch
- Length: 0.6299216 inch
- Design Units: Metric
-
Supplier: Accurate Bushing Company, Inc.
Description: Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.
- Inside Diameter: 1.6875 inch
- Outside Diameter: 1.9989 inch
- Design Units: Inch
- Bushing Type: Sleeve
-
Supplier: Caplugs
Description: The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. Installation
- Inside Diameter: 0.453 inch
- Outside Diameter: 0.69 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: GGB
Description: STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance
- Operating Temperature: -319 to 320 F
- Bearing Surface: Lined Bearing
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing clearance, length of the bearing, and preload are each carefully
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
- Features: Other
-
Supplier: GGB
Description: STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection
- Operating Temperature: -328 to 500 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Plastic
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: Caplugs
Description: SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines.
- Inside Diameter: 0.391 inch
- Outside Diameter: 0.58 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: Caplugs
Description: UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material: Nylon 6
- Outside Diameter: 1.49 inch
- Length: 0.45 inch
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: C-Flex Bearing Company
Description: The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. • HARDENED STAINLESS STEEL • PATENT PENDING DESIGN • DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) • WILL NOT MARK SHAFT •
- Inside Diameter: 0.125 to 1.125 inch
- Outside Diameter: 1.25 to 0.25 inch
- Length: 0.221 to 0.793 inch
- Design Units: Inch, Metric
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings supplies medium and thick wall journal bearings specifically designed for turbomachinery. Several configurations are available to handle application needs for load capacity, rotating load, stiffness, damping, and rotordynamic stability. The addition of grooves to
- Bushing Type: Flanged, Sleeve
-
Supplier: RBC Bearings
Description: The constant wall thickness of .062 of the CJT SERIES makes them dimensionally interchangeable with other types of coiled bearings commonly used. They provide all the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces
- Inside Diameter: 2 inch
- Outside Diameter: 2.1255 inch
- Length: 2 inch
- Operating Temperature: 300 F
-
Supplier: RBC Bearings
Description: Spherical Plain Bearing
- Inside Diameter: 8.661422 inch
- Outside Diameter: 12.598432 inch
- Length: 3.93701 inch
- Operating Temperature: 250 F
-
Supplier: RBC Bearings
Description: This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.
- Inside Diameter: 0.4711026166 to 0.4718112784 inch
- Outside Diameter: 0.5518900618 inch
- Length: 0.3149608 inch
- Operating Temperature: 300 F
Find Suppliers by Category Top
Featured Products Top
-
problem without a bearing. To resolve this issue, plain or rolling element bearings could be used to provide rotary motion. A shaft or pin through the bearing would keep the assemblies aligned and provide the pivoting motion, but threads and nuts or grooves and retaining clips would be required for the (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
problem without a bearing. To resolve this issue, plain or rolling element bearings could be used to provide rotary motion. A shaft or pin through the bearing would keep the assemblies aligned and provide the pivoting motion, but threads and nuts or grooves and retaining clips would be required for the (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
bronze stationary faces, neoprene packing rings, steel springs and washers, a steel spacer sleeve, and stainless steel impeller shims. These components are ultimately installed into a brass or stainless steel seal liner pressed into the pump's seal plate. Function The (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps
More Information Top
-
Downwell pump reliability: Geothermal experience update: Final report
sol i d bronze. bronze bearing i n s e r t pressed i n t o a steel sleeve . and bronze bearing i n s e r t w i t h longitudinal grooves which form channels between the bronze i …
-
MECHANICAL ELEMENTS OPERATING IN SODIUM AND OTHER ALKALI METALS. VOLUME I. LITERATURE SURVEY.
lubricant grooves 2 ) Four sleeve bearings ; hard facing of Colmonoy-70 o r Stellite-6B on aluminum- bronze bearings, .
Indicates content that may require registration and/or purchase.