-
Supplier: Legrand
Description: Portable Ground Fault Circuit Interrupter, 20amp 125volt 2' Cord, Manual Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors
- Number of Devices: 1
- Supply Voltage (VS): 125 volts
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Configuration: Single Device
-
Supplier: Legrand
Description: Portable Ground Fault Circuit Interrupter, 6' Cord, 15amp 125volt, Manual Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors
- Number of Devices: 1
- Supply Voltage (VS): 125 volts
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Configuration: Single Device
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: 2 Wire Non-Grouding Polarized ALCI Plug with Indicator Light for Indoor Use, 1-15P
- Supply Voltage (VS): 125 to 250 volts
- Trigger Current: 0.004 to 0.006 amps
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Standards and Certifications: UL
-
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Self-Test 2 Wire Non-Grouding Non-Polarized ALCI Plug with Indicator Light for Indoor Use, 1-15P
- Supply Voltage (VS): 125 to 250 volts
- Trigger Current: 0.004 to 0.006 amps
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Standards and Certifications: UL
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GROUND-FAULT RELAY DISPLAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Innovative Dual Protection System: Twin solenoid and double Silicon Controlled Rectifier (SCR) ensure an always-on GFCI protection to ground fault. | Ultra-Compact Design: Leave more room for wiring in an electric box. | Self-Test Function: Automatically conducts a self-test every 5
- Device Type: Ground Fault Circuit Interrupters (GFCI)
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Innovative Dual Protection System: Twin solenoid and double Silicon Controlled Rectifier (SCR) ensure an always-on GFCI protection to ground fault. | Ultra-Compact Design: Leave more room for wiring in an electric box. | Self-Test Function: Automatically conducts a self-test every 5
- Tj: -35 to 66 C
- Supply Voltage (VS): 125 volts
- Trigger Current: 0.004 to 0.006 amps
- Operating Temperature: -35 to 66 C
-
Supplier: TelephoneStuff.com
Description: 15 amp, 125 volt, NEMA 5-15R, 2 pole, 3 wire, Decora Plus duplex receptacle. Features: - Straight blade - Commercial grade - GFCI ground fault - SmartLock - Buttons match face color - Indicator light - Back & side 20A feed-thru wired - Steel strap
- Applications: Commercial
- Grounding: GFCI
- Device Type: Receptacle / Outlet
- Standards / Certifications: UL Listing Mark
-
Supplier: TelephoneStuff.com
Description: Duplex with LED indicator light, buttons match face color. Features: - 20AMP - 125V - Feed through - Steel strap - NEMA 5-20R - Back and side wired - Smartlock with LED - GFCI ground fault - Hospital Grade - Straight Blade - Decora plus duplex receptacle
- Grounding: GFCI
- Applications: Hospital
- Device Type: Receptacle / Outlet
- Standards / Certifications: UL Listing Mark
-
Supplier: TelephoneStuff.com
Description: Duplex, no indicator light, buttons match face color. Features: - 20AMP - 125V - NEMA 5-20R - 2P and 3W - Decora plus duplex receptacle - Straight blade - Commercial grade - GFCI ground fault - Smartlock GFCI - Back and side wired - Steel strap
- Applications: Commercial
- Grounding: GFCI
- Device Type: Receptacle / Outlet
- Standards / Certifications: UL Listing Mark
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,GROUND FAULT CIRCUIT INTERRUPTER, DUPLEX RECEPTACLES, BACK-WIRED AND SIDE-WIRED, IVORY, 15AMP 125VAC AT RECEPTACLES, 20A 125VAC FEED-THROUGH, COMMERCIAL SPECIFICATION GRADE, GFCI DUPLEX RECEPTACLE, WITHOUT INDICATOR LIGHT. FREE 2 YEAR RADWELL
-
Supplier: CableOrganizer.com, Inc.
Description: Plug-Bug 2 GFCI Receptacle Tester Quickly and Easily Test Ground Fault Circuit Interrupters What's special about this electrical fault tester? One-piece design plugs into any standard or GFCI receptacle, and tests for common wiring problems with the simple press of a button Easy
-
Supplier: ValueTronics International, Inc.
Description: current is 5 mA The H306B AC/DC HiPot Tester performs AC HiPot testing, DC HiPot testing, and resistance measurement. Features include a two-range kV meter, adjustable voltage control, fault light and reset button, input power switch, fuse and indicator lights.
- Types of Measurements: AC Hipot, AC/DC Selectable, DC Hipot
- Features: Current Leakage Tester
-
Supplier: Waytek, Inc.
Description: power distribution module Eliminates potential for current draw related problems 6 power circuits -each has a status indicator light telling the user whether the circuit is usable, already in use, or there is a fault in a circuit Connect to auxiliary circuits, aftermarket
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Leviton 20 Amp, 125 Volt, SmartLockPRO Duplex Receptacle is tamper resistant and has a straight blade. The receptacle is monochromatic, with indicator light, back & side wired 20A feed-thru termination, with steel mounting strap. SmartLockPRO Duplex Receptacle Features: - GFCI
- Standards / Certifications: CSA Mark, UL Listing Mark
- Features: Duplex
- Device Type: Receptacle / Outlet
- Type / Features: Surge Protection, Tamper Resistant
-
Supplier: UL Standards & Engagement
Description: Outlet Circuit Testers and Similar Indicating Devices UL 1436 1.1 These requirements apply to outlet circuit testers, including screwdriver and pen-style voltage presence indicators, for use on 15-, 20-, and 30-A, 3-wire, 125-, 250-, 277-, 480-, or 600-V receptacles,
-
Supplier: UL Standards & Engagement
Description: components; d) EMI filters; e) LED drivers; f) Luminaires; g) Ballasts; h) Motors; i) Control circuits; j) Transformers; k) Relays; l) Indicator lights; and m) Other similar equipment. 1.5 A Multioutlet Assembly may be provided with channels for additional power circuits, control
-
Supplier: UL Standards & Engagement
Description: components; d) EMI filters; e) LED drivers; f) Luminaires; g) Ballasts; h) Motors; i) Control circuits; j) Transformers; k) Relays; l) Indicator lights; and m) Other similar equipment. 1.5 A Multioutlet Assembly may be provided with channels for additional power circuits, control
Find Suppliers by Category Top
Featured Products Top
-
MultiPack® multiturn actuator, like all Series 19 actuators, comes standard with multi-voltage capability, a visual position indicator, an LED light to indicate valve position or fault, and auxiliary contacts. Read the entire (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
as a circuit breaker and ground-fault circuit interrupter. This combination delivers both ground fault protection and equipment leakage protection to meet UL & OSHA standards. Features Power and fault status indicators Provides identification of a ground fault vs (read more)
Browse Datasheets for Tecmark Corporation -
as a circuit breaker and ground-fault circuit interrupter. This combination delivers both ground fault protection and equipment leakage protection to meet UL & OSHA standards. Features Power and fault status indicators Provides identification of a ground fault vs (read more)
Browse Datasheets for Tecmark Corporation -
as a circuit breaker and ground-fault circuit interrupter. This combination delivers both ground fault protection and equipment leakage protection to meet UL & OSHA standards. Features Power and fault status indicators Provides identification of a ground fault vs (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Special Purpose Ground Fault Circuit Interrupter (SPGFCI) Product (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
C2RR cabinets are constructed of 14 gauge mild steel, finished in either rugged black or RAL 7035 light gray powder coat. Units include the welded steel frame with factory-installed leveling feet, ground studs, and optional caster mounting points, two removable side panels, a solid locking door (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
according to power specifications if the appliance. B.) Any of the Listed subcomponents (lights, blowers , pumps, heaters, sanitizers , etc.) involved with a spa/hot tub that is a Listed product (encompassing an integral GFCI in its construction) does not need additional ground fault protection. C (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Spec Sheet Linegard® 40-60 A GFCI The LineGard™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
location markers • User installs wiring into terminal line/load connections • Triple indication lights displaying power, contact position, and fault status • Class-A trip level 5mA +/-1 mA (at 60Hz, higher levels at higher frequencies for VFD trip resistance (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
splicing Class-A trip level 5mA +/-1mA Triple indication lights displaying power, contact position, and fault status 1” Conduit hubs for integration to 1” flexible, EMT, PVC or burial conduit UL 943 Listed (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
CR4 - Thread: Lighting Circuits with Floating Neutral
In this case, I could hook up some ground fault indicator lights , and at least narrow the problem down.
-
States > West Virginia > State > Regulations > Title 36 - Board of Coal Mine Health and Safety > [36 WVCSR 48] 048 - Rules and Regulations Governing High Volta...
When the ground - fault indicator light indicates a ground fault on any of the ungrounded circuits, the following maintenance procedures shall be implemented.
-
Analysis of fault locating signals for high-impedance grounded systems
The effect of lightly loaded systems is a shift away from balanced line-to- ground voltages, and is often detected as a nonuniform inten- sity of the ground - fault indicator lights on the switchgear panel.
-
Analysis of fault locating signals for high-impedance grounded systems
The effect of lightly loaded systems is a shift away from balanced line-to-ground voltages, and is often detected as a non-uniform intensity of the ground - fault indicator lights on the switchgear panel.
-
Ground fault detection in NSTX coil power system
If a loop fault low impedance occurs that is below the set threshold, the PLC will light the appropriate indicators on the Ground Fault Monitor chassis front panel.
-
HUBBELL WIRING DEVICE-KELLEMS Line Cord GFCI,15A,120VAC,6 ft,Yellow - Portable GFCI - 6A676|GFP6C15A - Grainger Industrial Supply
When a problem occurs, such as detection of a ground fault or interrupted output power, the LED indicator light will blink red.
-
Introduction to Protection Relays and Applications (.pdf)
As a ground fault develops, the faulted phase will collapse to ground potential, causing an indicator light to dim.
-
Application of Downhole Electric Heat Trace System in Arctic Completions
Controls consist of 70 milliamp ground fault trip system, manually operated control switch, and indicator lights .
Indicates content that may require registration and/or purchase.