-
Supplier: Radwell International
Description: CABLE, AUTOMATION, AUTOMATION SENSORS, TRANSMISSION DISTRIBUT. RELAYS, GROUND FAULT RELAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Corporation
Description: DIGITAL ARCING GROUND FAULT RELAY TYPE 45 TO 450 HZ FREQUENCY RATING UL 1053, CSA C22.2 APPROVAL 35 MM DIN RAIL/(2) SCREW MOUNTING 30 MILLIAMPERE TO 6 AMPERE TRIP SETTING 24 TO 240 VAC/VDC CONTROL VOLTAGE 1.1 INCH BUILT IN CURRENT SENSOR TYPE 20 TO 500 MILLISECOND TRIP
- Mounting: DIN Rail
- Features: Ground (Earth) Fault
-
Supplier: Eaton Corporation
Description: DIGITAL GROUND FAULT RELAY TYPE 45 TO 450 HZ FREQUENCY RATING UL 1053, CSA C22.2, CE APPROVAL DIN RAIL/PANEL MOUNTING 30 MILLIAMPERE TO 9 AMPERE TRIP SETTING 24 TO 240 VAC/VDC CONTROL VOLTAGE 2 INCH BUILT-IN CURRENT SENSOR TYPE 20 MILLISECOND TO 5 SEC TRIP TIMING RANGE
- Mounting: DIN Rail, Panel
- Features: Ground (Earth) Fault
-
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EGF Series from Eaton’s electrical business is a family of ground fault (earth leakage) sensors. Ground fault sensors help protect people, products and processes from damage by ground fault conditions by monitoring all
- DC Current: 0 to 2 amps
- DC Voltage: 0 to 30 volts
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Types of Measurements: Grounding Systems Resistance
-
Supplier: Thermon, Inc
Description: currents. It is not suitable to provide shock protection. A factory wired ground fault sensor continually monitors the circuit for harmful leakage currents and opens the circuit when a threshold value has been reached. The wide 10mA to 100mA adjustable setpoint of the
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial
- Display Type: No Display
- Features: Other
-
Supplier: Schneider Electric
Description: Sepam Protection Relays Protection Relays for Basic Applications Protection Relays for advanced applications Protection Relays for Demanding Applications Protection Relays for Demanding Applications Vamp Arc Flash Protection Systems Ultra-fast and flexible arc
- Features: Ground (Earth) Fault
- Mounting: Panel
-
Supplier: Radwell International
Description: RELAY GROUND FAULT SENSOR 125AMP 125VDC 600VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, FAULT SENSING RELAY, PROTECTED CIRCUIT: 600 VAC MAX, GROUND FAULT TRIP: 20A, MAX GROUND FAULT WITHSTAND: 80KA RMS SYM, USE ONLY WITH MOELLER, AFI (NZM4/6) GROUND FAULT SHUNT TRIP. FREE 2 YEAR
-
Supplier: Radwell International
Description: E3 PLUS GROUND FAULT SENSOR,20 MM CORE BALANCED,REQUIRED WHEN USING EITHER AN E1 PLUS GROUND FAULT PROTECTION OR GROUND FAULT-JAMMODULE,REQUIRED FOR GROUND FAULT PROTECTION WITH 193-EC3 AND -EC5 OVERLOAD RELAYS,FOR USE WITH
- Standard Rating: IEC Rated
-
Supplier: Littelfuse, Inc.
Description: Littelfuse SE-701 Ground-Fault Monitor can also be equipped with the SE-CS10 series to achieve the desired ground-fault-trip settings. Littelfuse motor- and feeder-protection relays can also make use of the SE-CS10 series either to measure phase current or
-
Supplier: American Aerospace Controls, Inc.
Description: Rail transit ground fault; output spst relay; automatic reset; response 50m-sec; power +25 to +45Vdc; temp -25° to +75°C; aperture 1+1/2 inch dia; dual bus-bar available; plastic case; barrier screw terminations
- Measuring Range: -1,600 to 1,600 amps
- Input Voltage: 25 to 45 volts
- Response Time: 50,000 µs
- Operating Temperature: -13 to 167 F
-
Supplier: Chromalox
Description: Automatic Control for Heat Tracing and Freeze Protection Integrated Electronic Controller with Backlit LCD Display Adjustable Temperature Setpoint User Friendly Interface Multiple Sensors Input – Optional Up to 30A & 120/208/240V Outputs to the Heaters Load 30mA Integrated Ground
- Length: 12 inch
- Width: 8 inch
- Current: 30 amps
- Voltage: 120 to 240 volts
-
Supplier: Chromalox
Description: current can be set at 60 or 120 mA via an internal switch or retained at the 30 ma default value. As an aid to troubleshooting heater ground faults, the APS–4C provides an output that can indicate the ground current on a service person’s portable DVM. The calibrated 40°F to 90°F
- Temperature: Heating Control
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Control Signal: Switch / Relay Output
-
Supplier: Chromalox
Description: Adjustable Temperature Setpoint User Friendly Interface Multiple Sensors Input – Up to 4 Temperature/Moisture Sensors Up to 30A & 120/208/240V Outputs to the Heaters Load Integrated Ground Fault Sensor Adjustable Hold-On-OFF Delay Optional Manual On override
- Temperature: Heating Control
- Control: Limit / Set Point Control
- Standards and Compliance: Other, RoHS Compliant
- Control Signal: Switch / Relay Output
-
Supplier: Chromalox
Description: commercial and residential environments. The GF Pro interfaces with up to two standard Environmental Technology sensors to meet site requirements. The CIT 1 sensor may be roof or mast mounted and can be paired with the GIT 1 sensor for gutter applications or the SIT-6E
- Temperature: Heating Control
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Control Signal: Switch / Relay Output
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Indication Positive and Negative Ground Fault Alarm High DC Voltage Shutdown Summary Alarm Relay Summary Alarm Buzzer Push Button Mode Selection Full AC Input and DC Output Protection AC Input and DC Output Circuit Breakers Control Panel and Circuit Breakers Recessed AC and DC
- Output Voltage: 24 to 130 volts
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Features: Filtered Charger
-
Supplier: ValueTronics International, Inc.
Description: The 331 is a temperature controller from Lake Shore. Additional Features: 331S: Operates down to 1.2 K with appropriate sensors Two sensor inputs Supports diode, RTD, and thermocouple sensors Sensor excitation current reversal eliminates thermal EMF errors in resistance
-
Supplier: Haida International Equipment Co., Ltd.
Description: circulating water: Water pressure: 0.2~0.4MPa, water temperature: ≤30℃ Compressed air: 0.5~0.7MPa Standard configuration: Light of chamber’s condition, timer 1pc, fairlead (25x100mm) 1pc, trundle 4pcs, Levelers4pcs Safety device: ground fault circuit interrupters, the chambers
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
Find Suppliers by Category Top
Featured Products Top
-
Autonics introduces the LPD Series inductive linear positioning sensors, designed for accurate detection of metal object movement across 14 mm and 103 mm ranges. Using a coreless method, these sensors offer improved precision and durability while reducing damage risk from surface impact. Compact (read more)
Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
Automotive Relays and Sensors Automotive & New Energy Relay Product Brochure (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
What is the HF note? As the NEC now requires Ground Fault protection for a larger scope of applications & higher rated circuits in the recent Code cycles, high frequency during start up (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Internet of Things (IoT) is transforming cities, helping them become more connected and efficient. Cities are using wireless networks and sensor technology to streamline information flow between devices. This enables them to monitor and optimize everything from energy use to waste (read more)
Browse Solid State Relays Datasheets for FCL Components America -
2026 Code Year: NEC 680 Lets dive into the Ground Fault Protection requirements of the Leisure Water industry. Read about what NEC 680 mandates for pools, spas, fountains, and more (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Founded in 2006 by a group of industry experts, Churod Electronics has become a leader in the design and manufacture of dozens of types of electromechanical relays. It has expanded from relays to contactors, and we will be adding semiconductor (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
Electronics Co. is a leading relay solution provider and relay manufacturer in China. It has expanded from relays to contactors, and we will be adding semiconductor products and sensors soon. Our mission is to provide customers across the globe with a full range of high-quality products and value (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
without switching the loads except in fault situations. These components have lower switching cycle life expectancies than appliance or industrial relays which are designed to switch their respective loads on and off every time (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
Churod Americas, Inc. Founded in 2009, Churod Electronics Co. is a leading relay solution provider and relay manufacturer in China. It has expanded from relays to contactors, and we will be adding semiconductor products and sensors soon. Our mission is to (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
2009, Churod Electronics Co. is a leading relay solution provider and relay manufacturer in China. It has expanded from relays to contactors, and we will be adding semiconductor products and sensors soon. Our mission is to provide customers across the globe with a full range of high-quality products (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc.