Products/Services for Grounding Straps For Steel Drums

  • Grounding Straps-Image
    Grounding Straps - (121 companies)
    Grounding sheets and grounding trips are usually rectangular. Most solid straps are made of a single, solid wire. With regard to materials of construction, the conductors in ground straps are usually made of: aluminum. copper. tinned copper. stainless steel...
  • Drum Heaters-Image
    Drum Heaters - (90 companies)
    Steel. Stainless steel. Drum heaters that have an exposed heating element with no sheathing are also available. Features. Hazardous location heaters are designed for use in places where there is a risk of fire or explosion. Underwriters Laboratories...
  • Grounding Indicators-Image
    Grounding Indicators - (19 companies)
    Grounding indicators are used to monitor and verify the presence of grounding systems. The purpose of a grounding indicator is to continually verify that a connection to ground is maintained in areas where potentially flammable materials are stored...
  • Drum Pumps-Image
    Drum Pumps - (258 companies)
    Drum pumps are used to transfer materials from a container into a process or other container. They may be electrically, hydraulically, or pneumatically powered depending on the working environment or application. Drum pumps, also called barrel pumps...
  • Grounding Bars and Rods-Image
    Grounding Bars and Rods - (90 companies)
    Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...
  •  
    Drum Pulleys - (33 companies)
    ...which to ride. Spiral pulleys are designed to reduce the material buildup between the belt and the pulley face. Specifications. Most drum pulleys are made of aluminum, rubber, steel, stainless steel, or composite materials. Product specifications...
  •  
    Wire Rope and Mechanical Cable - (396 companies)
    ...and moderate strength. Bronze and copper alloys are often used when additional electrical conductivity or grounding is required. Nickel and nickel alloys have excellent corrosion resistance and are available in specialized and proprietary forms. Steel...
  •  
    Grounding Grids - (10 companies)
    Grounding grids and mats consist of conductive mesh or sheets that act as a multi-potential ground. They are used near pipelines, substations, transformers, large motors, or high voltage power lines to reduce mains hum, provide AC mitigation...
  •  
    Tie Down Straps - (153 companies)
    ...aluminum, chrome-plated zinc, or stainless steel. Specifications. Specifications for tie down straps include length, width, rated capacity, working load limit, and materials of construction. Most tie down strap suppliers carry a wide range...
  •  
    Carbon Steels and Alloy Steels - (981 companies)
    Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. How to Select Carbon Steels and Alloy Steels. Carbon steels...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Hydrogeologische terrain and plotting methods
    For greater water depths (of 50 m until over 1.000 m length) e.g. by the sounding of shafts, long steel strips become or that use the irrotational special … … ropes with high tensile strength on large drums with stable are wound … The reading takes place over eyes with meter number information that are fixed to the cable.
  • mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
    … 0,0 steel_band_N 0,0,0,0,0 steel_blue_N 1,0,0,0,0 steel_company_N 0,0,0,0,0 steel_ drum _N 0,0,0,0,0 steel _engraving_N 0,0,0 … … 0,0,0 steel_onself_ for _V 0,0,0 … … 0,0,0 stone_root_N 0,0,0,0,0 stone_wall_N 2,0,5,1,1 stonecrop_family_N 0,0,0,0,0 stony_coral_N 0,0,0,0,0 stood_on_firm_ ground _N 1,0,0 … … 0,0,0,0 strap _fern_N 0,0,0 …
  • Federal Register > Monday, September 21, 2015 > [80 FR 56962] Foreign-Trade Zone (FTZ) 119-Minneapolis-St. Paul, Minnesota; Notification of Proposed Production...
    … hydraulic cylinders; hydraulic motors; pneumatic engine pistons; fuel injection pumps for engines; master cylinders; hydraulic … … steering arms; rear axles; drum drive assemblies; drums; drum … … accumulators; commutator brushes and straps ; wiper brushes; fuel and … … assemblies; hydraulic valves; copper/iron/ steel non-returnable check valves … blocks; speakers; radars; true ground sensors; radios; radio parts; monitors; radio antennas; beacon lights; electric throttle assemblies …
  • Dubbel
    By reduction of the permissible belt tensile force about 25 to 50 %, the nächstkleinere drum diameter of norm numerical series can be selected. Drums are made hubs of steel in weldment also of cast steel secured the driving drums on its shaft aufgekeilt aufgeschrumpft, or with clamping sets with conical rings; brightly or with linings of rubber or the polyurethane occupies (image 12 and 13 …
  • Dubbel
    Drums are made hubs of steel in weldment also of cast steel secured the driving drums on its shaft aufgekeilt aufgeschrumpft, or with clamping sets with conical rings; brightly or with linings of rubber or the polyurethane occupies (image 20 and 21 … By small stationary, portable or mobile belt conveyors driving by squirrel cage motor / Keilriemen- and toothed …
  • Machines in the construction operation
    This modified path distance is used thereto to confirm the limit switches fixed to one of both flat steel frames that (3). … on the boom or to prevent down a complete unwinding of the stroke cable on the drum .
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … pad'),(124425,'stamp tax'),(124426,'stampede'),(124427,'stamper'),(124428,'stamping ground '),(124429,'stamping machine' … … 'stand firm'),(124443,'stand for '),(124444,'stand guard' … … 124900,'steed'),(124901,' steel '),(124902,'steel arch … … 'steel company'),(124906,'steel drum '),(124907,'steel engraving' … … 125845,'strangler tree'),(125846,'strangles'),(125847,'strangling'),(125848,'strangulate'),(125849,'strangulation'),(125850,' strap '),(125851,'strap …
  • mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
    … 0,0 steel_band_N 0,0,0,0,0 steel_blue_N 1,0,0,0,0 steel_company_N 0,0,0,0,0 steel_ drum _N 0,0,0,0,0 steel _engraving_N 0,0,0 … … 0,0,0 steel_onself_ for _V 0,0,0 … … stony_coral_N 0,0,0,0,0 stony_tunguska_N 0,0,0,0,0 stood_on_firm_ ground _N 1,0 … … 0 strangler_fig_N 0,0,0,0,0 strangler_tree_N 0,0,0,0,0 strap _fern_N 0,0 …