Products/Services for GSM Fax Machines

  •  
    Fax Machines - (13 companies)
    Fax machines (short for facsimile machines) send and receive documents that are transmitted as a stream of audio data over a telephone line. The sending machine scans a hard-copy document to create a facsimile (fax), which the receiving...
  • Telephones and Cellular Phones-Image
    Telephones and Cellular Phones - (483 companies)
    ...and older, analog cellular phones use advanced mobile phone service (AMPS), a 1G standard that operates in the 800 to 900 MHz frequency band. Digital technologies for mobile telephones and cell phones include CDMA, TDMA, GSM, and DECT. Code division...
  •  
    PCMCIA Modems and PCMCIA Fax Modems - (8 companies)
    ...to data modems, but are designed to transmit and receive documents to and from a fax machine, or another fax modem. Both PCMCIA modems and PCMCIA fax modems take their name from the Personal Computer Memory Card Association (PCMCIA), the organization...
  •  
    Auto Dialers - (15 companies)
    ...electrical wires or telephone cables. Wireless auto dialers use electromagnetic waves instead. With both types of auto dialing devices, the alarm signal is delivered to a telephone, cell phone, fax machine, pager, and/or computer. Some auto dialers...
  •  
    Stencil Machines - (32 companies)
    Stencil machines cut or print fonts and symbols on materials and substrates. They are used to create stencils for marking applications, or to print stencils for SMT applications. Stencil machines cut or print fonts and symbols on materials...
  •  
    Machine Vision Systems - (618 companies)
    Machine vision systems are used for automated inspection and measurement in production environments. They are an integrated camera, image capture, processing, storage, analysis, and control system for automated inspection and measurement...
  •  
    Grinders and Grinding Machines - (993 companies)
    Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding...
  •  
    Machine Guards - (129 companies)
    Machine guards provide a physical barrier between an operator and hazardous points on a machine to prevent accidental injury and provide protection from flying debris, contaminants and noise. Machine guards provide a physical barrier between...
  •  
    Machining Clamps - (314 companies)
    Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available...
  •  
    Levels - (204 companies)
    ...in a long rectangular frame. Precision frame or box levels are used for checking planarity on horizontal and vertical surfaces and shafts in machine tools and other equipment. Circular or bull's eye levels use a disc shaped vial with a single bubble...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems