Products/Services for Gun Barrel Drill Bits
-
Drill Bits - (1151 companies)Drills and drill bits are used in many industrial applications for machining of metals, plastics, and other materials, construction, woodworking, and specialty applications and crafts such as gemology and medical surgery. Many of the cutting edge... -
Hand Drills - (179 companies)Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip... -
Drilling and Tapping Machines - (514 companies)Drilling machines and tapping machines are used to drill or thread holes in a surface. Drilling machines and tapping machines vary from the tiny bench machine used in the finest jeweler 's operation to the huge, heavy-duty machines that bore large... -
Mining and Well Drilling Bits - (119 companies)Mining bits are tools for boring into rock and earth. They drill and penetrate soft and hard rock in mining, quarrying, tunneling, construction, geological exploration, and blasting applications. Mining and well drilling bits are boring tools... -
Reamers - (434 companies)...removal to deburr. Reaming uses a pre-existing hole in the workpiece and removes a small amount of material called chips. The process involves relative axial and rotational motions between the reamer and the workpiece. It is often done on a drill press... -
Driver Bits - (75 companies)Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
-
Router Bits - (248 companies)...paddle honing stone. A router bit set includes various types of router bits and is available in various combinations such as a six piece set, 12 piece set, and 15 piece set. Uses. Router bits are most commonly used in routing machines and portable drills...
-
Core Bits - (67 companies)...are used in downhole drilling applications. The hollow center in which the core is contained is called the barrel. Rotary core bits contain an inner and outer barrel, separated by ball bearings, which allows the bit to rotate while the core...
-
Guide Bushings and Drill Bushings - (149 companies)Examples include: drill and tap guide. drill bit guide. punch guide. pillar guide. A drill and tap guide consists of an elongated body in longitudinal axis with the top and bottom and two sides. A drill bit guide is a self centering guide...
-
Ion Beam Guns and Electron Beam Guns - (55 companies)...are used in many applications including cathode ray tubes, evaporation, electron microscopes, welding, drilling, melting, secondary ion mass spectrometry, and for sterilizing medical equipment. Ion and electron beam guns and accessories are also used...
Product News
-
Top Seiko Co., Ltd.
Deep Hole Drilling Deep hole drilling requires more attention to details than other machining processes. For successful deep hole drilling, you need to make sure that the drill is kept straight, and that chips are flushed out of the hole. Since tool geometry directly affects chip control, we design deep hole drilling tools by ourselves. We do not use gun-drilling machines or any kind of specialized equipment used only for deep hole drilling applications, as we do not work with common materials or simply drill... (read more) -
Prosys
Single Barrel Syringe Filling Single Barrel Syringe Filling. The ProSys FTP 60, ATV 20, MTS, RS & ProTrac Series are compact solutions for manual and automated filling and closing of single barrel syringes. Syringe filling machinery systems include a syringe body load station, fill station and closure stations. MTS Syringe Filler - to 15 Per Minute. RS8 & RS12 Syringe Filler - to 55 Per Minute. ProTrac Syringe Filler - to 120 Per Minute. Contact Us: Please contact us if you would like to receive additional information... (read more)Browse Packaging Machines Datasheets for Prosys -
Top Seiko Co., Ltd.
Deep Hole Drilling in Ultra-Hard Materials Deep hole drilling requires more attention to details than other machining processes. For successful deep hole drilling, you need to make sure that the drill is kept straight, and that chips are flushed out of the hole. Since tool geometry directly affects chip control, we design deep hole drilling tools by ourselves and then these tools are produced either in-house or by tool manufactures according to our specifications. We do not use gun-drilling machines or any kind of specialized equipment... (read more) -
Tronics Microsystems
High performance digital MEMS for survey/drilling that exhibits an ARW of 0.07 / h and a bias instability of 0.4 /h. Their fully digital architecture with 24-bit SPI output removes the need for discrete components on the PCB and drastically simplifies their integration at system-level. High vibration rejection and reliability. To cope with the severe environmental challenges of downhole drilling, AXO (R)305 and GYPRO (R)4300 are designed with a closed-loop architecture that ensures highly linear response and excellent vibration rectification error... (read more) -
Top Seiko Co., Ltd.
Hole Drilling – Precision & Multiple Hole Drilling Many parts require hole drilling process. It is one of the most common and basic machining processes. Each drilled hole usually plays an important role for the part to function and has to be produced exactly according to the specification. When drilling multiple holes in a part, it is important to set proper drilling conditions to maintain stable processing because a single failure in a hole can ruin the entire part. We, at Top Seiko, quantify drilling load by measuring tool load to develop... (read more) -
Top Seiko Co., Ltd.
Deep Hole Drilling of MMC Drilling a 0.8 hole that 's 300mm long from just one side is no easy task. Usually during deep drilling you run up against several limitations. At Top Seiko, we 've conquered this challenge through dedicated practice and unwavering perseverance. Creating precision parts using advanced materials ensures stability, accuracy, contamination control, thermal management, chemical compatibility, process optimization, and customization. We believe that the fusion of expertise and a relentless... (read more) -
Tronics Microsystems
High stability MEMS gyro I drilling - survey tools Discover Tronics GYPRO (R)4300, a high stability and vibration-tolerant digital MEMS gyro for mining and oil & gas applications. Housed in a miniature ceramic package, it features a bias instability of 0.4 /h and a vibration rectification error of 0.5 /h/g ^2, which make it a digital and low-SWaP alternative to Fiber Optic Gyros for directional drilling guidance and survey applications. Precise guidance and orientation in mining and oil and gas applications. GYPRO4300 is the first product... (read more)Browse Gyroscopes Datasheets for Tronics Microsystems -
Sames North American Corporation
TRP Automatic Spray Gun The TRP sprayer allows the application of solvent or watersoluble liquid paints in automotive and general industry. It ensures a perfect finishing combined with a significant paint saving. The additional interest of the TRP is to apply very high flow rates (up to 1200 cm3/min in some configurations). The TRP is usually used with a reciprocating machine or in a fixed station. Using a multi-axis robot is also possible. For over 20 years, TRP is the reference in the world of finishing in the fields... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Protomatic, Inc.
Small Hole Drilling is a Big Thing Proven expertise in small hole drilling is another important difference between Protomatic and typical CNC job shops. While other techniques are used and are available, the following explores the conventional drilling method. Small drill holes are a challenge because you must go back to the basics to be successful. It is critically important to optimize the machining techniques required for creating small holes. If that first step isn't done, or is done incorrectly, the small drills being used... (read more) -
Top Seiko Co., Ltd.
Unique Challenges Of Deep Hole Drilling Drilling a 0.8 hole that 's 300mm long from just one side is no easy task. Usually during deep drilling you run up against several limitations. At Top Seiko, we 've conquered this challenge through dedicated practice and unwavering perseverance. Creating precision parts using advanced materials ensures stability, accuracy, contamination control, thermal management, chemical compatibility, process optimization, and customization. We believe that the fusion of expertise and a relentless... (read more)
-
National Advanced Drilling and Excavation Technologies Program: Summary of the fifth meeting of interested Federal agencies
The fundamental contact mechanisms which lead to friction and wear underlie both the erosion of gun barrels and wear of drill bits .
-
New Drilling System Brings Significant Improvements to Drilling Performance and Hole Quality in Middle-East Fields
It has been known for some time that long-gauge PDC bits drilled a very straight ‘ gun - barrel ’ hole but their use had not been widely adopted due to the difficulty of using them for directional control on steerable mud …
-
Step Change in Drilling Efficiency in Mature North Sea Fields From New Motor and Bit Drilling System
That long gauge, here taken to mean a gauge length between 1 and 2 times bit diameter, drilled a “ gun - barrel hole” was well established.
-
Troll West Oilfield Development—How a Giant Gas Field Became the Largest Oil Field in the NCS Through Innovative Field and Technology Development
16 ft (5 m) from the bit , and merged with the “ gun barrel drilled ” motor section.
-
Deep Drilling Basic Research: Volume 4 - System Description. Final Report, November 1988--August 1990
This sysrem udizes a modified tricoae roller bit equipped with three machine gun barrels aed is designed to improve drilling ram and reduce bit wear.
-
ZCP2000HT0574
… operations, aerospace and aircraft manufacturing, steel manufacturing and processing, drilling operations and oil companies, automotive industry, firearms, heavy construction equipment and more.2,3 Included specifically are; drill bits , end mille, gears, blocks, progressive dies, cutters, gun barrels , golfequipment and much more.
-
Improved Drilling Performance Brings New Life to Colombia's Oldest Oil Field
Initially using bicenter bits with positive displacement mud motors required a dedicated drill out BHA because of the bent housing used on the motor, and also … … a tendency to drop angle and worst of all, the wellbore had a gun barrel shape.
-
The Importance of Technology in Developing Oil Production
… the mechan~cal n g An outstanding improvement is the jet bit , which has cut average … … recent years, while the gun ~erforatorand later the jet … … The value of directional drilling a s an econoniical … … by the millions of barrels of oil produced from …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 102887683,1,'brace%1:06:06::'). sk(102887832,1,'brace_and_ bit %1:06:00::' … … sk(102894847,1,'breast_ drill %1:06:00::' … … sk(102895881,2,'rear_of_ barrel %1:06:00::' … … sk(102897097,2,'bren_ gun %1:06:00::' …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,'brace',n,5,0). s(102887832,1,'brace and bit ',n,1,0 … … s(102894847,1,'breast drill ',n,1,0 … … 102895881,2,'rear of barrel ',n,1,0 … … s(102897097,2,'Bren gun ',n,1,0 …
Indicates content that may require registration and/or purchase.