-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QTV varactor-tunable Gunn oscillators cover the frequency range of 18 to 110 GHz in seven waveguide bands. These oscillators combine proprietary cavity design, abrupt or hyper-abrupt tuning varactor diodes and high performance Gunn
- Oscillation Frequency: 18,000 to 110,000 MHz
- Output Power: 10 to 24 dBm
- Operating Temperature: 0 to 50 C
- Package / Form Factor: Waveguide Assembly
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QTM series of mechanically-tunable Gunn oscillators cover the frequency range of 18 to 150 GHz in nine waveguide bands. They combine a high-Q resonant circuit with either a GaAs or InP Gunn diode. Typically, InP diodes are used for high-power
- Oscillation Frequency: 18,000 to 150,000 MHz
- Output Power: 0 to 25 dBm
- Operating Temperature: 0 to 50 C
- Package / Form Factor: Waveguide Assembly
-
Supplier: Richardson RFPD
Description: MACOM's MACS-007800-0M1R00 is a RoHS Compliant K-Band Local Oscillator consisting of a Gunn Diode oscillator assembled into a die cast waveguide package. These Local Oscillators are well suited for high volume applications where small size and reliability are
- Oscillation Frequency: 24,125 MHz
- Output Power: 7 dBm
- Features: Other
- Features / Standards: RoHS Compliant
-
-
Supplier: Richardson RFPD
Description: The MACS-007801-0M1 is a RoHS Compliant K-Band Mono Doppler transceiver consisting of a Gunn Diode oscillator and Schottky Diode mixer assembled into a diecast waveguide package. It is designed for commercial applications, for speed measurements or motion sensing.
- Frequency (Fc): 24,125 MHz
- Filter Type: Bandpass
- Features: Other
- Package Type: Waveguide Assembly
Find Suppliers by Category Top
More Information Top
-
Time-domain analysis of sub-micron transit region GaAs Gunn diodes for use in terahertz frequency multiplication chains
The devices measured were originally fabricated to investigate the feasibility of GaAs Gunn diode oscillators capable of operating at D-band frequencies and ultimately intended for use in high power (multi-mW) Terahertz sources (~0.6THz) when used in conjunction with novel …
-
A novel K-band push-push oscillator using slot ring resonator embedding Gunn diodes
The oscillator is designed easily due to the very simple structure and achieves low phase noise performance with low cost by using the advantages of Gunn Diode oscillator .
-
Computer‐aided design of millimeter‐wave Gunn oscillator in suspended strip line with evanescent guide termination
Abstract This paper presents the computer‐aided design (CAD) of a Gunn diode oscillator in a suspended strip line terminated in a short inductive line length followed by a section of an evanescent mode waveguide.
-
A W-band overmoded-waveguide oscillator with Gunn diodes
This paper introduces an overmoded-waveguide Gunn diode oscillator developed at the 94-GHz band.
-
Millimeter and submillimeter wave quasi-optical oscillator with Gunn diodes
In a Gunn diode oscillator , a resonant cavity admittance must be matched to the effective admittance of the oscillat- ing diode.
-
Gunn and Impatt diode applications in radio link equipment
5 have been measured on a 8.4 GHz Gunn diode oscillator with a Q of 1000.
-
Transient analysis of microwave Gunn oscillator using extended spectral element time domain method
Xiao, S. Q., D. Q. Hou, J. Z. Peng, and B. Z. Wang (2005), Millimeter wave Gunn diode oscillator design based on FDTD method, Int. J. Infra- red Millimeter Waves, 26(10), 1417–1425, doi:10.1007/s10762-005- 8439-y.
-
Parallel type substrate integrated waveguide Gunn oscillator
Abstract Based on the substrate integrated waveguide (SIW) technology, a parallel‐type Gunn diode oscillator was developed.
-
Interrelation between the resistance of Gunn diodes in weak electric fields and the characteristics of oscillators based on them
However, no theoretical description has been put forward for the interrelation between the resis- tance of a semiconductor structure in weak electric fields and the characteristics of Gunn diode oscillators , which has made it difficult to understand the physical factors responsible for …
-
Subject Index, Jun. 1981
Gunn diode oscillators ; mount that controls diode harmonic load conditions; .
Indicates content that may require registration and/or purchase.