Products/Services for Gypsum Calcination Kilns

  • Kilns (industrial)-Image
    Kilns (industrial) - (97 companies)
    Industrial kilns are very high temperature thermal processing units, used for firing ceramics or calcining minerals. Industrial kilns for firing ceramic materials function at very high temperatures > 2300° F. Kilns...
  • Thermal Profilers-Image
    Thermal Profilers - (22 companies)
    Thermal profilers are temperature instruments or recorders that provide temperature profiles for furnaces, kilns, or other continuous thermal processes. Some thermal profilers are enclosed in an insulated case and can travel along with components...
  •  
    Wallboard - (222 companies)
    ...into rooms. Wallboard can be used to create a ceiling. Some wallboard is fireproof or decorative. Builders refer to wallboard products by a variety of names, including drywall and paneling. Sheetrock, a registered trademark of the U.S. Gypsum Co...
  • Refractory Shapes-Image
    Refractory Shapes - (213 companies)
    ...or monolithics, and ceramic kiln furniture. Ceramics and refractories have high melting points and are suitable for applications requiring wear resistance, high temperature strength, electrical or thermal insulation, or other specialized characteristics...
  • Laboratory Ovens-Image
    Laboratory Ovens - (267 companies)
    Laboratory ovens are thermal convection appliances for use in laboratory, scientific, and industrial settings. Uniform heat distribution is often achieved by internal blowers which heat, dry, and cure substrates.
  •  
    Bricks - (120 companies)
    ...amount of water. They are shaped or extruded and then kiln-dried to hardness. A relatively new type of brick composed of fly ash, a by-product of burning coal, came on the scene in 2007. Fly ash bricks are just as strong as traditional clay bricks...
  •  
    Refractory Cements and Raw Materials - (149 companies)
    Refractory cements and raw materials consist of castables, rams, aggregates and binders that are resistant to high temperatures.
  •  
    Ceiling Tiles and Panels - (134 companies)
    ...boards and composite ceiling tiles may contain gypsum for sound blocking and fiberglass for sound absorbing. Drywall finished ceilings may be coated with textured paint to cover cracks or other surface irregularities. Cell ceilings, mirror ceilings...
  •  
    Room Partitions - (184 companies)
    ...panels and steel frames, but are still relatively easy to move. Typically, the panels are made of high-density fiberboard or gypsum board. They may be filled with acoustically insulating foam and covered with carpet, fabric, or vinyl to match...
  •  
    Glass Fabrication Services - (307 companies)
    Glass fabrication services is the manufacturing of glass parts and assemblies using blowing, casting, extrusion, drawing, pressing, heat shrinking or other fabrication processes.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Harper International Corporation
Harper International Corporation
Paxton Products, an ITW company
Paxton Products, an ITW company