-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: safety. Gas bottle storage cabinets and gas pressure regulating cabinets play essential roles in ensuring these gases are handled efficiently and securely. Gas Cylinder Storage Cabinets Specialty gas cylinders, containing high-purity gases like nitrogen, argon, or
- Application: Gas
- Body Material: Stainless Steel
-
Manifolds and Manifold Systems - Fully Automated Gas Cabinet Gas Rack Gas Delivery Systems JW-300-GRSupplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Technical Data Model JW-300-GR Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC,
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Technical Data Model JW-100-GR Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC,
- Application: Gas
- Body Material: Stainless Steel
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Technical Data Model JW-200-GC Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D633*H2172 , single bottle: W600*D661*H2104 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC,
- Application: Gas
-
Supplier: MSA Safety
Description: which eliminates the need for bottled gas! Bump test anytime, anywhere Based on proven science and patented sensor capabilities ALTAIR 2XP Gas Detector with XCell Pulse Technology: H2S ALTAIR 2X Gas Detectors: CO, CO-HC (High Concentration), CO-H2 (Hydrogen Resistant), H2S-LC,
- Features: Audible or Visual Alarms, Intrinsically Safe
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide (NO2), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
- Application: Confined Space Monitoring, Personal Exposure Monitoring
- Instrument Type: Detector
-
Supplier: ASTM International
Description: 1.1 These test methods cover the 24-h gas-space acetaldehyde (AA) content of freshly blown polyethylene terephthalate (PET) bottles. 1.2 These test methods, containing internal or external standard calibration, are applicable to all PET bottles. 1.3 The values stated in SI units
-
Supplier: Cole-Parmer
Description: sterilized by gamma radiation and certified nonpyrogenic. Caps have smooth edges and large knurls for easy opening
just twist a half turn. Roller bottles with vent caps are ideal for applications requiring continuous gas exchange. Models 01836-05 and -06 feature a ribbed
-
Supplier: Cole-Parmer
Description: sterilized by gamma radiation and certified nonpyrogenic. Caps have smooth edges and large knurls for easy opening
just twist a half turn. Roller bottles with vent caps are ideal for applications requiring continuous gas exchange. Models 01836-05 and -06 feature a ribbed
-
Supplier: Cole-Parmer
Description: sterilized by gamma radiation and certified nonpyrogenic. Caps have smooth edges and large knurls for easy opening
just twist a half turn. Roller bottles with vent caps are ideal for applications requiring continuous gas exchange. Models 01836-05 and -06 feature a ribbed
-
Supplier: Cole-Parmer
Description: sterilized by gamma radiation and certified nonpyrogenic. Caps have smooth edges and large knurls for easy opening
just twist a half turn. Roller bottles with vent caps are ideal for applications requiring continuous gas exchange. Models 01836-05 and -06 feature a ribbed
-
Supplier: Optima Packaging Group GmbH
Description: possible Appropriate for oRABS, cRABS and Isolator Easy and fast format change Very good ability to be cleaned Very good accessibility Teach-in function of stations Pre-, fill- and post-gas flushing optional Processability from watery to highly viscous products, from non-toxic to toxic
- Rate: 1,000 Pieces / Min
- Features: Aseptic / Sanitary
- Type: Automatic
- Packaging: Cartridge, Vial
-
Supplier: ASTM International
Description: 1.1 This test method covers a gas chromatographic procedure for the determination of the ppm residual acetaldehyde (AA) present in poly(ethylene terephthalate) (PET) homo-polymers and co-polymers which are used in the manufacture of beverage bottles. This includes sample types of both
-
Supplier: ASTM International
Description: 1.1 This test method covers the detection and quantification of fluorotelomer alcohols (FTOHs), a group of volatile and semivolatile per- and polyfluoroalkyl substances (PFAS), in air samples collected on thermal desorption (TD) tubes by thermal desorption-gas chromatography-triple quadrupole
-
Supplier: Chicago Pneumatic and Pneumatech
Description: The Pneumatech oxygen generator is made to supply up to 95% purity for various applications and conditions. The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the zeolite material. It is set to provide the gas when
- Output Flow Rate: 1,781.328 SLM
- Generator Type: Oxygen
-
Supplier: Weiss Technik North America, Inc.
Description: separate pairs of gas washing bottles (not included in the scope of delivery) which are controlled by a timer.
- Temperature Control: Heating
-
Supplier: Pressure Washers Direct
Description: •Durable 5 Series Performance From Karcher •Delivers 40 times more pressure than your garden hose Axial Pump •Same style pump found on Karcher gas pressure washers Induction Motor •Lasts longer than other electric motor styles on cheaper units Compact Yet Powerful •Light enough (35
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: SAE International
Description: D-EGR engine development focused on a unique concept that combines the efficiency improvements associated with recirculated exhaust gas and the efficiency improvements associated with fuel reformation. To outline the differences of the new engine concept with a conventional low-pressure loop
-
Supplier: Hammond Manufacturing Company Inc.
Description: inlet and cold outlet for reduced hot spot locations. Standards Maintains enclosure's NEMA 12 rating IP 54 UL, cUL and CE Features R134a refrigerant. Thermostat control accessible from inside enclosure. Hot gas bypass valve prevents evaporator freeze up while minimizing heavy inrush currents
- Type: Enclosure
- Application: Industrial
-
Supplier: Hammond Manufacturing Company Inc.
Description: inside enclosure. Hot gas bypass valve prevents evaporator freeze up while minimizing heavy inrush currents on large BTU/H units. Built in condensate evaporator. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE. Self-diagnostics on startup. Fault indication via
- Type: Enclosure
- Application: Industrial
-
Supplier: ASTM International
Description: This specification deals with carbon and alloy steel forgings (including gas bottles) for use in thin-walled pressure vessels. Covered here are the following grades of steel forgings: Grade A; Grade B; Grade C; Grade D; Grade E, Classes 55, 65, and 70; Grade F, Classes 55, 65, and 70;
-
Supplier: INDECK Power Equipment Company
Description: Blowers • Complete Control Package including PLC Controller and HMI • Controls and Instrumentation • Ammonia Header with Mass Flow Control Valve • 8 Bottle-Anhydrous Ammonia Bottle Storage Rack • Automatic Ammonia Bottle Switch-Over with Alarm Indeck Engineers Boilers & I-SCRs
-
Supplier: Anton Paar
Description: sample from a syringe. The SVM™ instruments guarantee safe and easy handling during the measurement procedure, without leaks or breakage. In addition, easy cleaning with a wash bottle simplifies the work. Low sample and solvent volume An outstanding feature of the SVM™ series is the small
- Dynamic Viscosity Range: 0.2 to 30,000 cps
- Industry / Application: Aerospace, Automotive, Diesel / HFO Blending, Fuel Testing, Petroleum / Oil & Gas
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), Measures Temperature
-
Supplier: Caterpillar Oil & Gas
Description: The 16CM32C generator set brings to the offshore oil and gas industry a legacy of proven reliability and durability. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation simple and
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: The 16CM43C generator set brings to the offshore oil and gas industry a legacy of proven reliability and durability. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation simple and
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: The 12CM32C generator set brings to the offshore oil and gas industry a legacy of proven reliability and durability. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation simple and
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Description: battery-operated appliances. Some appliances in this standard are used for heating food. Examples of appliances that are within the scope of this standard are: – coffee-makers; – cooking pans; – egg boilers; – feeding-bottle heaters; – kettles and other appliances for boiling water, having a
-
Supplier: Caterpillar Oil & Gas
Description: overhaul - Worldwide dealer network with factory-trained technicians means that parts and support are never out of reach - Simplified parts spectrum by using single-pipe exhaust gas ducting Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com 6CM20C Standard
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Generation and spectroscopic application of tunable continuous-wave terahertz radiation using a dual-mode semiconductor laser
Thus, we obtain the transmission through the sample gas , compensating for the influence of the bottle . Here, the studied HCl gas contains 1 H35 Cl whose rotational absorption line lies at a frequency …
-
Composition of altered oceanic crust at ODP Sites 801 and 1149
… and 3 mL of de-ionized (>18.2 M ) water, transferred to HDPE bottles and diluted by … … ting HCl and HClO4 from the digestion minimizes interferences (e.g. 40 Ar1 H35 Cl16 O4 on … Gas Flows .
-
Gaseous Hydrogen Station Test Apparatus: Verification of Hydrogen Dispenser Performance Utilizing Vehicle Representative Test Cylinders
It has an SAE H35 receptacle built into the inlet - left hand side of the adapter (7). The reason for the pressure regulator is that the Hydrogen sample bottles are rated at a lower … … used in the industry and it arrives evacuated or filled with an inert gas (such as He).
-
Analysis of the composition of bacterial communities in oil reservoirs from a southern offshore Brazilian basin
Bulk, isotopic and molecular analyses (Med- ium Pressure Liquid Chromatography (MPLC); Gas Chromatography (GC); biomarkers; d13 C H35 /H34 < 1.0; Samples were collected in tripli- cate using 2 l sterilized Schott bottles , which were completely filled with …
-
http://dspace.mit.edu/bitstream/handle/1721.1/35908/11-520Fall-2002/NR/rdonlyres/Urban-Studies-and-Planning/11-520Workshop-on-Geographic-Information-SystemsFal...
H35 . Universe: Occupied housing units Total: Utility gas Bottled , tank, or LP gas Electricity Fuel oil, kerosene, etc.
-
http://www.biogeosciences.net/7/2433/2010/bg-7-2433-2010.pdf
After sam- pling, the upper 15-cm portion of triplicate sediment cores was transferred into an air-tight bottle without gas headspace and stored in the dark at 4 ◦C for three months before being used for incubation experiments. In the labeling experiment with H35 2 S, Na2S·9H2O was not added to the sterilized and purged …
-
The incorporation and dispersion of cells and latex beads on microinjection into the amniotic cavity of the mouse embryo at the early-somite stage
The mouse embryonic 3T3 fibroblast (3T3) and rat hepatoma H35 ( H35 ) cell lines were obtained from Dr … … below), the embryos were cultured in groups of five in 50-ml serum bottles containing 5 ml … … at 37~ C for a maximal period of 24 h under an atmosphere of a gas mixture.
-
Unique Characteristics of Barium Sulfate Scale Deposition
The medium was dispersed into 30-ml serum bottles , purged with nitrogen, capped with butyl rubber stoppers … vacuum; gas : 90 ar- -—---—-———— *Trademmk SURFLO- H35 , Baroid Div.
-
Mercury distribution in the Jiaozhou Bay
Coal, petroleum, and, gas combustion and various wastes contained a large amount of mercury. … MATErIALS AND METHODS Eight stations were set up to collect seawater samples: H34, H35 , H36, H37, H38 … … meters), filtrated immediately, added with vitriol to pH<2, put them into glass bottles , kept in icebox …
-
The Geochemistry of Stable Chlorine and Bromine Isotopes
… recorded a δ37 Cl value as high as +9.5 ‰ in Giggenbach bottles containing fumaroles col … NH4 37 ClðsÞ þ H35 ClðgÞ , NH4 35 ClðsÞ þ H37 ClðgÞ … rium in this system was not explained as equi- librium between liquid and gas phases with the .
Indicates content that may require registration and/or purchase.