Products/Services for Hairpin Design Current Transformers
-
Current Transformers - (402 companies)Current transformers measure power flow and provide electrical inputs to power transformers and instruments. Current transformers produce either an alternating current or alternating voltage that is proportional to the measured current.  ...Type / Applications -
Inductors, Coils, and Chokes - (1114 companies)Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. Inductors, coils and chokes are passive devices that are designed to resist changes in current... -
Current Sense Transformers - (125 companies)...be substituted for the rated DC current. Direct current resistance (DCR) is the resistance of the transformer winding as measured with DC current. The DCR is usually minimized in transformer 's design and specified as a maximum rating. Isolation... -
Transformers - (2124 companies)...applications for signal isolation and impedance matching. Current sense transformers detect and measure current. Some of these products are designed to precisely measure current in instrumentation applications, while others are used in switch-mode...
-
Power Transformers - (1034 companies)...voltage, then safely ramps it down in a sawtooth wave (as opposed to the sine wave of the input voltage). Unlike typical mains transformers designed to operate with 50-60 Hz AC, flyback transformers operate with switched currents at much higher... -
Heat Exchangers - (1425 companies)...counter-current flow; this eliminates the correction factors needed in traditional shell & tube exchangers due to the use of both counter-current and co-current flow. Hairpin heat exchangers are U-tube heat exchangers with separate cells for both inner tube...
-
Transformer Winding Services - (152 companies)Transformer winding services design transformers and other magnetics products for application-specific and OEM usage in a variety of industrial, medical, military, aerospace, telecommunications, commercial and specialty applications. Transformer...
-
Instrument Transformers - (374 companies)...or the International Electrotechnical Commission (IEC). Specifications. There are several classes of instrument transformers. Commercial class devices are well-suited for low power current monitoring. ANSI class devices are designed for power...
-
Electronic Transformers - (38 companies)Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting. Electronic transformers are used to insulate circuits and to provide high to alternating-but-low...
-
Distribution Transformers - (93 companies)Hz distribution transformers are designed for aerospace and military applications. Products with other frequency options may also be available. The maximum primary voltage rating is measured in volts (V) and represents a maximum value for devices...
Product News
-
Triad Magnetics
Current Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more) -
Triad Magnetics
Looking for Current Sense Transformers . Browse our online catalog of Current Sense Transformers. Utilize our Advanced Panametric Search Tool for Current Sense Transformers. Our capabilities include rapid design, prototyping, and testing. In addition to creating a completely custom current sense transformer for your application, our engineers also have the capabilities to modify existing "off-the-shelf " current sense transformers to help you get the product you need. (read more)Browse Current Sense Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Custom Current Sense Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)Browse Current Sense Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Designing Effective Current Sense Transformers Design Considerations for Current Sense Transformers. Current sense transformers are instrument transformers designed to detect (i.e., sense) electrical current and convert (i.e., transform) it into a more usable and safe form for the connected device(s). They perform this function by measuring the current flow in the primary winding and producing a proportional current in the secondary winding, enabling the reduction of high-voltage current in the primary winding to a lower value... (read more)Browse Current Sense Transformers Datasheets for Triad Magnetics -
Majestic Transformer Co.
What is the transformer inrush current Transformer inrush current is the temporary surge of current that occurs when a transformer is first switched on. It can be several times higher than the normal operating current, even when the transformer is working correctly. (read more)Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
Coilcraft, Inc.
Current Sense Transformers Sensed current up to 40 Amps. For use between 400 Hz to 1 MHz. Very low primary resistance. AEC-Q200 Grade 1 ( -40°C to +125°C). Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding. RoHS-compliant. 260°C compatible. Tin-silver-copper over tin over copper over steel (pins 1 - 3); Tin-silver-copper over tin over nickel over copper (pins 4 - 5) terminations (read more) -
Accurex Measurement, Inc.
Inspect Electric Motor Hairpins Efficiently Introducing the 3D Hairpin Inspect system --a dedicated solution for the high-speed measurement of electric motor hairpins within production environments. Utilizing structured light scanning technology, this system captures the complete geometry of hairpins, ensuring they meet stringent design specifications. By detecting deviations early in the production process, the 3D Hairpin Inspect system helps maintain the quality and reliability of your electric motors. Discover more about our Hairpin (read more)Browse Dimensional and Profile Scanners Datasheets for Accurex Measurement, Inc. -
Triad Magnetics
Current Sense Transformers from Triad Magnetics Design Center offers complete custom current sense transformer design services. Our capabilities include rapid design, prototyping, and testing. In addition to creating a completely custom current sense transformer for your application, our engineers also have the capabilities to modify existing "off-the-shelf " current sense transformers to help you get the product you need. Triad Magnetics is proud to offer five different standard product lines related to Current Sense Transformers, including... (read more)Browse Current Sense Transformers Datasheets for Triad Magnetics -
Majestic Transformer Co.
Custom Designed Electrical Transformers Since the early 1940's Majestic Transformer Co. have been manufacturing electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces of equipment. Now, the majority of our products are custom designed and manufactured to meet the requirements of a particular application. Whether your requirement is for a one-off control panel transformer... (read more)Browse Transformers Datasheets for Majestic Transformer Co. -
A.H. Systems Inc.
Split Type Clamp-on Design Current Probe BCP-615 Standard Current Probe BCP-615. This probe is capable of measuring pulse currents up to 100 amperes with wide operating frequency of 10 KHz - 500 MHz. Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-615 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure quantitative magnitudes of current. Measurements can... (read more)Browse Current Sensors Datasheets for A.H. Systems Inc.
-
An Investigation into Electromagnetic Radiation due to Partial Discharges in High Voltage Equipment Based on Non-Contact Measurements
The structure of a CT has been chosen based on the design of a hairpin type current transformer , Fig. 1 [2].
-
High frequency finite element analysis of electromagnetic radiation due to partial discharges in high voltage equipment
The structure of a CT has been chosen based on the design of a hairpin type current transformer , Fig. 2 [5].
-
Condition Assessment of High Voltage Insulation in Power System Equipment
This applies particularly to high-voltage current transformers (HVCT) of the ‘ hairpin ’ design .
-
Oil-filled bottom core design current transformer IMB - Instrument transformers | ABB
IMB oil-minimum current transformers are based on a tank type ( hairpin ) design and available with porcelain or silicone rubber insulators.
Indicates content that may require registration and/or purchase.