Products/Services for Halbach Motor Axial Fluxes
-
Fluxes - (217 companies)Fluxes are chemical agents used for cleaning, purification, and improving flow, and are common components of metal joining processes such as soldering, brazing, and welding. When metal is heated to facilitate joining, oxides form on the metal...Fluxes & CleanersHalogen / Halide FreeApprovals / Conformance -
Motor Coils - (26 companies)Motor coils are used with motors, generators, stators, and armatures. Motor coils are used with motors, generators, stators, and armatures. Many feature Class F or Class H insulation and can be sealed for severe operating conditions. There are many... -
DC Motors - (1248 companies)...proportionality. Graph Credit: Baldor Electric Company. Disc armature motors, also called "pancake" or "printed armature" motors, use flat rotors driven by an axially-aligned magnetic field. Their thin construction allows for low inertia, resulting in high... -
Axial Flow Pumps - (81 companies)...by a motor that is either sealed directly in the pump body or by a drive shaft that enters the pump tube from the side. The impeller looks and operates similar to a boat propeller, which is the reason why axial flow pumps are also called propeller pumps... -
AC Motors - (1321 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy... -
Motor Controllers - (796 companies)Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages...
-
Brushless Motors - (329 companies)...or "printed armature" motors, use flat rotors driven by an axially-aligned magnetic field. Their thin construction allows for low inertia, resulting in high acceleration. These motors are good for applications requiring a quick startup and shutdown while...
-
Stepper Motors (rotary) - (469 companies)...is magnetized with alternating north and south poles situated in a straight line parallel to the rotor shaft. These poles provide increased magnetic flux intensity, attributing to the PM motor's higher torque ratings compared to variable reluctance...
-
Hydraulic Motors - (364 companies)...include: Axial piston motors use an axially-mounted piston to generate mechanical energy. High pressure flow into the motor forces the piston to move in the chamber, generating output torque. Radial piston hydraulic motors use pistons mounted radially...
-
Air Motors - (151 companies)Air motors are powered by compressed air. They operate at relatively high speeds in industrial and spark-prohibited applications. They can be regulated easily for speed and torque, and can stop and reverse very quickly. They are commonly used...
Product News
-
Essen Magnetics Pty Ltd
Custom Halbach Magnetic Arrays Engineers in magnetic systems often face limited field strength, energy losses, and inefficient designs, which can hinder performance in motors, separators, or levitation applications. Our custom Halbach arrays solve these challenges with precision-engineered magnetic patterns, optimized dimensions (length, diameter), and enhanced field concentration on one side while minimizing flux leakage on the opposite side. This ensures higher efficiency, compact designs, and superior performance... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
Custom Halbach Array Magnetic Solutions Halbach arrays utilize a specialized arrangement of permanent magnets to concentrate the magnetic field on one side while significantly reducing the field on the opposite side. This unique magnetic configuration improves field utilization and enables more efficient magnetic system designs compared to conventional magnet assemblies. Essen Magnetics offers custom Halbach array solutions developed to meet specific application requirements. Working closely with customers, our engineering team... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
MacDermid Alpha Electronics Solutions
Liquid Flux for the Photovoltaic Market MacDermid Alpha Electronics Solutions introduces ALPHA (R) SF828-MBB. Designed for soldering small?surface areas of wire and delivering excellent?peel force and high machine cleanliness, this is our latest liquid flux for the photovoltaic market. ALPHA SF828-MBB contains a unique blend of ingredients that overcome the smaller surface area of wire <=0.4mm used in ever-evolving multi-busbar technology to achieve excellent interconnection. The flux delivers fast wetting with minimal or no heating... (read more)Browse Fluxes Datasheets for MacDermid Alpha Electronics Solutions -
Polyonics
Harsh Flux & Abrasion Resistance for Electronics Harsh Flux and Abrasion Resistance: Polyonics offers label materials specifically designed to withstand the highly active ORH1 fluxes and high-pressure washes used in harsh PCB manufacturing processes. As electronic components continue to get smaller and the use of automated handling systems increases, the fixturing and handling can cause labels to soften and scratch. Polyonics XF-731 (1 mil) and XF-732 (2 mil) labels feature durable topcoat chemistries that are abrasion resistant when directly... (read more) -
Polyonics
Harsh Flux and Abrasion Resistance for Electronics Harsh Flux and Abrasion Resistance for Electronics and PCB Manufacturing. Polyonics offers label materials specifically designed to withstand the highly active ORH1 fluxes and high-pressure washes used in harsh PCB electronics manufacturing processes. As electronic components continue to get smaller and the use of automated handling systems increases, the fixturing and handling can cause labels to soften and scratch. Polyonics XF-731 (1 mil) and XF-732 (2 mil) labels feature durable topcoat... (read more)Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
Oriental Motor USA
MRS Series 300 mm AC Axial Fan Oriental Motor USA is pleased to announce the expansion of its MRS Series AC axial fan lineup with the introduction of a new 11.81 in. (300 mm) frame size. Designed for large-scale equipment with significant pressure loss, this high-capacity model delivers powerful airflow and high static pressure to improve cooling performance in demanding industrial environments. Key Features of the MRS Series. Large airflow for efficient cooling. High static pressure performance for equipment with restricted... (read more) -
Rosenberg USA
Low-Noise High-Performance Axial HVAC Fans airflows shown above are at full speed, 460-V & 60 Hz. The fans employ six winglet-style blades designed to reduce noise by up to three (3) dBA and boost fan performance by decreasing turbulence at the wing tips. This improves fluid dynamics and increases fan output, providing a steep airflow/pressure curve. Rosenberg AC axial fans can be installed in any position and speed is 100% infinitely variable. Thermal contacts provide standard motor protection. Insulation is to Class F and side cable... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Zhejiang Lisheng Spring Co., Ltd.
Custom Wave Springs Save Axial Space As mechanical systems become smaller and more highly integrated, engineers often need to maintain required spring force while working within increasingly limited axial space. Conventional round-wire compression springs can consume valuable installation space and increase overall assembly size. Lispring wave springs are manufactured from precision flat wire and engineered to provide controlled load and deflection within a significantly reduced axial envelope. Compared with conventional... (read more)Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Rosenberg USA
Compact 200mm DC Axial Fan for Railway HVAC in particular) thanks to its extended operating voltage range, from 19 to 35V for 28V version and from 77V to 137V for 110V version. Performance is exceptional for compact fans, with speeds up to 5020 rpm for 28V version and 5190 rpm for 110V version. Tachometric output, 0-10V speed control, and salt/spray protection are available as options. The ETRI 200D is IP55, shock and vibration protected (CEI 61373) and its motor is protected against humidity. The 200D series can operate at temperatures from... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
New York Blower Company (The)
Choose the Perfect Axial Fan Axial fans are used to move high amounts of airflow at a low pressure. These fans get their name from the way they move air axially, or, in a straight line through the fan. Some common applications are: General Ventilation. Smoke or Fume Removal. Drying. Cooling. Some of the most common types of axial fans are Vaneaxial, Tubeaxial, and Duct fans, which are designed to be installed in ductwork, and propeller fans, which are often installed through a wall to the outside. You'll want to consider... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
-
2013 Combined Subject Index IEEE Industry Applications Society Publications
Lucia, Oscar, +, APEC Mar. 2013 1576-1583 Design procedure of a small-size axial flux motor with Halbach -type per- manent magnet rotor and SMC cores.
-
2013 Combined Author Index IEEE Industry Applications Society Publications
Design procedure of a small- size axial flux motor with Halbach -type permanent magnet rotor and SMC cores; IEMDC May 2013 775-780 Andrus, Michael, see Langston, James, ESTS Apr. 2013 509-513 Andrus, Mike, see Luo, Yusheng, ESTS Apr. 2013 287…
-
Design study of magnet shapes for axial Halbach arrays using 3D finite element analyses
Most of all, the output of ironless axial flux motors equipped with Halbach magnet arrays depend on the elaborated magnetic flux.
-
Design and loss assessment of air cored axial flux permanent magnet machines
This paper focuses on different calculation methods of Joule losses in a winding and Halbach magnet arrays for air cored axial flux motors .
-
FEA- Aided Design, Optimization and Development
of an Axial Flux Motor for Implantable Ventricular
Assist Device
Keywords— Axial flux motor , Finite Element Methods, Halbach array, Left Ventricular Assist Device, Soft magnetic composite.
-
Efficiency Improvement of an Axial Flux Permanent Magnet Brushless DC Motor for LVAD Application
Axial Flux Motor , Finite Element Analysis (FEA), Halbach Array, Left Ventricular Assist Device, Soft Magnetic Composite .
-
Effects of different permanent magnet structures on the air gap magnetic field of linear motors
Compared with the axial and radial magnetization forms, Halbach array provides greater amplitude of the fundamental wave and a smaller distortion rate of the air gap magnetic flux density, and the motor characters are improved.
-
A novel modular permanent-magnet electric machine design
…No. 1, Jan 2005, pp: 17-26 [14] F. G. Capponi, R. Terrigi, F. Caricchi, L. Del Ferraro, “Active Output Voltage Regulation for and Ironless Axial - Flux PM Automotive Alternator with … Implementation of a Tubular Motor with Halbach Magnet Array,” Ind…
-
2009 Index IEEE Transactions on Magnetics Vol. 45
Sept. 2009 3329-3333 Marignetti, F., and Delli Colli, V., Thermal Analysis of an Axial Flux Perma- nent-Magnet Synchronous Machine; TMAG July 2009 2970 … M., and Perriard, Y., Optimization Design of a Segmented Halbach Permanent-Magnet Motor Using an Analytical Model…
-
High force density linear permanent magnet motors : "electromagnetic muscle actuators"
…each case, a small number of magnet elements near the corners of the axial magnets reached the .... However, removing the magnetization from these elements did not result in any appreciable degradation of performance, with a 2% loss of nominal motor constant in the flux -concentrating motor and less than a 1% loss of motor constant in the Halbach motor.
Indicates content that may require registration and/or purchase.