Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Powell Electronics, Inc.
Description: M Series 6 mm shear-half bridge strain g
- Force Measured: Shear
- Technology: Strain Gauge
-
Supplier: Infineon Technologies AG
Description: Digital multi-mode PFC and LLC combo controllers The IDP2308 is a multi-mode PFC and LLC controller combined with a floating high side driver and a startup cell. A digital engine provides advanced algorithms for multi-mode operation to support highest efficiency over the whole load
-
Supplier: Laurel Electronics LLC
Description: 120 mA at 10V. The excitation and sense points of the four bridges are connected in parallel. The load cell outputs will be averaged if the load cells have the same sensititivity in mV/V. Connecting Laureate LT Transmitters to a Local Area Network (LAN) Up to 30
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGADYNE offers full bridge transducer quality strain gages for shear and torsional strain applications. These strain gages can be used in transducer design for shear beam load cells, or they can also be used for reaction torque on a shaft. SGT-2DD/350-SY** has 2 half
- Active Gauge Length (Grid Length): 0.07480319 inch
- Nominal Resistance: 350
, 700
- Arrangement: Dual Linear
- Construction: Electrical Resistance
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 067 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 067 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 066 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 066 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge
-
Supplier: Piezo-Metrics
Description: FCC, ETSI and IC approvals. See the battery life of your wireless sensing system using Battery Life Calculator. The T24-ACMm-SA strain version provides direct mV/V input and 5V bridge excitation for up to 4 load cells. The wireless sensor transmitter enclosure T24-ACMm is
-
Supplier: Infineon Technologies AG
Description: Driving giGaNtic performance in adapters and chargers – industry’s first PFC + hybrid flyback combo IC for USB power delivery up to 240 W The XDP™ digital power XDPS2222 is a highly integrated device combining both PFC boost and hybrid flyback (HFB) (asymmetrical half-bridge as from
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: XDP™ XDPS2221E is a digital combo controller with configurable parameters for protection modes and maximized system performance. The novel ZVS hybrid-flyback (HFB, known also as asymmetrical half-bridge) topology enables ultra-high system efficiency. The integration of PFC and
- Output Voltage (Volt): 5 to 48 volts
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Highly integrated combo controller for the PFC and hybrid flyback topology, including a 600 V start-up cell DSO-14 (150-mil) package Key benefits Low no-load input standby power performance Low BOM cost and count Low standby and high efficiency across various line/load
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
than that of a standard metal foil strain gage. Two types of half-bridge rosettes are available, namely, the Bending-Load rosette and the Torque-Component rosette. Bend loads are measured using Gage 1 and Gage 2 on the Bend-Load rosette while Axial Loads are measured using Gage 3 and either Gage 1 or (read more)
Browse Strain Gauges Datasheets for Piezo-Metrics -
IEEE 1451.4 Standard. Every Smart Load Cell boasts a TEDS (Transducer Electronic Data Sheet) stored on an EEPROM chip, standardizing data like sensor type, interface, sensitivity, bridge type, excitation, and more. Say goodbye to manual configuration! The Smart Load Cell identifies and describes (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
The half shaft is the core transmission component of the drive axle in construction machinery, responsible for transmitting differential power to the drive wheels. It needs to withstand high torque, impact loads, and bending moments, and is commonly used (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
, describes its interface, and gives technical information such as sensitivity, bridge type, excitation, etc. This information is stored in an EEPROM chip attached to a Load Cell. By having this chip, the Load Cell can identify and (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
as the strain and often in fours to form a full 'Wheatstone Bridge'. The diagram above represents what might happen if a strip of metal were fitted with four gauges. An downward bend stretches the gauges on the top and compresses those on the bottom. A load cell may contain (read more)
Browse Load Cells Datasheets for RDP Electrosense -
-TEDS service. The service uses a AD9 (9 PIN “D” Series) Connector attached to the load cell or torque sensor cable. The connector has a TEDS EEPROM chip that works with the DPM-3 meter. With this update, legacy and non-TEDS sensors will be capable of plug and play with IEEE 1451.4 compliant (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
was through the integration of standard off-the-shelf load cells. However, the standard load cell integration was not always clean and simple. Significant alterations could be required to the existing structure in service or under test to accommodate the load cells. These alterations at times (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
. The EVALADuM4146WHB1Z is intended to be used in conjunction with Wolfspeed clamped inductive load (CIL) test boards or half bridge evaluation boards and differential transceiver boards. Features include: Optimized for use with Wolfspeed SiC MOSFETs and power modules (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
The universal A20220 strain gauge transmitter provides connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC
Conduct Research Top
-
Weigh Scale Applications for the MCP3551
1, the bridge is said to be fully and results shown in this application note were done active. In some cases, only half of the bridge may be with an MCP355X Sensor Application Developer's active (half active). For some sensors, only a single Board, the DataView software, and various load cells
More Information Top
-
Measurement of two-dimensional distribution of pure axial force in active
polishing
This gives the ideal excitation of 10 V for a half bridge load cell consisting of two strain gauges and two matched dummy resistors.
-
gauges ( Page 13 ) - offers from gauges manufacturers, suppliers, exporters & wholesalers
High Precision Half Bridge Load Cell Strain Gauge .
-
A Procedure for Drop-Tower Testing of Shallow-Cracked, Single-Edge Notched Bend Specimens
This rig included a half bridge strain gage load cell that was calibrated versus the load cell in a screw-driven tensile machine.
-
Cascaded multilevel inverter with multicarrier PWM technique and voltage balancing feature
Moreover, the control strategy has the ability to balance the neutral point voltage of the half - bridge cell even during load change conditions.
-
A modular multilevel inverter with cascaded half bridge cells
V. SIMULATION RESULTS A two secondary multilevel constituents comprising four half bridge cells feeding a resistive load is taken for the simulation study.
-
New Products
Programmable Energising (100 microamps to 10 mV) Autobalance Full, half and quarter bridge inputs Load Cells , Pressure Transducersand PRTs Thermocouple measurement and conditioning Mains or Battery Operation Small Compact Mechanical Design Auto Calibration Scan Rate 40-1000 chan/sec.
-
Design and Development of an AffordableHaptic Robot with Force-Feedback andCompliant Actuation to Improve Therapyfor Patients with Severe Hemiparesis
Four strain gauge half - bridges in the load cell produce four voltage signals proportional to strain along specific axes at specific points.
-
The Star Bridge
The star bridge resistors, in Red, Blue and Yellow are 500 ohms, half the 1,000 ohm load cell bridge resistance.
-
A new method of deformation calorimetry
Since all disturbances outside the unit consisting of load cell and reference half - bridge cause the same error signal these influences are eliminated if the load is measured from the load fix-point.
-
Handbook of Force Transducers
IDT phase-locked vibratory gyroscope, 283 impact bar, 396 impedance analyzer, 81 impedance head, 116 induced charge, 124 inductance, 134 induction coil sensors, 73 induction transducers (with moving coils), 37 inductive half - bridge , 354 inductive load cell , 545 inductive ratio/arm (or transformer…
Indicates content that may require registration and/or purchase.