Products/Services for Half Sphere Magnet

  • Balls and Sphere Shapes-Image
    Balls and Sphere Shapes - (211 companies)
    Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics...
  • Industrial Magnets-Image
    Industrial Magnets - (467 companies)
    Block or bar. Flexible strip or sheet. Sheet or slab. Rod. Powder. Horse shoe or U-shaped. Button or pot. Round, ring or disc. Sphere or bead. Arc segment. Rotor or poles. Magnet Demonstration. Video Credit: Industrial Magnetics, Inc. / CC BY-IN...
  •  
    Rare-Earth Magnets - (105 companies)
    Rare-earth magnets are permanent magnets made of alloys of rare earth components. Rare-earth magnets have the strongest magnetic field of most magnets. Classified under permanent magnets, rare-earth magnets have a permanent magnetic field. When...
  • Integrating Spheres-Image
    Integrating Spheres - (21 companies)
    Integrating spheres are hollow optical spheres used for measuring the diffuse reflectance or transmittance of objects. Integration spheres are hollow optical spheres used for measuring the diffuse reflectance or transmittance of objects within...
  • Magnet Wire-Image
    Magnet Wire - (56 companies)
    Magnet wire is used to create coils that, when energized, produce an electromagnetic field. Typically, these insulated electrical conductors are made of copper or aluminum. Magnet wire is available in large and small sizes and may have a square...
  •  
    Speakers - (728 companies)
    Speakers produce and transmit sounds carried by electrical or radio signals. This product category is primarily for industrial and OEM speakers rather than those for home use.
  •  
    Rules and Length Gauges - (244 companies)
    ...for finding sphere diameters without calculation. Linear scales are electronic measuring instruments or rules with digital or remote displays for integration into OEM products such as machine tools, microscopes, precision tables or stages, and optical...
  •  
    Lamps - (1863 companies)
    Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
  •  
    Magnetizers - (21 companies)
    Magnetizers are used to magnetize parts and charge magnets. There are several different types of magnetizing products. Choices include coil magnetizers, electronic capacitance switching (ECS) magnetizers, and yoke magnetizers. Coil magnetizers pass...

Product News