Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: Product Highlights Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1% 100 mA / 500 mA resolution Auto Power Off for saving batteries High bandwith DC.. 20 kHz The
- Primary current (Ratio) Range: 5 to 1,250 amps
- Features: Current Transformer
-
Supplier: Transcat, Inc.
Description: Product Highlights Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1% 100 mA / 500 mA resolution Auto Power Off for saving batteries High bandwith DC.. 20 kHz The
- Primary current (Ratio) Range: 5 to 1,000 amps
- Features: Current Transformer
-
Supplier: Transcat, Inc.
Description: Product Highlights Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1% 1 mA resolution Auto Power Off for saving batteries High bandwith DC.. 20 kHz The
- Primary current (Ratio) Range: 0.005 amps
- Features: Current Transformer
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1% 50 mA / 100 mA resolution Auto Power Off for saving batteries High bandwith DC.. 20 kHz The
- Primary current (Ratio) Range: 5 to 300 amps
- Features: Current Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: LEM USA Inc. Win Source Part Number: 1194765-LA200-P Packaging: Bulk Mounting Style: Through Hole Response Time: 1μs Frequency: DC ~ 100kHz Output: Ratiometric, Current Polarization: Bidirectional For Measuring: AC/DC Sensor Type: Hall Effect, Closed
- Operating Frequency Range: 100,000 Hz
- Operating Temperature: -40 to 85 C
- Maximum Primary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 200 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1135513-ACS750SCA-100 Packaging: Tube Mounting Style: Through Hole Response Time: 27μs Frequency: DC ~ 13kHz Output: Ratiometric, Voltage Polarization: Bidirectional Sensitivity: 19.75mV/A For Measuring: AC/DC Sensor Type:
- Operating Frequency Range: 13,000 Hz
- Operating Temperature: -20 to 85 C
- Maximum Primary Voltage Rating: 5 volts
- Maximum Secondary Current Rating: 100 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 801380-ACHS-7123-500E Packaging: Reel Mounting Style: SMD Response Time: 4μs Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Sensitivity: 66mV/A For Measuring: AC/DC Sensor Type: Hall Effect
- Operating Frequency Range: 80,000 Hz
- Operating Temperature: -40 to 110 C
- Maximum Primary Voltage Rating: 5.5 volts
- Maximum Secondary Current Rating: 30 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 801379-ACHS-7122-500E Packaging: Reel Mounting Style: SMD Response Time: 4μs Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Sensitivity: 100mV/A For Measuring: AC/DC Sensor Type: Hall Effect
- Operating Frequency Range: 80,000 Hz
- Operating Temperature: -40 to 110 C
- Maximum Primary Voltage Rating: 5.5 volts
- Maximum Secondary Current Rating: 20 amps
-
Supplier: RS Components, Ltd.
Description: From Vishay, the 20HLE Series linear hall effect position sensor features non-contacting hall effect technology with an accurate linearity down to 1 %. A robust, long life device, the 20HLE Series position centre is ideal for harsh environments and boasts a 10 million
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Rectangular
-
Supplier: ValueTronics International, Inc.
Description: Motor Drives Transportation Systems (Electronic Vehicles, Electric Trains, Locomotives, Avionics) The Tektronix TCP303 AC/DC Current Measurement family is a highly advanced current measurement system for today's current measurement needs. The split-core probes incorporate
- Bandwidth: 15 MHz
- Probe Type: Current
-
Supplier: Newark, An Avnet Company
Description: MAGNETIC ROTARY POSITION SENSOR, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Housing:-; No. of Pins:-; Output Current:-; Operating Magnetic Force Min:-; Product Range:PST-360 Series; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MAG ROTARY ANGLE/POSITION SENSOR, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Housing:-; No. of Pins:-; Output Current:-; Operating Magnetic Force Min:-; Product Range:PST-360 Series; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Oscilloscope Probes, 300 V Voltage Rating The TCP300 and TCP400 series AC⁄DC current measurement family is a highly advanced current measurement system for today’s current measurement needs. The split-core probes incorporate both transformer and
-
Supplier: Newark, An Avnet Company
Description: MAGNETIC ROTARY ANGLE/POS SENSOR, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Housing:Rectangular; No. of Pins:8Pins; Output Current:-; Operating Magnetic Force Min:-; Product Range:MTS-360 Series; SVHC:No RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: current measurement needs. The split-core probes incorporate both transformer and hall effect technology to provide broad bandwidth measurement
-
Supplier: ValueTronics International, Inc.
Description: Avionics) The Tektronix TCP400 series AC/DC Current Measurement family is a highly advanced current measurement system for today's current measurement needs. The split-core probes incorporate both transformer and Hall effect technology to provide
-
Supplier: ValueTronics International, Inc.
Description: analog outputs for use with oscilloscopes and recorders. In addition to AC/DC capability, the use of Hall Effect ensures accurate low frequency and high current measurements are possible in a compact instrument design. Maximum overload currents are much higher than
-
Supplier: Aerotech, Inc.
Description: brushless, DC brush or stepper motors at up to 320 VDC operating voltage and 30 A peak current capability. The linear amplifier in the NPaq 6U has twice the output power of the 3U version (80 V and 20 A peak versus 40 V and 10 A peak) for high power, low noise applications. The Npaq
- Number of Axes / Motors: 1 to 6
- Resolution (if Applicable): 16 bits
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 30 amps
-
Supplier: Broadcom Inc.
Description: superior reliability compared with the traditional solutions such as current transformers and Hall-effect sensors. This device consists of a sigma-delta analog-to-digital converter optically coupled to a digital-to-analog converter in a hermetically sealed 8-Pin ceramic
- Rise Time: 3.4 µs
- Operating Temperature: -55 to 125 C
- Input: AC, DC
- Mounting Option: Surface Mount
Find Suppliers by Category Top
Featured Products Top
-
Webinar: A New Method for Multi-Carrier Hall Analysis of Low-Mobility Materials Date: November 16, 2020 Time: 11:00AM - 12:00PM The Hall effect is the primary method to measure carrier density, mobility, and carrier type of (read more)
Browse Power Supplies Datasheets for Lake Shore Cryotronics, Inc. -
-directional contactor supports the current as well as the future power class of MCS high-power DC charging. Schaltbau will showcase the C330 at The Battery Show Europe in Stuttgart from June 9–11, 2026, and at Power2Drive in Munich from June 23–25, 2026. “The transition (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. include use of electrohydrodynamics [15], electroosmosis. [16, 17], electrowetting-on-dielectric [18, 19], and dielectrophoresis. (DEP) [20, 21]. In these electrokinetic mixing. studies, both direct current (DC) [1, 15, 22] and alternating. current (AC) [15, 21, 23] electric fields have been used. DEP
More Information Top
-
High performance choppers for mining vehicles
To avoid arcing during switch-over, the contactors are only allowed to switch when motor cur- rent, as sensed by the Hall Effect DC Current Trans- formers (DCCT), is zero.
-
Recent Advances in Automation, Robotics and Measuring Techniques
As a result, in DC current transformers hall effect sensors are commonly used.
-
Research of on-line calibration for DC electronic current transformer
Development of DC large current transformer based on Hall effect [D].
-
An economic & technical evaluation of condition monitoring for new SF/sub 6/ circuit breakers
Hall effect devices for DC measurements and current transformers (CTs) for AC measurements should be employed as opposed to shunts.
-
Ion cyclotron resonance heating system on Aditya
(c) Current monitoring and interlock: Pulse current transformer (pulse CT) and Hall effect DC current transducer (DCCT) are used for monitoring and interlock purposes.
-
Study the influence of the alignment and nearby metallic objects on the Hall sensor system for current measurement in Resistance spot welding machine
In contrast to a current transformer the Hall Effect sensor can read a DC current and can thus be utilized in direct current welding equipments.
-
A single switch buck converter for hybrid electric vehicle generators
A hall effect current transformer is used to sense the DC input current.
-
Shielding grids from solar storms [power system protection]
With Sunburst, the GIC can be eas- ily measured in a dc transformer transformer neutral with a Hall - effect current monitor.
-
Detection Method of the DC Bias in Distribution Power Transformers
Furthermore, it is equally difficult to sense the dc current flowing in a transformer with a hall effect current transducer, due to the need to separate a small dc current from a very large ac current.
-
A novel method of reducing the supply current harmonics of a 12-pulse thyristor rectifier with an interphase reactor
A single DC Current Transformer (DCCT) based on Hall effect is used to solve to the problem.
Indicates content that may require registration and/or purchase.