-
Supplier: Electro-Sensors, Inc.
Description: Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Electrical Output: Frequency
-
Supplier: Electro-Sensors, Inc.
Description: will pass vertically in front of the sensor face, and horizontal alignment when the magnets will pass horizontally in front of the sensor face. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches,
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Electrical Output: Frequency
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The 4765A is a hermetically sealed tachometer adapter designed to translate tachometer input signals into digital CAN output for integration with CAN‑MD® sensor networks. Compatible with both optical and Hall effect sensors, this adapter is ideal for advanced condition
-
-
Supplier: Electro-Sensors, Inc.
Description: will pass vertically in front of the sensor face, and horizontal alignment when the magnets will pass horizontally in front of the sensor face. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches,
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Dart Controls, Inc.
Description: programmable tachometer, closed-loop control, counter, or any other digital device. The PU-E pick-up series also includes a quadra-ture model to monitor both motor speed and direction by providing two square wave output signals 81° out-of-phase.
- Rotary Speed Range: 5,000 rpm
- Operating Temperature: 14 to 113 F
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Honeywell Sensing & IoT
Description: AV vane operated integral magnet position sensors are operated by passing a ferrous vane through the gap between the Hall sensor and the magnet, shunting the magnetic flux away from the sensor. AVs can be used as limit switches by operating with a single large vane; as tachometer
- Operating Temperature: -40 to 257 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Dart Controls, Inc.
Description: with Dart's tachometers, closed loop controls, or other digital devices.
- Operating Temperature: -40 to 257 F
- Power Requirements: DC Powered
- Output: Frequency
- Body Shape: Ring
-
Supplier: OMEGA Engineering, Inc.
Description: 5 amp form C relay output can be configured for many different alarming conditions. Designed to use a variety of inputs, including the hall-effect solid state OMDC-PU-E pick-up, the system delivers trouble free operation at an economical cost. The OMDC-DM8000 offers the same enhanced
- Operating Temperature: -10 to 45 F
- Features: Audible / Visual Alarm, Counter / Totalizer, Timer
- Form Factor: Benchtop
- Display Type: Digital
-
Supplier: Dart Controls, Inc.
Description: conditions. The isolated high and low alarm output (separately settable), and optional RS 232 output for display data, permit local or remote annunciation or process monitoring. Designed to use a variety of inputs, including the Dart patented Hall-Effect solid state PU-E pick-up, the
- Rotational Speed Range: 1 to 125,000 rpm
- Operating Temperature: 14 to 113 F
- Outputs: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay
- Features: Audible / Visual Alarm, Linear Speed / Length Measurement, Timer
-
Supplier: Allied Electronics, Inc.
Description: 10 Oz. (284 g) Optional Hall Effect Monitor Ball Bearing Construction
-
Supplier: RS Components, Ltd.
Description: The 103SR series hall-effect position sensors come in a sealed threaded housing and are available in either aluminium or stainless-steel. They respond to the magnetic field of permanently positioned magnets or electromagnets, responding to either an alternating north and south pole or
- Operating Temperature: 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Threaded Barrel
-
Supplier: ElectroCraft
Description: The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced
- Number of Axes / Motors: 1
- Maximum Output Voltage: 11 to 50 volts
- Rated Power: 385.00000000000006 watts
- Continuous Output Current: 8 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Drive brush or brushless motors Modular design 10 or 20 A peak models Self-commutation Complete electrical isolation Integrated or external power supply
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 to 80 volts
- Rated Power: 280.0000000000003 to 1,350.0000000000023 watts
- Continuous Output Current: 5 to 10 amps
-
Supplier: Electro-Sensors, Inc.
Description: range and wave shape flexibility of the SA420 input circuitry allow it to translate signals from Hall Effect sensors, proximity switches, magnetic sensors, and a wide variety of other pulse generators, into analog outputs.
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Accuracy: 0.1 % FS
- RAM / On-board Memory: 0 MB
-
Supplier: Dart Controls, Inc.
Description: The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with non-volatile memory coupled with
- Number of Axes / Motors: 1
- Supply Voltage (AC): 85 to 265 volts
- Maximum Output Voltage: 240 volts
- Operating Temperature: -10 to 45 C
-
Description: The GVS series speed sensor is made of a hall effect sensor imported from Japan or America, magnetic body and housing. The rotation speed sensor features a high reliability, stable signal output for high frequency or zero-speed, out-of-step protection, high detection accuracy,
- Rotary Speed Range: 0 to 12,000 rpm
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Aerotech, Inc.
Description: Design Features Single axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system Host-mode operation allows you to send
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 30 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Up to six integrated drives in one stand-alone controller Additional external drive axes can be added to provide up to nine axes of coordinated motion Controller architecture capable of coordinating motion of up to five independent tasks Capable of driving and controlling linear or
- Number of Axes / Motors: 6 to 9
- Maximum Output Voltage: 54 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system Host-mode operation allows you to send
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Galil
Description: The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Continuous Output Current: 7 amps
- Peak Output Current: 10 amps
Find Suppliers by Category Top
More Information Top
-
Motor Control Sensor Feedback Circuits
HALL EFFECT TACHOMETERS .
-
Magneto-Optic Tachometers for Automotive Vehicles' Chassis
The Hall-effect transducer used for sensing gear teeth of a moving target, for example, such as a ferromagnetic disc, tire-wheel hub or ICE flywheel also include Hall effect tachometer functions (see also Figure 1).
-
The Design, Development and Testing of a Turbine Powered Simulator for Hot Gas Ingestion Testing
Eventually a Hall Effect tachometer solution was installed, which required a small magnet to be embedded close to the hub of each rotor.
-
Virtual Manufacturing
Electrical tachometer Hall effect sensor capacitive transducer Resolution depends on type such as generator or magnetic pickups.
-
Instruments, Measurement, Electronics and Information Engineering
The on- board 486 reads all A/D, hall effect ( tachometer ), and actuator interface board (AIB) data from I/O ports through PC104 bus, and also outputs actuator commands to the AIB.
-
Solus: an autonomous aircraft for flight control and trajectory planning research
The on-board 486 reads all A/D, hall effect ( tachometer ), and ac- tuator interface board (AIB) data from 1/0ports on its PC104 bus, and also outputs actuator commands to the AIB.
-
Lightweight containment for high-energy rotating machines
The Hall - effect tachometer showed that there was some rota- tion of the composite liner, but the number and frequency of ro- tations was unclear.
-
Design and Integration Challenges for a Fuel Cell Hybrid Electric Sport Utility Vehicle
The motor control feedback loop consists of a two channel optical hall - effect tachometer sensor for basic variable slip control of the drive, as well as quadrature flux sensors, which maximize drive performance by allowing the inverter to operate the motor near…
-
Integration of Fuel Cell Technology into a Hybrid Electric Vehicle
The motor control feedback loop consists of a two channel optical hall - effect tachometer sensor for basic variable slip control of the drive, as well as quadrature flux sensors which maximize drive performance by allowing the inverter to operate the motor near…
-
Design of a Zero Emission Sport Utility Vehicle for FutureTruck 2002
The motor control feedback loop consists of a two channel optical hall - effect tachometer sensor for basic variable slip control of the drive, as well as quadrature flux sensors which maximize drive performance by allowing the inverter to operate the motor near…
Indicates content that may require registration and/or purchase.