-
Supplier: Hi-Tech Controls, Inc.
Description: Suitable for installation at high temperature influence in dry, damp and in the open air. As flexible connecting cable for low mechanical stress i. e. sauna, solar installations, foundries and steel plants. This cable can be used for fixed installation only in open and ventilated
- Number of Conductors: 2 to 5 #
- Rated Voltage: 2 kilovolts
- Operating Temperature: -40 to 180 C
- North American (AWG): 14 to 18 AWG
-
Supplier: PHOENIX CONTACT USA
Description: Cable duct, light gray, halogen-free, consisting of upper part and mounting base, width: 30 mm, height: 100 mm, length: 2000 mm
- Duct Width: 1.181103 inch
- Duct Height: 3.93701 inch
-
Supplier: PHOENIX CONTACT USA
Description: Cable duct, light gray, halogen-free, consisting of upper part and mounting base, width: 25 mm, height: 80 mm, length: 2000 mm
- Duct Width: 0.9842525 inch
- Duct Height: 3.149608 inch
-
-
Supplier: PHOENIX CONTACT USA
Description: Cable duct, light gray, halogen-free, consisting of upper part and mounting base, width: 80 mm, height: 100 mm, length: 2000 mm
- Duct Width: 3.149608 inch
- Duct Height: 3.93701 inch
-
Supplier: PHOENIX CONTACT USA
Description: Cable duct, light gray, halogen-free, consisting of upper part and mounting base, width: 120 mm, height: 60 mm, length: 2000 mm
- Duct Width: 4.724412 inch
- Duct Height: 2.362206 inch
-
Supplier: Hi-Tech Controls, Inc.
Description: Halogen-free single conductor wires are used for installation in dry environments for lighting fixtures and units where valuable assets are to be protected from further damage resulting from fire. These cables may be installed in, on and beneath plaster, as well as in closed
- Rated Voltage: 2,500 volts
- Nominal Outer Diameter: 0.09055123 to 1.11417383 inch
- Operating Temperature: 90 C
- North American (AWG): 1 to 20 AWG
-
Supplier: Radwell International
Description: COVER, FOR CABLE DUCT, LIGHT GRAY, HALOGEN-FREE, WIDTH: 100 MM, LENGTH: 2000 MM, (3240367). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: ALTOS LSZH Gel-Free cables are flame retardant cables designed for indoor or outdoor use. Designed for inter-building backbones in aerial or duct applications where limited smoke, zero halogen requirements exist. Features: - Gel-free cable design
-
Supplier: Mueller Group, Inc. (The)
Description: gas. Designed for the internal wiring of switchboards and distributor boards with an alternating nominal voltage up to 1000 volts or in a direct voltage up to 750 volts. The low-smoke, zero halogen cable may be installed on, in or beneath plaster and in closed installation
- Rated Voltage: 0.3 to 0.75 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: H05Z2-K / H07Z2-K are harmonized halogen-free European Flexible single-conductor lead wires with better flame protection and a higher temperature range. Recommended for use in dry environments for the wiring of lighting fixtures, appliances and units where valuable assets are to be
- Rated Voltage: 0.3 to 0.75 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Hi-Tech Controls, Inc.
Description: These external subscriber telephone cables are installed as telecommunication connection cable for connecting the telephone extension to the telephone exchange or central offices and as well as for industrial plants. These subscriber connecting cables are suitable for laying in
- Number of Conductors: 2 to 600 #
- Rated Voltage: 2 kilovolts
- Operating Temperature: -20 to 70 C
- Product Category: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: be buried directly in the ground. Features - Flame retardant and halogen free jacket - Non-corrosive - Water blocking - Swellable - All-dielectric cable construction requires no grounding or bonding - Laminated glass yarns for improved rodent resistance - UV resistant - Dry
- Fiber Mode: Single Mode
-
Supplier: Mueller Group, Inc. (The)
Description: plaster, in closed installation ducts, in traffic systems and outdoor applications. THERM-S-145 cables have an extremely long-time resistance to temperature and is known among the best halogen-free and flame-retardant products in the world. The electron beamed
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Tripp Lite by Eaton
Description: The N821-01M-MG-T 10 Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable is OM4-rated for use with 10 Gb Ethernet applications up to 400 meters (at 850 nm). Suited for LANs, SANs and high-speed parallel interconnects for head-ends, central offices and data centers, this low-cost
- Operating Temperature: -20 to 60 C
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: The N821-07M-MG-T 10 Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable is OM4-rated for use with 10 Gb Ethernet applications up to 400 meters (at 850 nm). Suited for LANs, SANs and high-speed parallel interconnects for head-ends, central offices and data centers, this low-cost
- Operating Temperature: -20 to 60 C
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: The N821-05M-MG-T 10 Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable is OM4-rated for use with 10 Gb Ethernet applications up to 400 meters (at 850 nm). Suited for LANs, SANs and high-speed parallel interconnects for head-ends, central offices and data centers, this low-cost
- Operating Temperature: -20 to 60 C
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: The N821-04M-MG-T 10 Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable is OM4-rated for use with 10 Gb Ethernet applications up to 400 meters (at 850 nm). Suited for LANs, SANs and high-speed parallel interconnects for head-ends, central offices and data centers, this low-cost
- Operating Temperature: -20 to 60 C
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
Find Suppliers by Category Top
Featured Products Top
-
Halogen-free cables and wires are applicable in delicate areas as, for example, public buildings and institutions or railway vehicles and in areas where the general safety requirements for cables are very high. Besides being halogen free, the used cables have to be flame retardant (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
L-Com’s Cat7 cables have an overall braided shield around individually shielded twisted pairs (S/FTP) and are designed to boost their speed up to 1000 MHz. In addition to low smoke zero halogen (LSZH) and halogen-free industrial gigabit Ethernet cable types, premium Cat7 cable assemblies are available (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
Bröckskes developed the SAB RailLine 560, a high-flexible, halogen-free rail cable specifically designed for dynamic outdoor railway applications. The cable combines continuous flexing capability (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
, which performs reliably even with small bending radii and complex motion sequences. The robust PUR outer sheath is halogen-free and offers excellent resistance to abrasion, oils, chemicals, and UV radiation. This makes the cable suitable for both indoor and outdoor use (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
system-level efficiency. Lighter cables reduce drive energy in automated machinery, while halogen-free, flame-retardant sheaths minimize fire hazards. Proper design ensures compliance with international standards for chemical resistance, ozone, UV, and temperature performance. In summary (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Qualtek heat shrinkable products include Polyolefin, Silicon, Teflon, Viton®, Kynar®, Halogen-Free, high temp, single wall, and adhesive lined tubing with varying shrink ratio, colors and sizes. We also offer Military (MIL) specification shrink tubing with varying ratios, colors and (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
The 4799 rewireable IEC connector is the first of its kind, combining rewireable C19 connector with V-Lock cord retention system. Unique Selling Proposition Prevents unintentional removal of Power Simple cable assembly Reusable Halogen free Learn more. (read more)
Browse Electrical Connectors Datasheets for SCHURTER Inc -
. To address these challenges, SAB Bröckskes provides specialized cable designs based on high-performance materials such as silicone (Besilen®), FEP, PFA, ETFE, and halogen-free compounds like SABIX®. These materials enable reliable long (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
biocompatible; free of bisphenol, phthalate, latex, and halogen. Rugged and Chemical Resistant BioCompatic medical device cable offers superior resistance to chemicals, cuts, crush, and abrasions. Endures Sterilization BioCompatic medical grade cable (read more)
Browse Cable Assembly Services Datasheets for Northwire, Inc. -
More Information Top
-
Panduit NE2X4WH6, Wiring Duct - Avnet Express
Cable Accessories Halogen Free Wiring Duct Noryl White .
-
EBO Systems
Cable management systems; halogen - free cable trays and ground ducts in GRP; pultruded profiles for electric cabinets, ladders, grates, and guard rails.
-
aluminium component - offers from aluminium component manufacturers, suppliers, exporters & wholesalers
components (cable ducts , cable pipes, panels), acrylic sheets, artificial marbles, resins, Halogen free flame ...
-
Encyclopedia of Plastics, Polymers, and Resins Volume 4
Category/Applications: Stabilized, halogen - free fire-retarded resin for injection molding; uses similar to B3K but with superior frre resistance; for cotter pins for electric switch- gear, flexible cable ducts ; max. service temp.: .
-
Control Cable Designed for Transport Applications
In addition to being halogen - free , TRAFFIC has excellent fire resistance properties, is low smoke and offers low generation of toxic gases in the event of a fire. .... As such, TRAFFIC can be safely specified for fixed and protected cable runs in ducts , trays and conduits, both internally and externally, on railway carriages, trams and buses, and for associated wiring switchgear, inverters and distributors.
-
FTTH passive optical networks and fiber plant design
The traditional ROWs using standard installation techniques include duct , buried, and aerial deployments. .... New ROWs using unique installation techniques: cable in sewer, gas, or water pipes, Halogen Free Fire Retardant (HFFR) cables in subway and tunnels (metro networks).
-
siloxane - offers from siloxane manufacturers, suppliers, exporters & wholesalers
Sell Siloxane masterbatch for Optic fiber duct / PLB HDPE duct . .... siloxane cross-linked polyethylene) (2) LDPE/ATH.EVA/ATH halogen - free flame retardant polyolefin cable ...
-
Eva Resin Exporters, Eva Resin Selling Leads
Sell Siloxane masterbatch for Optic fiber duct / PLB HDPE duct . .... EVA/ATH halogen - free flame retardant polyolefin cable materials (3)Silicone core pipe (communication pipe),PLB HDPE...
Indicates content that may require registration and/or purchase.