-
Supplier: Prater
Description: Hammers (Several Varieties / Sizes) Spacers Pins Spare Screen Cradle Locking Collars Legacy Mill Parts – We can restore your old Prater DF Mill to like-new condition! Prater’s Customer Service and Support Team stands ready to support you. Simply contact us by calling our Parts
- Features: Crushers & Grinding Mills
-
Supplier: Columbia Steel Casting Co., Inc.
Description: hardness of 713 HB on H79 and will significantly increase the service life of the hammer. Wear Studies We perform wear studies for our customers of Columbia Steel hammers and competitive hammers to analyze wear patterns and develop possible design
- Features: Crushers & Grinding Mills
-
Supplier: Prater
Description: Screen Dividers (Top and Bottom) Screens Hammer Pins Support Pins Spacers Washers Hammers (Several Varieties / Sizes) Prater’s Customer Service and Support Team stands ready to support you. Simply contact us by calling our Parts and Service Department at (630) 679-3226 or sending us a
- Features: Crushers & Grinding Mills
-
-
Supplier: Hobart Brothers, an ITW Company
Description: rapidly. Applications Single and multiple pass, DCEP or AC Industries Crusher jaws & cones; crusher rolls; dredge pump casings, impellers and slide plates; gyratory crusher mantles and cones; hammer mill hammers; impactor crusher bars; manganese bucket teeth; manganese
- Diameter / Thickness: 0.25 inch
- Welding Filler Types: Hardfacing / Repair Alloy
-
Supplier: ESAB Welding and Cutting Products
Description: heavy compressive tools. Used to attach wear plates, blades, teeth and other parts to heavy equipment. Other applications are mill hammers, crusher liners, dipper teeth and lips, dragline buckets, railroad switches and crusher jaws.
- Tensile Strength (UTS): 116,000 psi
- Welding Filler Types: Hardfacing / Repair Alloy
Find Suppliers by Category Top
Featured Products Top
-
machining, drawing the bar or flat plate customize, Equipment: 0-300T stamping machines, robotic welding mechanical arm,Co2 welding machine, oil-pressure machine, CNC lathe, CNC milling, laser cutting, cnc bending machine, shot blasting machine, broaching machine, powder (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Features: Advanced Material Selection: Hardened 4140/4340 steel for maximum wear resistance, or 7075-T6 aluminum for weight-sensitive performance applications (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
, mill rolls, and other slow-turning heavy equipment where reliability is critical. Flange-to-Flange Connection Standardized flanges provide a bolted connection that resists piping stress, simplifies installation, and allows easy (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
the tool but can also jeopardize the quality of your work. For instance, don’t use a wrench as a hammer. By respecting each tool’s designated purpose, you reduce wear and increase its lifespan. 3) Inspect Your Toolkit Regularly (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Ferrous Materials
They are used as linings for ball and hammer mills and as crusher jaws and rollers as well as wear plates in mixing and conveying equipment.
-
ZSA360
It is recommended for wear plates , gravel and stone chutes, hammers and liners for crushers and grinding mills , axle protectors, teeth for crane shovel and dragline buckets, and shakeout tables.
-
Sell pump
Mill, Vertical Shaft Crusher, Impacter Crusher, Cone Crusher, Jaw Crusher and Hammers ,Jaw plate for Crusher, Wear resistant Casting Steel Grate Plate and Liner for mill , Beraing housing, conveyor roller, wear/heat resistant steel castings for mill,crusher and kiln and etc....
-
Shaft Companies in Other Manufacturing & Processing Machinery (Page19), shaft Manufacturers, Suppliers & Exporters in Other Manufacturing & Processing Machiner...
Shaft Crusher, Impacter Crusher, Cone Crusher, Jaw Crusher and Hammers ,Jaw plate for Crusher, Wear resistant Casting Steel Grate Plate and Liner for mill , Beraing housing, conveyor roller, wear/heat resistant steel ...
-
Microstructure and properties of austenite-bainite steel matrix wear resistant composite reinforced by granular eutectics
Abrasives of 3 mm–5 mm SiO2 and CaCO3 grain sizes were used in the test, so as to simulate the site working conditions of easily worn parts, such as hammers and the plate hammers of breaking machines … … grinding balls of ball mills .
-
SURFACE ENGINEERING FOR IMPROVING PERFORMANCE OF MINING AND AGRICULTURAL IMPLEMENTS
… crusher hammer, roll crusher, track shoes, picks of coal cutter, jaw crushers, rail road trucks Press screws, boring tools, pug mill knives, impellers, mill hammers , mixer blades, miller ploughs … … Conveyor screws, coke chutes, mill grinders The wear plates are usually made of …
Indicates content that may require registration and/or purchase.