Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: Mold Hammer with Interchangeable Tips • Tips are removable and interchangeable • Will not mar metal or plated finish • Tips available in Medium or Hard Vinyl, Tough Nylon, Brass & Steel • Non-sparking • Non-magnetic
-
Supplier: RS Components, Ltd.
Description: (F)TIPPED HAMMERS
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's IH101 Impulse Hammer imparts motion to a test structure with the hammer tip, while simultaneously measuring the magnitude of the impact. This allows for analysis of the dynamic response of the structure being tested. Accelerometers mounted at various locations on the
- Minimum Force: 1 lbs
- Maximum Force: 1,000 lbs
- Upper Limit of Frequency Range: 50 kHz
- Minimum Pulse Duration: 2,000 milliseconds
-
-
Supplier: Newark, An Avnet Company
Description: PLASTIC FIBER OPTIC .040 DIAMETER THREADED TIP
-
Supplier: Dexter Innovative Solutions, LLC
Description: Dexter HEDLOC Hammers and Inserts use a unique interchangeable head-inserts, in a selection of lead, brass and nylon to meet your varied needs. Worn out tips can be replaced in a matter of seconds with the versatile HEDLOC inserts. “The WEIGHT is in the HEAD”, not in the hand.
-
Supplier: Newark, An Avnet Company
Description: E51KF833 WITH STAINLESS STEEL TIP
-
Supplier: Kistler Group
Description: accepts impact tips varying in hardness. A selection of steel, plastic, PVC and rubber tips along with an extender mass allow the hammer to be tailored to impart to the test structure, a desired spectrum of frequencies. Shear quartz accelerometers operating in a voltage mode and
- Minimum Force: 0 lbs
- Maximum Force: 4,496 lbs
- Upper Limit of Frequency Range: 1 kHz
- Operating Temperature: -4 to 158 F
-
Supplier: PCB Piezotronics, Inc.
Description: Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 100 lbf, 50 mV/lbf (11.2 mV/N)
- Minimum Force: 100 lbs
- Maximum Force: 100 lbs
-
Supplier: PCB Piezotronics, Inc.
Description: Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 100 lbf, 50 mV/lbf (11.2 mV/N)
- Minimum Force: 100 lbs
- Maximum Force: 100 lbs
-
Supplier: TelephoneStuff.com
Description: Vacuum heat-treated carbide tipped masonry bit for rotary or hammer drilling Features: - Tip is made of the hardest carbide to retain a sharp cutting edge for drilling masonry materials
- Product: Individual Drill
-
Supplier: Makita USA, Inc.
Description: Features Hand-hammered by skilled Saw Technicians for guaranteed flatness. Precision ground teeth permit a clean cutting surface and a long blade life. Premium quality steel blades for longer life. Hardened steel body prevents blade warping.
-
Supplier: CS UNITEC
Description: Ideal for use in marine, construction and industry where hydraulic power is the norm. Use for drilling concrete, chiseling, crushing, grooving, edging, cutting, stripping, compacting, tamping and roughing concrete surfaces. Easy-to-use two-way mode selection lever Uses SDS Max Shank Drill Bits
- Weight: 25 lbs
- RPM: 0 to 250 rpm
- Power: Hydraulic Tools, Power Tools
- Features: Multiple Speed Settings, Second Handle
-
Supplier: CS UNITEC
Description: Ideal for use in marine, construction and industry where hydraulic power is the norm. Designed for construction, municipalities, mining and marine industries. Use for drilling of concrete anchor holes, thru-holes and other applications. Uses SDS Plus Shank Drill Bits Holes up to 1" Diameter with
- Weight: 15 lbs
- RPM: 0 to 625 rpm
- Power: Hydraulic Tools, Power Tools
- Features: Multiple Speed Settings, Second Handle
-
Supplier: InspectorTools
Description: Manufacturer Item Number: BLD5055 Protimeter Hammer Electrode is designed for making measurements in wood and wood structures such as wooden floors and timber stock. The Hammer Electrode has pin-electrodes with insulated shanks so measurements are taken at the tip only allowing
-
Supplier: CS UNITEC
Description: Fast impact drilling of anchor holes and thru holes for concrete and masonry. Safer than electric in hazardous atmospheres and wet environments. Designed for use in refineries, chemical plants, utilities, construction and heavy industry. A special water flushing attachment is included for
- Weight: 26 lbs
- RPM: 250 rpm
- Type: Pistol Grip, Rotary Hammer
- Power: Pneumatic Tools, Power Tools
-
Supplier: CS UNITEC
Description: Fast impact drilling of anchor holes and thru holes for concrete and masonry. Safer than electric in hazardous atmospheres and wet environments. Designed for use in refineries, chemical plants, utilities, construction and heavy industry. A special water flushing attachment is included for
- Weight: 11 lbs
- RPM: 0 to 625 rpm
- Pneumatic Motor Power: 0.7 HP
- Features: Multiple Speed Settings, Second Handle
-
Supplier: HardwareSource, Inc.
Description: a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer The new hinge pin is inserted in the hinge and the tips are screwed on by hand Steel base material Matching screws are included The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6
-
Supplier: HardwareSource, Inc.
Description: a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge
-
Supplier: HardwareSource, Inc.
Description: a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge
-
Supplier: HardwareSource, Inc.
Description: a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge
-
Supplier: DEWALT Industrial Tool Co.
Description: SDS Plus Drill Bits: SDS Plus Sets Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling.
- Cutting Application: General Purpose
- Product: Individual Drill
- Features: Other
-
Supplier: Makita USA, Inc.
Description: Features Carbide tipped for long life Wide flutes for rapid dust removal Re-sharpenable for extended life
- Cutting Diameter: 0.25 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
-
Supplier: Makita USA, Inc.
Description: Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Specially heat treated High Alloy Steel for longer life Aggressive cutting edge for fast and easy penetration Re-sharpenable for extended life
- Cutting Diameter: 0.3125 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: DEWALT Industrial Tool Co.
Description: SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Hex shank interlocks with drive sleeve, allowing for quick change from drilling to
- Cutting Application: General Purpose
- Product: Individual Drill
- Features: Other
-
Supplier: DEWALT Industrial Tool Co.
Description: SDS Plus Drill Bits: SDS Plus Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Elongated Four Flute Helix for Faster Material Removal Increased Steel Prevents Breakage
- Cutting Application: General Purpose
- Product: Individual Drill
- Features: Other
-
Description: ISO 5468:2006 specifies the dimensions, in millimetres, of rotary and rotary impact masonry drill bits with hardmetal tips, having diameters in the range 4 mm to 25 mm inclusive and overall and working lengths in the series short, long and extra-long. It does not apply to hammer
-
Supplier: CSA Group
Description: ISO 5468:2017 specifies the dimensions, in millimetres, of rotary and rotary impact masonry drill bits with hardmetal tips, having diameters in the range of 4 mm to 25 mm inclusive and overall, and working lengths in the series short, long and extra-long. It does not apply to hammer
-
Supplier: DEWALT Industrial Tool Co.
Description: SDS Plus Drill Bits: SDS Plus Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Elongated Four Flute Helix for Faster Material Removal Increased Steel Prevents Breakage
- Cutting Application: General Purpose
- Product: Individual Drill
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This test method covers the testing apparatus, sampling, test specimen preparation, and testing procedures for determining the rebound hardness number of rock material using a spring-driven steel hammer, referred to variously as a rebound hammer, impact test hammer, or
-
Supplier: ASTM International
Description: 1.1 This test method covers the testing apparatus, sampling, test specimen preparation, and testing procedures for determining the rebound hardness number of rock material using a spring-driven steel hammer, referred to variously as a rebound hammer, impact test hammer, or
-
Supplier: U-Reach Data Solutions Inc.
Description: The MS-Z5 is a security hammer mill capable of physically destroying all types of confidential media. Despite its compact design tailored for office environments, the destruction size can be adjusted to match your required security level, meeting a wide range of needs—from speed-oriented,
Find Suppliers by Category Top
Featured Products Top
-
flexible adapter options that allow placement within a variety of process environments. It can perform automatic clip insertion adapted for 6-axis robot EOAT, top mount for SCARA, and stationary weldment surface mounting. The robust precision hammer and punch lock into position allowing insertion (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
of process environments, including 6-axis EOAT, top mount for SCARA, and stationary weldment surface mounting. The robust precision hammer and punch lock into position allowing insertion horizontally, vertically, or multiple angles at high insertion rates. Punch position sensors provide PLC (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
eBook that provides key installation tips and guidelines to keep in mind to ensure the most efficient use of the check valves in your system, including: Piping Size and Length (read more)
Browse Check Valves Datasheets for DFT Inc. -
pipeline wrenches 4 tips for maintaining your tools 10 (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
Rehabilitation and Repair of Welded Elements and Structures by Ultrasonic Peening
The Ultrasonic Peening (UP) is the most efficient technique for increasing the fatigue life of welded elements as compared to such existing improvement treatments as grinding, TIG-dressing, shot peening, hammer peening, etc. The results of experimental investigation of the efficiency of UP
More Information Top
-
$10-$15 Hammers and Striking Tools - Hand Tools - Grainger Industrial Supply
• Hammer Tip , 1.5 In Dia, Medium, RedHammer Tip,1.5 In Dia,Medium,Red .
-
New Items Hammers and Striking Tools - Hand Tools - Grainger Industrial Supply
• Hammer Tip , Hard, Nylon, 1-1/4 in.
-
Experimental Techniques, Rotating Machinery, and Acoustics, Volume 8
This means that the choice of the hammer and hammer tip , to limit the frequency content above the desired Nyquist frequency, is critical.
-
Experimental validation of a novel structural damage detection method based on empirical
mode decomposition
Figures 8(a) and (b) illustrate the frequency spectrum of the output voltage of PZT3 for different tightening torques and the two types of hammer tips .
-
So before you end this Modal Space series … can you provide some last pieces of advice?
Hammer tip selection .
-
Local Acoustic Resonance Spectroscopy (LARS) for Glass Fiber-Reinforced Polymer Applications
Under ideal conditions the hammer impact produces a bell shaped curve at the force gauge in the ham- mer tip .
-
Handbook of Measurement in Science and Engineering, 2 Volume Set
If a new hammer tip is used or the impact location changes, then this procedure should be repeated to set new input ranges for all channels, starting again from a low level.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28895/60457847-MIT.pdf?sequence=2
Depending on the hammer tip selected, the hammer provides an input energy with nearly constant amplitude over the desired frequency range.[8] A Kistler model 8614A accelerometer was used to measure the blade vibrations.
-
High-speed processing of woody stems with a flail hammer shredder
The rotation diameter of the hammer tip was therefore 514 mm.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8682/modalanalysisact00john.pdf?sequence=1
Impact Force Profile of Hammer Tips [From Ref. 20] .
Indicates content that may require registration and/or purchase.