-
Supplier: Del-Tron Precision, Inc.
Description: They provide a load-carrying capacity of up to 60 pounds. The stages are available in travel lengths ranging from 1 inch to 4 inches. Del-Tron also provides special configurations, motor mounts, hand crank actuation and a variety of leads and pitches. The new positioners are
- Stroke or X-Axis Travel: 2 inch
- Carriage Load: 40 lbs
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Lead: 0.025 to 1 inches per
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.63 inch
- O.D Screw Diameter: 0.88 inch
- Dynamic Load Rating: 175 lbs
- Screw Type: Lead Screw
-
Supplier: RS Components, Ltd.
Description: Dryspin(R) Lead Screw 6.35x2.54 500mm
- Length: 19.68505 inch
- O.D Screw Diameter: 0.250000135 inch
- Screw Type: Lead Screw
-
-
Supplier: THK America, Inc.
Description: This model is capable of easily converting linear motion to rotary motion and vise versa with 70% efficiency. Since the lead is large, it is optimal for building a fast feed mechanism with low speed rotation. More detailed specifications are available in our digital catalog.
- Length: 1.968505 inch
- O.D Screw Diameter: 0.70078778 inch
- Screw Type: Lead Screw
- Design Features: Right Hand Thread
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.1181103 inch
- Screw Type: Lead Screw
-
Lead Screws and ACME Screws - Acme screw, 3/8" diameter, 0.083" lead, 3 Feet length -- AB11SA-371213
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 36 inch
- O.D Screw Diameter: 0.375 inch
- Screw Type: ACME Screw, Lead Screw
- Component Type: Screw Only
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 48 inch
- O.D Screw Diameter: 1 inch
- Screw Type: ACME Screw, Lead Screw
- Component Type: Screw Only
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.04724412 inch
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.5 inch
- O.D Screw Diameter: 0.71 inch
- Dynamic Load Rating: 60 lbs
- Screw Type: Lead Screw
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.0787402 inch
- Screw Type: Lead Screw
-
Supplier: Noll, Inc.
Description: Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail
- Length: 12 to 72 inch
- O.D Screw Diameter: 0.47244 inch
- Screw Lead: 0.06889763779527566 inches per
- Screw Lead Accuracy: 0.003 inch/ft
-
Supplier: Wedin International, Inc.
Description: lead times in our industry. “Super Service” turn around is available for those jobs that just can’t wait. Wedin has the ability to grind ball screws up to 19 inches in diameter or as small as 1/2 inch in diameter. We are not restricted by any length and have made ball screws up
- Length: 69 inch
- O.D Screw Diameter: 1 inch
- Screw Type: Lead Screw
- Component Type: Screw Only
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 39.3701 inch
- Screw Lead: 0.003937007874015748 inches per
- Screw Type: Lead Screw
- Features: Other
-
Supplier: Joyce/Dayton Corp.
Description: fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements Standard trapezoidal threads from 20 mm through 55 mm diameters. Standard leads ranging from 5 mm through 12 mm. Right-hand and left-hand threads available. Alloy steel
- Length: 144.094566 inch
- O.D Screw Diameter: 0.787402 inch
- Screw Lead: 0.1968503937007874 inches per
- Dynamic Load Rating: 2,248 lbs
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Length: 3.8976399 inch
- O.D Screw Diameter: 1.181103 inch
- Screw Lead: 0.07874015748031496 inches per
- Dynamic Load Rating: 13,195.76 lbs
-
Supplier: ATLANTA Drive Systems, Inc.
Description: there are vibrations etc. The precision-rolled design with optimized lead and concentricity accuracy and wear-resistant surface which we have chosen for our stock programm is intended for the general mechanical engineering sector. This design as well as the tolerances chosen make the fnished
- Length: 78.7402 inch
- O.D Screw Diameter: 1.181103 inch
- Screw Lead Accuracy: 0.0006 inch/ft
- Screw Type: Lead Screw
-
Supplier: igus® inc.
Description: Dryspin® - Lead Screw Nut J350 with Flange
- Length: 0.59 to 1.73 inch
- Maximum Static Load Capacity: 6.323624 to 136.921184 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Length: 2.5590565 inch
- O.D Screw Diameter: 0.787402 inch
- Screw Lead: 0.07874015748031496 inches per
- Dynamic Load Rating: 7,418.4 lbs
-
Supplier: igus® inc.
Description: Anti-backlash* thread nuts Lead screw nuts with reduced axial clearance. Continuously self-adjusting Self-lubricating and quiet Sleeve and flange series available Material: iglide® J Industries: Packaging, medical, semiconductor industry, laboratory equipment *Backlash refers to the
- Length: 0.787402 to 1.8897648 inch
- O.D Screw Diameter: 0.3149608 to 0.9448824 inch
- Maximum Static Load Capacity: 112.4 to 917.184 lbs
- Screw Type: Lead Screw
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application
- Length: 288 inch
- O.D Screw Diameter: 2.25 inch
- Screw Lead: 0.5 inches per
- Dynamic Load Rating: 19,800 lbs
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: much lower cooling power than linear motors Special technical features at a glance: accommodates axial and radial forces as well as torques, suitable for one-sided lead screw support high-precision support of the lead screw double cone suspended between hydrostatic
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 39.3701 inch
- Screw Lead: 0.003937007874015748 inches per
- Screw Type: Lead Screw
- Features: Other
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application
- Length: 288 inch
- O.D Screw Diameter: 4 inch
- Screw Lead: 1 inches per
- Dynamic Load Rating: 85,000 lbs
-
Supplier: igus® inc.
Description: The new flanged nut shape makes it possible to use the innovative dryspin® efficiency in confined spaces. The flat design makes it possible to secure the nut via the flange or key-ways. Available in all dryspin® high helix threads. Compact design Secured via the flange or spanner flat Efficient
- Length: 0.59 to 1.73 inch
- Maximum Static Load Capacity: 3.794624 to 136.97064 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application
- Screw Lead: 0.5 inches per
- Screw Type: Lead Screw
- Design Features: Right Hand Thread
- Component Type: Screw Only
-
Supplier: Noll, Inc.
Description: Rolled 2A UNV Lead Screw, 300 series SS, Custom Ends Avail
- Length: 12 to 72 inch
- O.D Screw Diameter: 0.375 inch
- Screw Lead: 0.041666666666666664 inches per
- Screw Lead Accuracy: 0.003 inch/ft
-
Supplier: igus® inc.
Description: Trapezoidal Lead Screw Nuts - WSLM
- Maximum Static Load Capacity: 50.58 to 642.8718 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
Find Suppliers by Category Top
Featured Products Top
-
machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow nuts and bolts to screw together effectively. But how do threads work? The direction in which workers screw and unscrew (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Interest rates, the election and managing longer lead times National Bolt & Nut an ISO 9001:2015 certified manufacturer of custom non standard fasteners. Rapid lead times, quality products, full certs. NBN also warehouses (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
, bolts, screws, and other small components that keep machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
: Higher quality control Reduced lead times (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
-piercing wire clamp connector on a test lead or the screw on wire cutter attachment. Both uses allow users to either deploy a test lead or cut wire in tight spaces. Modular enabling. Made of anodized aluminum, length of 13.25 in (33.655 cm). Fully insulated heat shrink shaft (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
insulation-piercing wire clamp connector on a test lead or the screw on wire cutter attachment. Both uses allow users to either deploy a test lead or cut wire in tight spaces. Modular enabling. Made of anodized aluminum, length of 13.25 in (33.655 cm). Fully insulated heat shrink (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Test lead wire is 18 AWG PVC. Developed as part of our tactical defense product offering. Finger lock thumb screw on XB securely (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Screws up to 4" in diameter and 48" long, as well as Heavy Hex Nuts up to 4" in diameter. National Bolt & Nut currently supplies the following fasteners to customers in the Mining industry (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Your Solution for Manufacturing Challenges: Inventory, Inflation, Long Lead Times National Bolt & Nut Corporation, a women-owned, ISO 9001:2015 Certified, Domestic manufacturer of Custom Non-Standard & Standard (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
, quick quotes and quality products with honest lead times. NBN offers long and short runs with full material traceability. Line down 24 hour emergency service available. Prototypes welcomed. Visit www.nationalbolt.com, email info@nationalbolt.com or call 630 (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Morphological variation and phenotypic plasticity of buoyancy in the macroalga Turbinaria ornata across a barrier reef
The other end of the stipe was clamped securely to a beam whose distance from the other beam could be altered by a hand - cranked lead screw .
-
ONTOGENETIC CHANGES IN BUOYANCY, BREAKING STRENGTH, EXTENSIBILITY, AND REPRODUCTIVE INVESTMENT IN A DRIFTING MACROALGA TURBINARIA ORNATA (PHAEOPHYTA)
clamped securely to a beam whose distance from the other beam could be altered by a hand - cranked lead screw .
-
Design and Evaluation of a Large Direct Shear Machine for Geosynthetic Clay Liners
The elevation of the load cell is set using a single hand crank that operates smaller lead screws , drive shafts, and right-angle gear boxes to simultaneously raise and lower all components of .
-
http://dspace.mit.edu/bitstream/handle/1721.1/17171/10470235-MIT.pdf?sequence=2
Adjustment is by a hand crank driving a lead - screw through .
-
Instrumentation for In-field Measurement of Soil Crust Strength
A hand crank was used to rotate the lead screw to obtain a quasi-static penetration speed of 25 mm/min.
-
Magnetic Adsorption Method for the Treatment of Metal Contaminated Aqueous Waste
Two of these magnets are mounted on opposingbase plates separatedby two lead screws controlled by a chain driven hand crank .
-
A reconstruction of the differential analyzer in Meccano: the challenges of torque amplifiers, integrators, and backlash
A small motor drive is provided at each integrator lead screw to reduce the amount of hand cranking needed to set initial conditions.
-
Diagnostic Instrument Manipulator (DIM) upgrades for reliability and operational efficiency in a radiological contamination environment at the National Ignitio...
The ACME lead screws connect to the horizontally mounted, 13-foot chain drive underneath the middle table that transfers the operator input torque at the hand crank via a bevel gear assembly … … sprockets on each of the lead screws (Figure 6).
-
Geometry and its applications in art, nature and technique
… 296, 455 impact shadow limit, 120 loop 205, 218 slot direction , 416 butterfly wing, 172 … … 359 butterfly, nestling parabola, screw , cut 266, 477, 496 … … 202 thrust component, thrust crank , 349, 358 thrust rotating … … to 479 bubble, 262 side light, 295, 296, 464 …
-
Papers
Both other weights, that big gusseiserne Q and the lesser lead weight Qi serve me for the … The train is generated with aid of a hand crank and screw and transmitted through the piece to examine to the weight lever and the daring beam.
Indicates content that may require registration and/or purchase.