Products/Services for Hand Held Gyroscopes
-
Gyroscopes - (90 companies)Gyroscopes are designed to measure angular rate or orientation about a given directional vector. They usually take the form of a disc-shaped object or rotor which is suspended in light supporting rings called gimbals. The gimbals have... -
Compasses - (75 companies)...are used mainly in orienteering, map reading, and navigational training. Consequently, these devices have few markings. Gyrocompasses are compasses that are similar to gyroscopes. These non-magnetic devices use an electrically-powered, spinning wheel...
-
Hand Saws - (163 companies)How to Select Hand Saws. What are Hand Saws. Hand saws are hand-held tools, either powered or manually-driven, that are designed to cut through softer materials. They accomplish cutting using a hard, serrated blade, or by using a wire... -
Hand Drills - (181 companies)Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip... -
Hand Brushes - (102 companies)Hand brushes have bristles mounted in a wood, plastic or metal handle or stem such as scratch, welders, and twisted-in-wire and plater brushes. Hand brushes have a handle or hand grip to allow the brush to be held in a hand and rubbed against...
-
Screwdrivers (hand tool) - (302 companies)Screwdrivers, also known as turn screws, are hand-held, manually-powered simple implements designed for insertion and tightening of screws. Screwdrivers, also known as turn screws, are hand-held, manually-powered implements designed...
-
Hand and Power Tool Repair Services - (26 companies)Hand and power tool repair services specialize in the repair and maintenance of hand-held air, electric, and manually-powered tools. Hand tool repair services fix manually-operated tools such as calipers, hammers, screwdrivers, and wrenches...
-
Hand Pumps and Foot Pumps - (292 companies)Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
-
Hand Tools - (2168 companies)Hand tools are manually-operated tools that fit in the hand. They are used in many industries and applications to assemble, install, repair and maintain such items as machines, products, structures, components and equipment. Some examples of hand...
-
Hand Dryers - (40 companies)Hand dryers are electric-powered appliances that are used to dry hands after they have been washed. Hand dryers are electric-powered appliances that dry hands after they have been washed. Most hand dryers consist of an apparatus...
Product News
-
Shaw Moisture Meters
SDHmini Hand Held Hygrometer The SDHmini hand held hygrometer is designed for quick and reliable spot check measurements of trace moisture in gases and compressed air. Suitable for a wide range of industries including power generation, semi-conductor manufacture and pharmaceuticals. As with all the SHAW dewpoint meters, the SDHmini range of hygrometers utilise the SHAW ultra high capacitance aluminium oxide sensor. Proven over many years, this sensor is fast responding, reliable, highly accurate and has an overall range... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
BARTEC
BCS3678ex-NI Hand-held scanner The latest generation of rugged hand-held scanners is the BCS36x8ex series for use in hazardous areas offers outstanding performance for the unparalleled scanning of 1D/2D barcodes, photos, documents and more. The devices are based on the ZEBRA series "DS3608-HP/DS3678-HP Ultra-Rugged Scanners " and are now also available from BARTEC in an explosion-protected version. The series consists of a corded (BCS3608ex) and wireless (BCS3678ex) version, which are used in the toughest environments... (read more)Browse Barcode Scanners Datasheets for BARTEC -
Hammond Manufacturing Company Inc.
Hand-Held ABS Plastic Enclosures 1552 Series Rubberized Cord Grip Option. Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user 's hand. Also suitable for desktop use. End panels are removable for easy modification, or can be replaced with specially designed rubberized cord grips. Recessed top for membrane display or keypad. Lap joint construction provides protection against dust accumulation and splashing water. Designed to meet IP54... (read more)Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Shaw Moisture Meters
SDHmini-Ex Hand Held Portable Hygrometer of the hygrometer and correcting for any deviation. It can be carried out in situ and without any special equipment. This useful feature reduces downtime, minimizes calibration costs, gives immediate verification of the dewpoint system and allows users to ensure optimum measurement accuracy between laboratory calibrations. The SDHmini-Ex hand held hygrometer is durable and robust, incorporating a large, colour, graphics LCD display, which shows two units of measurement simultaneously. For example, a primary... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Insaco, Inc.
High accuracy ceramic gyroscopic components Defense and Aerospace. INSACO provides sapphire machining and polishing services for sapphire tubes for infrared countermeasures (IRCM) for military and VIP aircraft. High accuracy ceramic gyroscopic components and large ceramic composites used for guidance of various aerospace applications. INSACO is ITAR and ISO compliant and DDTC registered. Insaco Designers Guide. select materials of interest based on what is most important to your application. Once you specify which properties are most... (read more) -
Cygnus Instruments Limited
NEW Underwater Diver-Held Thickness Gauge Designed for divers needing to take reliable thickness measurements of underwater structures, the Cygnus Underwater diver-held gauge provides quick and accurate metal thickness measurements through coatings or even heavy corrosion. Available for Pre-Order Now. Join us for a LiveStream Demo - Vote for a date! (read more)Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
M-Squared Innovations & Insights
bz Hand Wipes: Tough on Grease, Gentle on Hands Experience the convenience and power of bz Heavy Duty Hand Cleaning Wipes. These pre-moistened, heavy-duty cleaning towels are packaged in a portable, flip-top container, making them perfect for on-the-go use. Features and Benefits: Safe and Effective Cleaning: Our wipes are soaked in a gentle yet powerful citrus-based cleaning solution, free from harsh solvents and chemicals. Dual-Textured Towels: Each wipe features a dual-textured design --one side is rough for scrubbing away stubborn dirt... (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
National Bolt & Nut Corporation
Left-Handed vs Right-Handed Fastener Threads Watch > >Left-Handed vs Right-Handed Fastener Threads: Uses and Comparison. Left-Handed and Right-Handed Fastener Threads: Uses and Comparison. Fasteners are the nuts, bolts, screws, and other small components that keep machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow nuts and bolts to screw together effectively. But how do threads work? The direction in which workers screw... (read more)Browse Bolts Datasheets for National Bolt & Nut Corporation -
Tork
Tork Clean Hands Training The training offers a realistic virtual healthcare environment. During the training, you will get suggestions to improve compliance as well as demonstrations of good hand hygiene practice. Based on WHO 's 5 Moments for Hand Hygiene. Designed to make hand hygiene training more engaging and inspiring. Real life simulation that facilitates better learning retention. We recommend using a desktop or laptop computer for the best experience. Click here to register and access Tork Clean Hands Training. (read more)Browse Napkin, Tissue, and Towel Dispensers Datasheets for Tork -
M-Squared Innovations & Insights
Heavyweight Champion Hand Cleaner The bz (R) Heavy-Duty Hand Cleaning Wipes combine a powerful cleaning formula with a dual-textured towel, making it easy to clean hands and surfaces --anywhere, anyplace. Smooth microfiber side for an efficient clean. Scrubbing surface to remove the toughest grime. No dryness, no residue, and no rinsing required!. With a clean, refreshing citrus scent, these wipes dissolve industrial soils while leaving your hands feeling fresh --no irritation, just serious cleaning power that doesn 't dry out... (read more)
-
Computers Helping People with Special Needs
We have performed a user test where a hand held gyroscope unit controlled the semi-autonomous wheelchair of the MICA project.
-
Human Walking in Virtual Environments
The Playstation Move Controller arrived after the Wiimote and has similarities, in that it is a hand held controller with gyroscopes and accelerometers so the motion of the controller is known.
-
Dare we teach tops?
Students are usually enthralled with the ability to control motion of the platform using the rotating hand held wheel/ gyroscope , rotating first one way then the other as the wheel is moved.
-
Tuned vibration absorber for suppression of rest tremor in Parkinson's disease
The gyroscope can hold the hand steady enough to allow a patient to perform a simple task.
-
Market Watch - Apr 15, 2013
Accelerometers, for instance, are used in mobile handsets and tablets to help orient the devices cor- rectly either horizontally or vertically when held in the hand , while gyroscopes and electronic compasses are invaluable for motion-sensitive applications like gaming and navigation.
-
As the world turns, II
The fiber gyroscope , on the other hand , holds the promise of a great reduction in physical size.
-
Inertial sensor based recognition of 3-D character gestures with an ensemble classifiers
One is the accelerometer measuring the translational movement of the hand (assuming the user holds the wand in hand ) and the other the gyroscope measuring the rate of angular change of the hand’s rotation.
-
Sensitivity limits of coupled resonator optical waveguide (CROW) gyroscopes when subject to material losses
Such devices may potentially satisfy the need for low cost on chip gyroscopes for high sensi tivity applications such as hand held navigation in GPS denied regions [1].
-
http://dspace.mit.edu/bitstream/handle/1721.1/68497/770423382-MIT.pdf?sequence=2
… all the subsequent stages of iTrack (walking detection, step counting, and shape extraction) use different algorithms for the hand and pocket cases. iTrackuses orientation computed by the gyroscope to distinguish a phone held flat in a user's hand while walking from a …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/17456/12Sep_SE_Cohort_311-1110_Quantico.pdf?sequence=1
Fielded gyrocompasses rely on large, highly accurate gyroscopes and accelerometers for their measurements and are not suitable for hand held targeting.
Indicates content that may require registration and/or purchase.