Products/Services for Hand Held Hipot Testers
-
Hipot Testers - (143 companies)Hipot testers are electrical safety test devices that perform electrical compliance tests. Within the general category of electrical safety testing are a variety of equipment types that are specifically designed to test for electrical...Types of MeasurementsTesting MethodDisplay -
Backplane Testers - (23 companies)...a significant amount of debris between the conductors. Features. Backplane testers are available in a number of configurations and with a variety of features. Handheld devices can be held in one hand and operated with the other. Bench-top instruments... -
Ground Resistance Testers - (142 companies)Ground resistance testers are devices that are used to measure and test electrical grounding systems. Grounding enables optimum electrical continuity between conducting objects and earth. Ground resistance testers are devices that are used... -
Electrical Safety Testers - (92 companies)...of measurements including AC or DC dielectric strength, insulation resistance, grounding systems resistance, earth continuity, AC or DC hipot, outlet polarity, line leakage, and appliance testing. Electrical safety testers may also be used for other measurement... -
Megohmmeters - (136 companies)For example, hipot testing usually produces very high voltage outputs and very low current outputs. Current leakage, another important specification for megohmmeters, is the rate at which current flows through a ground conductor and is borne away... -
Hand Saws - (163 companies)How to Select Hand Saws. What are Hand Saws. Hand saws are hand-held tools, either powered or manually-driven, that are designed to cut through softer materials. They accomplish cutting using a hard, serrated blade, or by using a wire...
-
Hand Drills - (181 companies)Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip...
-
Hardness Testers - (266 companies)...testing. Brinell hardness testers are widely used on castings and forgings. This method applies a predetermined test force to a carbide ball of fixed diameter that is held for a predetermined time and then removed. The diameter of the indentation width...
-
Hand Brushes - (102 companies)Hand brushes have bristles mounted in a wood, plastic or metal handle or stem such as scratch, welders, and twisted-in-wire and plater brushes. Hand brushes have a handle or hand grip to allow the brush to be held in a hand and rubbed against...
-
Voltage Testers - (138 companies)Voltage testers check for difference in potential in electrical circuits. Measurement type and measurement range are the most important parameters to consider. There are three main measurement types: AC, DC, and AC / DC. For both alternating current...
Product News
-
Shaw Moisture Meters
SDHmini Hand Held Hygrometer The SDHmini hand held hygrometer is designed for quick and reliable spot check measurements of trace moisture in gases and compressed air. Suitable for a wide range of industries including power generation, semi-conductor manufacture and pharmaceuticals. As with all the SHAW dewpoint meters, the SDHmini range of hygrometers utilise the SHAW ultra high capacitance aluminium oxide sensor. Proven over many years, this sensor is fast responding, reliable, highly accurate and has an overall range... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
BARTEC
BCS3678ex-NI Hand-held scanner The latest generation of rugged hand-held scanners is the BCS36x8ex series for use in hazardous areas offers outstanding performance for the unparalleled scanning of 1D/2D barcodes, photos, documents and more. The devices are based on the ZEBRA series "DS3608-HP/DS3678-HP Ultra-Rugged Scanners " and are now also available from BARTEC in an explosion-protected version. The series consists of a corded (BCS3608ex) and wireless (BCS3678ex) version, which are used in the toughest environments... (read more)Browse Barcode Scanners Datasheets for BARTEC -
Hammond Manufacturing Company Inc.
Hand-Held ABS Plastic Enclosures 1552 Series Rubberized Cord Grip Option. Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user 's hand. Also suitable for desktop use. End panels are removable for easy modification, or can be replaced with specially designed rubberized cord grips. Recessed top for membrane display or keypad. Lap joint construction provides protection against dust accumulation and splashing water. Designed to meet IP54... (read more)Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Shaw Moisture Meters
SDHmini-Ex Hand Held Portable Hygrometer of the hygrometer and correcting for any deviation. It can be carried out in situ and without any special equipment. This useful feature reduces downtime, minimizes calibration costs, gives immediate verification of the dewpoint system and allows users to ensure optimum measurement accuracy between laboratory calibrations. The SDHmini-Ex hand held hygrometer is durable and robust, incorporating a large, colour, graphics LCD display, which shows two units of measurement simultaneously. For example, a primary... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
PCE Instruments / PCE Americas Inc.
Adhesion Tester PCE-PST 1 X The Adhesion Tester is a compact hand-held meter with an integrated load cell for the precise measurement of forces within a range from 0 to 500 N. The Adhesion Tester has been specially developed for peel tests and enables a comprehensive assessment of the processing quality. Our Adhesion Tester offers a manual and automatic measuring mode, as well as ball rollers on the guide surface to reduce the coefficient of friction. It has an adjustable sampling rate from 2 to 100 Hz and supports both... (read more) -
Cygnus Instruments Limited
NEW Underwater Diver-Held Thickness Gauge Designed for divers needing to take reliable thickness measurements of underwater structures, the Cygnus Underwater diver-held gauge provides quick and accurate metal thickness measurements through coatings or even heavy corrosion. Available for Pre-Order Now. Join us for a LiveStream Demo - Vote for a date! (read more)Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Cryo H&I Co.,Ltd.
Cryogenic Tester Cryo H &I: Advanced Cryogenic Material Tester. Experience precision with Cryo H &I 's Cryogenic Tester. Our systems are designed to evaluate the mechanical properties of materials under extreme, ultra-low temperature conditions. Key Performance Features: Extreme Precision: Accurate stress, strain, and fatigue testing at cryogenic temperatures. Stable Cooling: Advanced thermal control for consistent and repeatable test results. Custom Solutions: Tailored testing environments to meet specific... (read more)Browse Cryogenic Equipment Datasheets for Cryo H&I Co.,Ltd. -
M-Squared Innovations & Insights
bz Hand Wipes: Tough on Grease, Gentle on Hands Experience the convenience and power of bz Heavy Duty Hand Cleaning Wipes. These pre-moistened, heavy-duty cleaning towels are packaged in a portable, flip-top container, making them perfect for on-the-go use. Features and Benefits: Safe and Effective Cleaning: Our wipes are soaked in a gentle yet powerful citrus-based cleaning solution, free from harsh solvents and chemicals. Dual-Textured Towels: Each wipe features a dual-textured design --one side is rough for scrubbing away stubborn dirt... (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
National Bolt & Nut Corporation
Left-Handed vs Right-Handed Fastener Threads Watch > >Left-Handed vs Right-Handed Fastener Threads: Uses and Comparison. Left-Handed and Right-Handed Fastener Threads: Uses and Comparison. Fasteners are the nuts, bolts, screws, and other small components that keep machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow nuts and bolts to screw together effectively. But how do threads work? The direction in which workers screw... (read more)Browse Bolts Datasheets for National Bolt & Nut Corporation -
Tork
Tork Clean Hands Training The training offers a realistic virtual healthcare environment. During the training, you will get suggestions to improve compliance as well as demonstrations of good hand hygiene practice. Based on WHO 's 5 Moments for Hand Hygiene. Designed to make hand hygiene training more engaging and inspiring. Real life simulation that facilitates better learning retention. We recommend using a desktop or laptop computer for the best experience. Click here to register and access Tork Clean Hands Training. (read more)Browse Napkin, Tissue, and Towel Dispensers Datasheets for Tork
-
11.02.11 -- Ixia Raises The Bar For Cellular Offload Testing
Dynalab Announces Availability Of AC/DC NX Hipot Wire Harness Testers . .... LinkTest SINGLE+ Portable Hand Held Bit Error Rate Tester Now Available .
-
Ethernet Test / 7
Optional WiFi and/or 10/100 LAN access makes the Gt1000 a comprehensive & powerful hand held test system. .... Easy Touch - Advanced Continuity and Hipot Tester .
-
Tester
GL's LinkTest⢠DUAL is a sophisticated bit error rate tester in a compact, hand held package with dual interfaces and a full color display. .... 2500 Series - AC/DC Hipot Tester .
-
Tester
GL's LinkTest⢠DUAL is a sophisticated bit error rate tester in a compact, hand held package with dual interfaces and a full color display. .... 2500 Series - AC/DC Hipot Tester .
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…and couplings; hand spring brakes; hole saws; aluminum slot files; slip joint pliers; tool sets; needle nose pliers; pipe cutters; wrenches; adapters; wrench sets; nut drives; ratchet sets; sockets; hammers; screwdrivers; piston holding tools; caulking gun nozzles; hand brake tool kits; gear … modules; AC current probes; copper shunts; locomotive ground detection panels; flash-over protection panels; data acquisition units; electrical impulse panels; digital ohmmeters; transductors; AC data loggers; high voltage testers ; megohm testers; lon circuit … periodic testers; spectrum analyzers; hipot test stations; electromagnetic test…
-
Solenoid / Testers
Insulation resistance, HIPOT , coil DC resistance, turn to turn surge tests can be automatically completed in one .... Pro48 - Irrigation Solenoid Activator and Clock Tester . .... The Pro48 is a new, low cost hand held tester that chatters and opens solenoids, verifies clock 24v output, checks wires for shorts or opens, and tones.
-
Solenoid
Insulation resistance, HIPOT , coil DC resistance, turn to turn surge tests can be automatically completed in one .... Pro48 - Irrigation Solenoid Activator and Clock Tester . .... The Pro48 is a new, low cost hand held tester that chatters and opens solenoids, verifies clock 24v output, checks wires for shorts or opens, and tones.
-
Solenoid
Insulation resistance, HIPOT , coil DC resistance, turn to turn surge tests can be automatically completed in one .... Pro48 - Irrigation Solenoid Activator and Clock Tester . .... The Pro48 is a new, low cost hand held tester that chatters and opens solenoids, verifies clock 24v output, checks wires for shorts or opens, and tones.
-
Tester
Our 2500 Series Hipot testers are the safest and simplest products on the market. .... GL's LinkTest⢠DUAL is a sophisticated bit error rate tester in a compact, hand held package with dual interfaces and a full color display.
-
Detectors / Comparators
Every SAMATIC Tester packs the following features in a portable hand -carried unit: SURGE Tester ( up to 15,000 Volts), DC HIPOT Tester (up to 15,000 Volts) , PI (Polarization Index) Recorder, Analyzer & Curve Plotter, Winding Resistance Tester, Armature Tester, Single … Frequency Counter up to 4MHz ⦠Capacitance Measurement ⦠Temperature Measurement ⦠Auto Hold / Peak Hold…
Indicates content that may require registration and/or purchase.