-
Supplier: Leister USA
Description: The reliable and handy air pressure test manometer from Leister is the perfect solution for testing the integrity of dual track seams with test channel. It is suitable on construction sites for civil engineering, tunneling and landfills.
- Tension Range: 899.2 lbs
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Application: Hand-held or Portable
-
Supplier: Leister USA
Description: Designed for construction site conditions Handy, robust and light Digital display of elongation, peak force, tear force, test speed and position With optional data recording on a memory card Optionally for geotextiles
- Tension Range: 899.2 lbs
- Features: "Live" Shaft Applications, Data Storage, Pillow block or pillow block base
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The belt tension gauge is an optical measuring maintenance tool for determining belt tension force. This belt tension measuring device consists of a display unit and a sensor head which is attached to a gooseneck. The belt tension measuring device measures the belt
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
-
Supplier: ABB Measurement & Analytics
Description: Covering a wide range of applications the Tension Electronics comes in three versions, with different levels of performance and functionality. All three versions have multi-language digital display and configuration keys. The configuration keys being used for setting different parameters and
- Operating Temperature: 41 to 131 F
- Output: Analog current signal (i.e., 4-20 mA), Analog voltage signal
- Meter Style: Cable or Fiber
- Computer Interface: Computer Interface
-
Supplier: RDI Technologies Inc.
Description: RDI’s CableView™ Tension Meter is a revolutionary cable tension measurement tool. The system is completely non-contact, utilizing a camera to measure the tension of multiple guy wires at once. The tool uses industry approved methodologies* and removes human error by
- Meter Style: Cable or Fiber
- Computer Interface: Computer Interface
- Application: Hand-held or Portable
- Configuration: Non-contact / Frequency
-
Supplier: FMS USA, Inc.
Description: The force measuring rollers of the CR 208, CR 210 and CR 212 Series are ideal devises to measure tensions in wires, cables and narrow flat materials. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring range at high resolution
- Tension Range: 112.4 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 140 F
- Meter Style: Cable or Fiber, Web or Sheet
-
Supplier: FMS USA, Inc.
Description: The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features Advantages 20 times overload protection Recalibration is not required Accuracy class 0.3% Wide measuring
- Tension Range: 28.1 to 337.2 lbs
- Accuracy: 0.3 ±% Full Scale
- Roll Diameter Range: 1.2204731 inch
- Operating Temperature: 14 to 140 F
-
Supplier: FMS USA, Inc.
Description: The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100 - 2250 N
- Tension Range: 112.4 lbs
- Accuracy: 0.5 ±% Full Scale
- Roll Diameter Range: 0.9842525 to 1.50000081 inch
- Operating Temperature: 14 to 140 F
-
Supplier: FMS USA, Inc.
Description: The CA203 series is made for dead shaft applications. FMS dual flexion beam technology sensors set new benchmarks with regards to precision, reliability and economic efficiency. Features Advantages 10 times overload protection No re-calibration required 20:1 force measuring range Accuracy class
- Tension Range: 224.8 lbs
- Accuracy: 0.5 ±% Full Scale
- Roll Diameter Range: 1 to 1.5 inch
- Operating Temperature: 14 to 140 F
-
Supplier: Montalvo Corporation
Description: The Montalvo LCR Load Cell / Roll Assembly continuously measures tension in your moving web and is ideal for low start-up inertia. Featuring the best tension sensing technology available today, low drag, maintenance free bearings and 3-D dynamic balancing for speeds up to 1500
- Features: "Live" Shaft Applications, Other Web Tension Mounting Option, Pillow block or pillow block base
- Output: Analog voltage signal
- Computer Interface: Computer Interface
- Application: Fixtured or Permanent
-
Supplier: Montalvo Corporation
Description: tension measurement. Features: Extremely easy to install Simply replaces an existing idler roller Custom manufactured for an EXACT fit 1550X Sensitivity Sense tension in 1/1550th increments of load rating
- Operating Temperature: -4 to 185 F
- Features: "Live" Shaft Applications, Other Web Tension Mounting Option, Through-hole or Stud Mount
- Output: Analog voltage signal
- Computer Interface: Computer Interface
-
Supplier: Dover Flexo Electronics, Inc.
Description: The Segmented Tension Roll transducer is a specialty idler roller that measures tension on multiple individual web strands in a slitting and rewind environment, or at multiple points across the width of a single web in a converting or film application. In recent years
- Tension Range: 12 to 400 lbs
- Roll Diameter Range: 3 to 4 inch
- Diameter/Width to be Measured: 3 to 4 inch
- Features: "Dead" Shaft Applications, "Live" Shaft Applications
Find Suppliers by Category Top
Featured Products Top
-
transmitting power over long distances as long ago as 1891. He met with the American Institute of Electrical Engineer that year and held an early version of today’s fluorescent bulb in his hand. It glowed brightly with no wires or external connections as he explained to the audience that (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
wn_g.pl (finlayson-gwc2014.zip)
… 104223071,'a hindrance to speeding created by a crosswise ridge in the surface of a roadway'). g(104223208,'a meter fixed to a vehicle … … iron'). g(104224775,'a web spun by spiders to … … nail'). g(104225403,'any holding device consisting of a … … 'a small domestic spinning machine with a single spindle that is driven by hand or foot'). g … … "the spring was broken"'). g(104237315,'a balance that measure weight by the tension on a helical …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… a lavish scale |elaborate_J remarkable_J display_N lavish_J scale_N 04272054_N| optical instrument consisting of a frame that holds a pair of lenses for correcting defective vision |optical_instrument_N consist_V frame_N hold _V pair_N lens_N lense_N … … surface_N roadway_N 04273796_N| a meter fixed to a vehicle … … spice_N 04275283_N| a skillet made of cast iron |skillet_N make_V cast_iron_N 04275363_N| a web spun by spiders … … a small domestic spinning machine with a single spindle that is driven by hand or foot |small_J … … shape_N position_N push_V pull_V press_V 04288533_N| a balance that measure weight by the tension on a helical …
Indicates content that may require registration and/or purchase.