-
Supplier: Burger & Brown Engineering, Inc.
Description: selector assembly is available for molders who require additional protection from accidental valve movement. Application: The SWAP Valve is well-suited for cooling water Supply lines up to 2-inch NPT on frequently changed tools that are hung on small to medium tonnage injection molding
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 80 to 100 psi
- Media Temperature: 250 F
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: 400 bar in critical applications (O-rings can be severely deformed). Application of font retaining ring: Retaining rings can be used in a variety of industries, especially in static mechanical and static sealing applications such as various types of hydraulic cylinders, injection
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: ARBURG
Description: The best of both worlds: speed meets innovative technology – combined in a high-performance machine with clamping forces from 350 to 6500 kN, offering versatile and powerful solutions for any application.
- Clamping Force: 517.04 tons
- Machine Type: Injection Molding
-
-
Supplier: ARBURG
Description: If you are overmoulding inserts or producing hybrid components: use vertical ALLROUNDERs from the industry’s broadest program. Competitive, efficient and flexible.
- Clamping Force: 89.92 to 112.4 tons
- Machine Type: Injection Molding
- Orientation: Vertical
-
Supplier: ARBURG
Description: Our ALLROUNDERs from the ALLDRIVE series with clamping forces from 350 to 5000 kN meet the highest demands for precision and efficiency with ease. They not only save space, but also energy.
- Clamping Force: 449.6 tons
- Actuation: Electric
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: The gold standard – you can rely on consistently standardised injection moulding technology at a top price. Including two-circuit pump technology.
- Clamping Force: 112.4 tons
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: Husky Technologies™
Description: NexPET system's flexible design is purpose-built for mid-volume PET preform manufacturing, shorter production runs and frequent design changeovers, while maintaining the highest performance and part quality.
- Machine Type: Injection Molding
-
Supplier: APSX, LLC
Description: The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA.
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 5,000 psi
- Actuation: Electric
-
Supplier: APSX, LLC
Description: APSX introduces the revolutionary APSX-LSR that makes liquid silicone rubber injection molding affordable and accessible. Unlike traditional LSR setups that require sourcing components from multiple suppliers, the APSX-LSR delivers a complete all-in-one solution that includes the
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 725 psi
- Machine Type: Injection Molding
-
Supplier: Milacron LLC
Description: For Insert Molding Advantages MAGNA V Series vertical clamp machines bring you every advantage for insert molding from encapsulation of delicate electronic parts to over molding of plastic on metal for diverse automotive applications. MAGNA V machines can be
- Clamping Force: 280 tons
- Stroke: 23.5 inch
- Daylight / Opening: 35 inch
- Shot Size: 0.6875 to 2.125 lbs
-
Supplier: Milacron LLC
Description: Precise All-Electric Injection Molding Technology The Milacron ROBOSHOT S2000I-B Series reduces energy consumption by 50 to 80% with repeatable and precise cycles that are 5 to 50% faster compared with hydraulic machines. It is the Energy Saving "GREEN" machine that has
- Clamping Force: 275 tons
- Stroke: 23.62 inch
- Daylight / Opening: 49.21 inch
- Shot Size: 0.250625 to 1.33 lbs
-
Supplier: Milacron LLC
Description: The Magna T Servo has a lot to offer: energy efficiency, reliability, precision, versatility and user-friendliness, and much more. Available in a tonnage range from 55 to 550, this high-value injection molding machine combines the advantage of a precise and accurate toggle
- Clamping Force: 309 tons
- Stroke: 24 inch
- Daylight / Opening: 53.5 inch
- Shot Size: 1.15 to 3.375 lbs
-
Supplier: Milacron LLC
Description: For Demanding High-Performance Applications Exceptional precision and repeatability, fast cycle times, high injection rates and pressure, parallel functions, and easy maintenance: these are the hallmarks of the K-TEC Series of Injection Molding Machines. High performance
- Clamping Force: 196.7 to 224.8 tons
- Stroke: 29.5 inch
- Daylight / Opening: 41.1 inch
- Shot Size: 0.825 to 1.1875 lbs
Find Suppliers by Category Top
Featured Products Top
-
injection molding has dominated the plastics industry for decades, LSR injection molding operates on completely different principles that offer unique advantages for producing high-performance silicone components. Understanding these differences is crucial for manufacturers considering whether LSR (read more)
Browse Molding Machines Datasheets for APSX, LLC -
ARBURG provides tailored injection molding solutions for the evolving mobility industry, supporting the production of interior, exterior, engine-compartment and e (read more)
Browse Molding Machines Datasheets for ARBURG -
in electric injection molding. We developed TREND with one clear goal- put our customers’ needs first. The result is a completely reimagined machine platform that combines proven ARBURG quality with simplified operation, faster setup, and easier (read more)
Browse Molding Machines Datasheets for ARBURG -
Husky delivers industry-leading injection molding machines and systems engineered for maximum productivity and superior part quality. Since 1953, our engineering excellence has set the standard for performance, efficiency, and reliability in plastic (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
Husky injection molding systems are leading the industry to maximize productivity, minimize part variability and reduce maintenance to enable the lowest total cost to produce. Our HyPET®6e platform is the ideal combination of proven (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
silicone injection molding machine becomes useful. A Practical Tool for Low-Volume LSR Production Not every silicone part requires high-volume production. Many industrial applications start with small batches: product (read more)
Browse Molding Machines Datasheets for APSX, LLC -
The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Press Release FOR IMMEDIATE RELEASE June 16, 2025 – Cincinnati, Ohio APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR APSX LLC, the company behind the widely (read more)
Browse Molding Machines Datasheets for APSX, LLC -
needs is crucial for making informed investment decisions. The APSX-LSR injection molding machine delivers high performance at an affordable price, empowering businesses to easily innovate and quickly scale (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Choose our hydraulic injection molding machines if you want to use a wide range of injection moulding processes, reliably and with precise reproducibility. Individual Your requirements decide – and we individually assemble the right ALLROUNDER for you. From a modular system (read more)
Browse Molding Machines Datasheets for ARBURG
More Information Top
-
Beaumont Offers New In-mold Rheological Control Technology
It will also be demonstrated/proven on a 1944 Van Dorn hand operated injection molding machine .
-
Biocomposites Made from Short Abaca Fiber and Biodegradable Polyesters
A similar orientation has been observed for the polystyrene/ sisal composite samples prepared by use of a similar hand - operated injection molding machine .[19] Flexural properties of the PBS, PEC/PLA, and PLA composites as a function of fiber content are shown in …
-
Tensile properties of short sisal fiber reinforced polystyrene composites
The mix was then completely dried to re- move the solvent and then was subjected to extru- sion through a hand - operated injection molding machine .
-
Plastics patents: Molding
HAND - OPERATED INJECTION MOLDING MACHINE : U.S. Patent 4,235,584.
-
Journal of Aircraft > Design of the bubbler ozone detector
The original fabrication of the bubbler com- ponents was done with a small hand - operated injection mould- ing machine .
-
Biodegradable polyester composites reinforced with short abaca fiber
A similar orientation was observed for the polystyrene/sisal composite samples prepared by use of a similar hand - operated injection - mold- ing machine .19 Regarding fiber length, the flex- .
-
Mechanical properties of short sisal fiber‐reinforced polypropylene composites: Comparison of experimental data with theoretical predictions
The mix was then completely dried in an air oven to remove the solvent and then was subjected to extrusion through a hand - operated injection - molding machine .
-
Theoretical modelling of tensile properties of short sisal fibre-reinforced low-density polyethylene composites
The mix is then extruded through a ram-type hand - operated injec- tion - moulding machine at a temperature of 125$3 °C.
-
Characterisation of thermally treated and untreated polyethylene–polypropylene blends using DSC, TGA and IR techniques
A total amount of 20 g of pelletised materials with the required percentage com- positions, by weight, of VLDPE/iPP was fed into the cylinder/barrel of the injection moulding machine (test sample mouldingpress- hand operated model-supplied by Norwood Instruments Ltd).
-
Tensile properties of short sisal fiber‐reinforced polyethylene composites
The mix was taken out from the mixer while hot and then subjected to extrusion using a hand - op- erated ram-type injection - molding machine .
Indicates content that may require registration and/or purchase.