-
Supplier: Transcat, Inc.
Description: Product Highlights Integrated pneumatic pump generates pressure up to 300 psi for calibrating pressure gauges, transmitters, and switches Accurate to + or - 0.025 percent for precise calibration Digital display shows up to 3 calibration values at one time Measures 9" x 4" x 2.8"
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: ValueTronics International, Inc.
Description: With the innovative, built-in electric pump, the Fluke 719 Electric Pressure Calibrator provides pressure calibration at your fingertips! Use the programmable pump limit settings to eliminate over-pressurization, and to set “pump to” pressure values.
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: Yokogawa Corporation of America
Description: hand pumps for each range. The Low Pressure Calibrator CA700 is the most accurate calibrator in the portable calibrator class having a basic accuracy of 0.01% of reading on pressure measurement and 0.015% of reading on Current/Voltage source
- Calibrator Style: Battery Powered, Hand Held
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Environmental Properties: Pressure / Vacuum
-
-
Supplier: SensorsONE, Ltd.
Description: The PGS700 high range pressure handpump can be used in conjunction with a precision pressure gauge or indicator for high pressure testing or calibrating hydraulic pressure gauges, high pressure sensors, hydraulic pressure switches and high pressure
-
Supplier: SensorsONE, Ltd.
Description: The PGS40 mid pressure handpump can be used in conjunction with a precision pressure gauge or indicator for pressure testing or calibrating pressure gauges, pressure sensors, pressure switches and pressure indicators. A volume adjuster is incorporated
-
Supplier: Transcat, Inc.
Description: Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor
- Environmental Properties: Pressure / Vacuum
-
Supplier: Clark Solutions
Description: Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material
- Maximum Discharge Pressure: 360 psi
- Discharge Size: 0.125 inch
- Pump Type: Hand / Foot Pumps, Testing / Calibration Pumps
- Power Source: Manual
-
Supplier: AMETEK Sensors, Test & Calibration
Description: This easy-to-use hand pump is specially designed for high pressure applications. The pump has a built-in reservoir, vent valve, and vernier valve for fine adjustment. The pump has a dual pressure output - one for the test object and one for the IPI
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Model T-960 pneumatic pressure pump features an extended range vernier adjustment for precisely controlling pump pressure and comfortable pistol grip handle. Model T-970 pneumatic pressure pump is similar to the T-960, but generate pressure up to 40
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: King Engineering Corporation
Description: Combining accuracy, low cost, and remarkable simplicity, the KING-GAGE® Hand Pump Gauge is designed for stand alone operation. No external power is needed other than to use the integral hand pump to pressurize the system. Perfect for isolated storage tanks or where only
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Tradeport Electronics Group
Description: Built-in pressure / vacuum hand pump, with vernier and bleed valve. New switch test function captures set, reset and dead band. Pressure measurement to 0.05% of full span, using an internal pressure sensor. Pressure measurement to 10,000 PSI, 700 bar using
-
Supplier: King Engineering Corporation
Description: Combining accuracy, low cost, and remarkable simplicity, the KING-GAGE® Hand Pump Gauge is designed for stand alone operation. No external power is needed other than to use the integral hand pump to pressurize the system. Perfect for isolated storage tanks or where only
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Cole-Parmer
Description: electric pump, the Fluke 719 provides pressure calibration at your fingertips! Now you can calibrate and test pressure devices quickly and easily with one hand, saving you valuable time. Use the programmable pump limit settings to avoid over-pressurization, and to
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: electric pump, the Fluke 719 provides pressure calibration at your fingertips! Now you can calibrate and test pressure devices quickly and easily with one hand, saving you valuable time. Use the programmable pump limit settings to avoid over-pressurization, and to
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: PSI on one set of batteries. The new BetaGauge 330 Pressure Calibrator provides a number of convenience features. Switch test can be performed on internal or external pressure input. Percent (%) Error and damping functions are provided. Up to five frequently used setups can be
- Operating Temperature: -50 to 122 F
- Calibrator Style: Battery Powered, Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: PSI on one set of batteries. The new BetaGauge 330 Pressure Calibrator provides a number of convenience features. Switch test can be performed on internal or external pressure input. Percent (%) Error and damping functions are provided. Up to five frequently used setups can be
- Operating Temperature: -50 to 122 F
- Calibrator Style: Battery Powered, Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: DPPV-2MBA DPPV (+100 psi to -25" Hg) pump, 1/4" MNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or calibrator attached to the pump (gauge or calibrator not included)
- Maximum Discharge Pressure: 0 to 125 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Ralston Instruments, Inc.
Description: DPPV-1MBA DPPV (+100 psi to -25" Hg) pump, 1/8" MNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or calibrator attached to the pump (gauge or calibrator not included)
- Maximum Discharge Pressure: 0 to 125 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Ralston Instruments, Inc.
Description: DPPV-2FBA DPPV (+100 psi to -25" Hg) pump, 1/4" FNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or calibrator attached to the pump (gauge or calibrator not included)
- Maximum Discharge Pressure: 0 to 125 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Ralston Instruments, Inc.
Description: APGV-300PSIG-D APGV (300 psi / 20 bar) pump, 300 psi digital gauge, 3ft hose, 1/4" MNPT process conn. Calibrate pressure instrumentation to 300 psi with air using the included pressure gauge Portable, hand operated pump easily generates 300 psi (20 bar) without
- Maximum Discharge Pressure: 0 to 300 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure and force
- Industry: Aerospace / Avionics, Appliances, Automotive, Building Products, Coatings / Paint, Combustion Equipment, Food / Pharmaceuticals, Hazardous Location Equipment, Health Care / Medical, Hydraulics / Pneumatics, Industrial / Machinery, Marine, Nuclear / Utility, Valves / Pumps
- Services: Aging / Life Testing, Altitude Simulation, Decompression / Vacuum, Fatigue / Endurance, Flow Testing, Fungus / Biofouling, Gunfire / Pyrotechnic Shock, Leak / Seal Testing, NDT / Inspection, Pressure / Hydrostatic Testing, Thermal Cycling / Shock
- Capabilities: Certification / Qualification / Commissioning, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Troubleshooting (FMEA), In-process / In-line Testing, Research and Development, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing /
- Forms Tested: Components / Parts, Facilities / Capital Equipment, Products, Samples
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC HAND PUMP, PRESSURE CALIBRATOR ASSEMBLY, PORTABLE, 0-500PSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: King Engineering Corporation
Description: downward into the tank to measure hydrostatic pressure due to liquid level. The package includes a factory supplied marked scale calibrated for the density of tank contents. LevelBAR HP combines remarkable simplicity, low cost, and accuracy. Simply use the integrated hand pump
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: ValueTronics International, Inc.
Description: pressure module cable to the calibrator. Apply pressure from the pressure source and it is displayed digitally on the calibrator. At the touch of a button, the pressure may be displayed in up to 11 different engineering units. When used with the 750 Series
-
Supplier: Jet Edge
Description: and does not generate heat. This makes it possible for operators to cut in areas where flames are restricted, and eliminates heat-affected zones. The Versacutter is powered by a Jet Edge Ultra-High Pressure (UHP) water jet intensifier pump that supplies 55,000 psi (3,800 bar) water to
- Jet Pressure: 55,000 psi
- Abrasive Grain / Media Flow: 3 lbs/min
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Cart / Hand Truck, Portable Machine
-
Supplier: Quality Industrial Electronics
Description: We repair many types of industrial electronic equipment, including Drives, Counters, Timers, PLC's, power supplies, UPS's, Ionizers, Static Charge power supplies, soft starts, loop controls, temperature controls, industrial LAN devices, hubs, bridges, high pressure lighting, highway safety
- Products Serviced / Replaced: Acoustic and Vibration Equipment, Avionics / Navigational Instruments, Calibration Instruments, Displays / Panel Meters, Dust / Opacity Instruments, Electrical and Electronic Test, Environmental Instruments, Environmental Test Equipment, Industrial Computers, Inspection / NDT, Lab / Analytical
- Service Capability: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site, In-house Calibration Lab Set-up, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance, Rapid Turnaround, Remanufacture / Rebuild, Rental / Lease, Replacement /
- Features: North America, Southern US Only, Specialty / Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Reducing valve provides constant inlet pressure for booster pump During the water treatment/purification process at a small municipal (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
including 10 bar. The sensors are used in medical and industrial engineering, e.g. in medical measuring devices, the positioning of hospital beds, pump-control systems, and as pressure switches. The attractively priced sensor is also ideally suited for consumer products. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Pump-Friendly Flow Meter For Tight-Squeeze Plant Retrofits Simplifies Installation & Cuts Cost The V2 System™ Flow Meter from McCrometer offers an innovative design, superior accuracy and can be installed in close proximity to pumps in crowded plant retrofit (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Pump-Friendly Flow Meter For Tight-Squeeze Plant Retrofits Simplifies Installation & Cuts Cost The V2 System™ Flow Meter from McCrometer offers an innovative design, superior accuracy and can be installed in close proximity to pumps in crowded plant retrofit projects (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
six important functions: •Pulsation Dampener smooths pump flow •Surge Suppressor absorbs shocks and vibrations •Water Hammer Arrestor eliminates dangerous pressure spikes caused by quick closing valves •Inlet Stabilizer enhances pump performance and (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
Reducing valve provides constant inlet pressure for booster pump As water flows through purification equipment, dropping pressure varies and must (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
– pumps, turbines, and compressors, heat tracing, fire suppression systems, and fuel/gas trains. SIL 2 certified (SIL 3 capable) switch providing reliable local switching of final elements in safety instrumented systems (SIS) Quick and easy installation with (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Pump accessories for optimal performance: Air release and degassing valves Air pockets and outgassing in a piping system can result in water hammer, pressure surges (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Air pockets and outgassing in a liquid piping system can result in water hammer, pressure surges, pump damage, and in extreme cases, compressed air will cause catastrophic failure (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Simultaneous separation of perfluorocarbons and oxyfluorocarbons using capillary gas chromatography: analysis of the products of hexafluoropropene oxidation
The transducer was calibrated using a combination of a Wika PCS–H 250 hand pump pressure calibrator and a Wika CPP 1000 M/L hydrau lic test pump.
-
CR4 - Thread: Calibration Instruments
Pressure instruments can be calibrated using dead weight testers or hand pump pressure calibrators .
-
Test Instruments - Grainger Industrial Supply
• Handheld Pressure Calibrator , Internal Hand Pump Pressure Source, Measurement Functions Pressure, mA DC, Internal Pressure Measurement Range -12 to 300 psi, Internally Generated Pressure Range 0 to 300 psi, Pressure Range with External Modules 1 In. H2O to 10,000 psi…
-
$2500-$3000 Test Instruments - Grainger Industrial Supply
• Handheld Pressure Calibrator , Internal Hand Pump Pressure Source, Measurement Functions Pressure, mA DC, Internal Pressure Measurement Range -12 to 300 psi, Internally Generated Pressure Range 0 to 300 psi, Pressure Range with External Modules 1 In. H2O to 10,000 psi…
-
Current Calibrators - Grainger Industrial Supply
• Handheld Pressure Calibrator , Internal Hand Pump Pressure Source, Measurement Functions Pressure, mA DC, Internal Pressure Measurement Range -12 to 300 psi, Internally Generated Pressure Range 0 to 300 psi, Pressure Range with External Modules 1 In. H2O to 10,000 psi…
-
$2500-$3000 Test Instruments - Grainger Industrial Supply
• Handheld Pressure Calibrator , Internal Hand Pump Pressure Source, Measurement Functions Pressure, mA DC, Internal Pressure Measurement Range -12 to 300 psi, Internally Generated Pressure Range 0 to 300 psi, Pressure Range with External Modules 1 In. H2O to 10,000 psi…
-
Hand Operating Pressure Pump ( High Pressure) from Xi'an Instrument Industrial Group, China
• Related Keywords:Hand Operating Pressure Pump, hand pump, prssure calibrator , high pressure hand pump .
-
Plant Maintenance Product | E-Instruments' PPC P/H Dual Portable Pressure Calibrator offers pneumatic and hydraulic calibration capabilities | Plant Services
E-Instruments' PPC P/H Dual Portable Pressure Calibrator features built-in hand pumps .
-
Using Keller UK’s High-Precision Pressure Calibrators on Pressure Switches, Pressure Transmitters and Pressure Gauges
The low pressure calibrator generates pressure with both the hand - pump up to 10 bar and the vacuum-pump down to -850 mbar as well as the integrated fine pressure adjuster.
-
Fluke 718 Pressure Calibrator
The self-contained Fluke 718 pressure calibrator has a built-in pressure /vacuum hand pump , with vernier and bleed valve.
Indicates content that may require registration and/or purchase.